MT8307OPE-BDAL
MT8307OPE-BDAL
Active
Description:  MediaTek MT8307OPE-BDAL
Manufacturer:  MediaTek
History Price: $0
In Stock: 35200
MT8307OPE-BDAL Specification
Specification
Part No
MT8307OPE-BDAL
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8307
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8307OPE-BDAL Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8307OPE-BDAL Description
The MediaTek MT8307OPE-BDAL is a highly integrated system-on-chip (SoC) designed for a variety of applications, particularly in the realm of mobile devices, smart home products, and Internet of Things (IoT) devices. MediaTek is known for its innovative solutions that combine processing power, connectivity, and multimedia capabilities, making the MT8307OPE-BDAL a versatile choice for manufacturers looking to enhance their product offerings. Below is a detailed overview of the specifications, features, and applications of the MediaTek MT8307OPE-BDAL.

## Overview

The MT8307OPE-BDAL is designed to provide a balance of performance and efficiency, making it suitable for devices that require reliable processing power without compromising battery life. It integrates various functionalities, including CPU, GPU, and connectivity options, into a single chip, which simplifies design and reduces overall system costs.

## Specifications

1. CPU Architecture:
- The MT8307OPE-BDAL features a multi-core CPU architecture, typically based on ARM Cortex technology. This architecture allows for efficient processing of tasks, enabling smooth multitasking and responsive user experiences.

2. Clock Speed:
- The CPU operates at a maximum clock speed of up to 1.5 GHz. This speed is sufficient for handling everyday tasks, such as web browsing, video playback, and running applications.

3. GPU:
- The SoC includes an integrated GPU (Graphics Processing Unit) that supports various graphics standards. This GPU is capable of rendering high-quality graphics for gaming and multimedia applications, enhancing the overall user experience.

4. Memory Support:
- The MT8307OPE-BDAL supports various types of memory, including LPDDR3 and DDR3 RAM. It typically supports memory configurations of up to 2GB, allowing for efficient data handling and application performance.

5. Storage Interface:
- The SoC includes support for eMMC (embedded MultiMediaCard) storage, which is commonly used in mobile devices. This interface allows for fast data access and storage capabilities.

6. Connectivity:
- The MT8307OPE-BDAL integrates various connectivity options, including Wi-Fi, Bluetooth, and possibly cellular connectivity, depending on the specific implementation. This integration allows devices to connect seamlessly to the internet and other devices.

7. Video Playback:
- The SoC supports high-definition video playback, typically up to 1080p resolution. This capability is essential for media-centric applications, such as streaming services and video conferencing.

8. Power Management:
- The MT8307OPE-BDAL is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in portable devices. This is particularly important for mobile and IoT applications.

9. Operating System Support:
- The SoC is compatible with various operating systems, including Android and Linux-based systems, making it versatile for different application scenarios.

## Features

- Integrated Design: The MT8307OPE-BDAL combines multiple functionalities into a single chip, reducing the need for external components and simplifying the design process for manufacturers.

- High Performance: With its multi-core architecture and high clock speed, the SoC delivers robust performance for a wide range of applications, from basic tasks to more demanding multimedia processing.

- Versatile Connectivity: The integration of Wi-Fi and Bluetooth allows for easy connectivity to networks and other devices, enhancing the functionality of the end product.

- Enhanced Multimedia Capabilities: The support for high-definition video playback and advanced graphics rendering makes the MT8307OPE-BDAL suitable for media-rich applications.

- Scalability: The SoC can be used in various devices, from entry-level smartphones to smart home products, providing manufacturers with flexibility in their product designs.

## Applications

The MediaTek MT8307OPE-BDAL is suitable for a wide range of applications, including:

- Smartphones and Tablets: Providing the processing power and connectivity needed for modern mobile devices.
- Smart Home Devices: Enabling features such as voice control, smart assistants, and home automation.
- IoT Devices: Supporting various IoT applications, including smart sensors, wearables, and connected appliances.
- Media Players: Enhancing the performance of streaming devices and media playback systems.
- Industrial Applications: Offering reliable processing capabilities for industrial automation and control systems.

## Conclusion

The MediaTek MT8307OPE-BDAL is a versatile and powerful system-on-chip that meets the demands of modern mobile and IoT applications. With its integrated design, high performance, and robust connectivity options, it provides manufacturers with a comprehensive solution for developing innovative products. Its ability to support various operating systems and multimedia capabilities makes it an attractive choice for a wide range of applications, ensuring that devices powered by the MT8307OPE-BDAL can deliver exceptional user experiences.
MT8307OPE-BDAL Compare Parts
  • MT8307OPE-BDAL vs MT8665NV-LP3-SBS
  • MT8307OPE-BDAL vs MT8516AAAA-BZASH
  • MT8307OPE-BDAL vs MT8512BAAV/ZA*FF
  • MT8307OPE-BDAL vs MT8633YDAG-CTAH
  • MT8307OPE-BDAL vs MT8633VCAG-CTAH
  • MT8307OPE-BDAL vs MT8591AOAT-BCAH
  • MT8307OPE-BDAL vs MT8563LAAT-BCTH
  • MT8307OPE-BDAL vs MT8560HBAG-BTSH
  • MT8307OPE-BDAL vs MT8553LAAT-HAAT
  • MT8307OPE-BDAL vs MT8553LAAT-BCTH
  • MT8307OPE-BDAL vs MT8551IBAG-BTSH
  • MT8307OPE-BDAL vs MT8551DBAG-BTSH
  • MT8307OPE-BDAL vs MT8550LBAG-BMAH
  • MT8307OPE-BDAL vs MT8502LBDT-BCTH
  • MT8307OPE-BDAL vs MT8223LFMU-BMTL
  • MT8307OPE-BDAL vs MT8223LFMU-BMSL
  • MT8307OPE-BDAL vs MT8389WK/AHHSH
  • MT8307OPE-BDAL vs MT8382V/WAHHAH
  • MT8307OPE-BDAL vs MT8377ATA-CMAH
  • MT8307OPE-BDAL vs MT8362AA-BZASH
  • MT8307OPE-BDAL vs MT8282AGG/AMSL
  • MT8307OPE-BDAL vs MT8202CAG-ADSL
  • MT8307OPE-BDAL vs MT8127A-DAHHAH
  • MT8307OPE-BDAL vs MT8695ADMV/ZA
  • MT8307OPE-BDAL vs MT8695ADKV/ZA
  • MT8307OPE-BDAL vs MT8518AAAV/ZB
  • MT8307OPE-BDAL vs MT8512BAAV/ZA
  • MT8307OPE-BDAL vs MT8306QE-LATL
  • MT8307OPE-BDAL vs MT8293AE-AESL
  • MT8307OPE-BDAL vs MT8293AE-AEBL
  • MT8307OPE-BDAL vs MT8216AJ-BMAH
  • MT8307OPE-BDAL vs MT8206AG/BD-L
  • MT8307OPE-BDAL vs MT8202AG-BDSL
  • MT8307OPE-BDAL vs MT8201AE-BDSL
  • MT8307OPE-BDAL vs MT8162AE-AESL
  • MT8307OPE-BDAL vs MT8127A-DACSH
  • MT8307OPE-BDAL vs MT8105GE/BWSL
  • MT8307OPE-BDAL vs MT878BV/NAZA
  • MT8307OPE-BDAL vs MT8788V/WAZA
  • MT8307OPE-BDAL vs MT8765V/WBZA
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.