☰
MT8382V
MT8382V
Active
Description:  MediaTek MT8382V
Manufacturer:  MediaTek
Datasheet:   MT8382V Datasheet
History Price: $0
In Stock: 40560
MT8382V Specification
Specification
Part No
MT8382V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT8382
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT8382V Related Parts
MT8121
MT8121
MediaTek
MediaTek MT8121
MT8135
MT8135
MediaTek
MediaTek MT8135
MT8163
MT8163
MediaTek
MediaTek MT8163
MT8175
MT8175
MediaTek
MediaTek MT8175
MT8193
MT8193
MediaTek
MediaTek MT8193
MT8222
MT8222
MediaTek
MediaTek MT8222
MT8292
MT8292
MediaTek
MediaTek MT8292
MT8312
MT8312
MediaTek
MediaTek MT8312
MT8665
MT8665
MediaTek
MediaTek MT8665
MT8735
MT8735
MediaTek
MediaTek MT8735
MT8752
MT8752
MediaTek
MediaTek MT8752
MT8768
MT8768
MediaTek
MediaTek MT8768
MT8382V Description
The MediaTek MT8382V is a highly integrated system-on-chip (SoC) designed primarily for use in tablets and other portable devices. It is part of MediaTek%27s MT8xxx series, which is known for delivering a balance of performance, power efficiency, and multimedia capabilities. The MT8382V is particularly aimed at entry-level to mid-range devices, providing a solid foundation for a variety of applications, including education, entertainment, and productivity.

## Overview

The MT8382V is built on a 28nm process technology, which helps to optimize power consumption while maintaining performance. It features a quad-core ARM Cortex-A7 CPU, which is designed to handle multitasking and demanding applications efficiently. The SoC also integrates a range of multimedia features, connectivity options, and support for various operating systems, making it a versatile choice for manufacturers.

## Key Features

1. Quad-Core CPU: The MT8382V is equipped with a quad-core ARM Cortex-A7 processor, which operates at a clock speed of up to 1.3 GHz. This configuration allows for smooth multitasking and efficient performance in everyday applications.

2. Graphics Processing Unit (GPU): The SoC includes a Mali-400 MP GPU, which provides enhanced graphics performance for gaming and multimedia applications. This GPU supports OpenGL ES 2.0 and 1.1, enabling rich visual experiences.

3. Memory Support: The MT8382V supports LPDDR3 memory, with a maximum capacity of 2GB. This allows for efficient data handling and improved performance in memory-intensive applications.

4. Display Support: The SoC can drive displays with resolutions up to 1280x800 pixels (HD), making it suitable for a variety of tablet sizes and types. It supports multiple display interfaces, including MIPI DSI.

5. Multimedia Capabilities: The MT8382V supports 1080p video playback and recording, allowing for high-definition video experiences. It also includes hardware acceleration for video encoding and decoding, enhancing performance during media playback.

6. Connectivity Options: The SoC integrates various connectivity features, including Wi-Fi, Bluetooth, and GPS. This enables seamless connectivity for internet access, peripheral devices, and location-based services.

7. Camera Support: The MT8382V supports dual-camera configurations, allowing for a primary camera of up to 8 MP and a secondary camera of up to 5 MP. This is ideal for devices that require photography and video capabilities.

8. Power Management: The SoC includes advanced power management features to optimize battery life, making it suitable for portable devices. It supports various power-saving modes to extend usage time.

## Specifications

- CPU: Quad-core ARM Cortex-A7, up to 1.3 GHz
- GPU: Mali-400 MP
- Process Technology: 28nm
- Memory Support: LPDDR3, up to 2GB
- Display Resolution: Up to 1280x800 pixels (HD)
- Video Playback: 1080p
- Camera Support:
- Primary Camera: Up to 8 MP
- Secondary Camera: Up to 5 MP
- Connectivity:
- Wi-Fi 802.11 b/g/n
- Bluetooth 4.0
- GPS
- Power Management: Integrated power management features for efficiency
- Operating Systems: Supports Android and other operating systems

## Applications

The MediaTek MT8382V is designed for a variety of applications, including:

- Tablets: Ideal for entry-level and mid-range tablets, providing a balance of performance and power efficiency.
- Education Devices: Suitable for educational tablets used in classrooms and learning environments.
- Multimedia Devices: Supports devices focused on media consumption, such as video streaming and gaming.
- Smart Home Devices: Can be integrated into smart home applications, providing connectivity and control features.

## Conclusion

The MediaTek MT8382V is a versatile and efficient SoC that caters to the needs of entry-level and mid-range devices. With its quad-core CPU, capable GPU, and robust multimedia features, it provides a solid foundation for manufacturers looking to create competitive tablets and portable devices. Its combination of performance, power efficiency, and connectivity options makes it an attractive choice for a wide range of applications in the growing mobile device market.
MT8382V Compare Parts
  • MT8382V vs MT8665NV-LP3-SBS
  • MT8382V vs MT8516AAAA-BZASH
  • MT8382V vs MT8512BAAV/ZA*FF
  • MT8382V vs MT8633YDAG-CTAH
  • MT8382V vs MT8633VCAG-CTAH
  • MT8382V vs MT8591AOAT-BCAH
  • MT8382V vs MT8563LAAT-BCTH
  • MT8382V vs MT8560HBAG-BTSH
  • MT8382V vs MT8553LAAT-HAAT
  • MT8382V vs MT8553LAAT-BCTH
  • MT8382V vs MT8551IBAG-BTSH
  • MT8382V vs MT8551DBAG-BTSH
  • MT8382V vs MT8550LBAG-BMAH
  • MT8382V vs MT8502LBDT-BCTH
  • MT8382V vs MT8223LFMU-BMTL
  • MT8382V vs MT8223LFMU-BMSL
  • MT8382V vs MT8389WK/AHHSH
  • MT8382V vs MT8382V/WAHHAH
  • MT8382V vs MT8377ATA-CMAH
  • MT8382V vs MT8362AA-BZASH
  • MT8382V vs MT8307OPE-BDAL
  • MT8382V vs MT8282AGG/AMSL
  • MT8382V vs MT8202CAG-ADSL
  • MT8382V vs MT8127A-DAHHAH
  • MT8382V vs MT8695ADMV/ZA
  • MT8382V vs MT8695ADKV/ZA
  • MT8382V vs MT8518AAAV/ZB
  • MT8382V vs MT8512BAAV/ZA
  • MT8382V vs MT8306QE-LATL
  • MT8382V vs MT8293AE-AESL
  • MT8382V vs MT8293AE-AEBL
  • MT8382V vs MT8216AJ-BMAH
  • MT8382V vs MT8206AG/BD-L
  • MT8382V vs MT8202AG-BDSL
  • MT8382V vs MT8201AE-BDSL
  • MT8382V vs MT8162AE-AESL
  • MT8382V vs MT8127A-DACSH
  • MT8382V vs MT8105GE/BWSL
  • MT8382V vs MT878BV/NAZA
  • MT8382V vs MT8788V/WAZA
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast