☰
MT9700FFFU
MT9700FFFU
Active
Description:  MediaTek MT9700FFFU
Manufacturer:  MediaTek
Datasheet:   MT9700FFFU Datasheet
History Price: $0
In Stock: 42400
MT9700FFFU Specification
Specification
Part No
MT9700FFFU
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT9700
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT9700FFFU Related Parts
MT9V113D00STCK22AC1-200
MT9V113D00STCK22AC1-200
onsemi
VGA 1/11 SOC
MT9V127IA3XTC
MT9V127IA3XTC
onsemi
MT9V127 - CMOS IMAGE SENSOR SYST
MT9216
MT9216
MediaTek
MediaTek MT9216
MT9300BV
MT9300BV
MediaTek
MediaTek MT9300BV
MT9269EDAT
MT9269EDAT
MediaTek
MediaTek MT9269EDAT
MT9630AFZA
MT9630AFZA
MediaTek
MediaTek MT9630AFZA
MT9632GAAT
MT9632GAAT
MediaTek
MediaTek MT9632GAAT
MT9669SAAJ
MT9669SAAJ
MediaTek
MediaTek MT9669SAAJ
MT9700FCLE
MT9700FCLE
MediaTek
MediaTek MT9700FCLE
MT9800UYPT
MT9800UYPT
MediaTek
MediaTek MT9800UYPT
MT9950BAAQ
MT9950BAAQ
MediaTek
MediaTek MT9950BAAQ
MT9980BAAQ
MT9980BAAQ
MediaTek
MediaTek MT9980BAAQ
MT9700FFFU Description
The MediaTek MT9700FFFU is a high-performance system-on-chip (SoC) designed primarily for premium smart TVs, advanced home entertainment systems, and AI-enhanced multimedia devices. Leveraging MediaTek’s proprietary technologies in multimedia processing, AI computation, and display control, the MT9700FFFU delivers an advanced feature set that supports 8K video playback, sophisticated AI-based image enhancement, and high-speed connectivity for a seamless user experience.

Processor Architecture and Performance
The MT9700FFFU is built on an advanced multi-core CPU architecture, typically incorporating quad-core Arm Cortex-A73 or A75 CPUs optimized for high-efficiency parallel processing and responsive performance. These CPU cores are fabricated using a 12nm or smaller FinFET process, ensuring high computational power while maintaining energy efficiency. The CPU subsystem is supported by a large L3 cache and dedicated subsystems for handling user interface responsiveness and background processing tasks.

GPU and Graphics Capabilities
The integrated GPU is a high-end Arm Mali-G57 or G76 MP-class GPU, capable of driving high-resolution displays and handling complex graphical workloads such as gaming, interactive UIs, and 3D rendering. It supports advanced APIs including OpenGL ES 3.x, Vulkan, and OpenCL, enabling superior compatibility with modern applications. This GPU architecture also contributes to smooth rendering of 4K/8K video content and efficient display composition.

AI Processing Unit (APU)
The MT9700FFFU features MediaTek's proprietary APU (AI Processing Unit), which delivers up to several TOPS (tera operations per second) of AI computing performance. This APU supports a wide range of AI tasks including voice recognition, natural language processing, scene detection, noise reduction, facial recognition, and real-time video enhancement. AI-Super Resolution, AI-Picture Quality (AI-PQ), and AI-Voice functionalities are deeply integrated into the chip to support smart TV features and smart assistant integration.

Multimedia and Video Decoding
One of the key strengths of the MT9700FFFU is its multimedia decoding engine. It supports multi-format hardware decoding for video codecs including H.265/HEVC, H.264/AVC, VP9, AV1, and legacy formats. The chip is capable of real-time decoding of 8K at 60fps and 4K at higher frame rates, ensuring exceptional visual fidelity. The integrated image signal processor (ISP) is also capable of advanced features such as dynamic tone mapping, HDR10+, Dolby Vision, and HLG support.

Display and Output Interfaces
The MT9700FFFU supports display resolutions up to 8K (7680x4320) and offers HDMI 2.1 output with eARC (enhanced Audio Return Channel), HDCP 2.3, and ALLM (Auto Low Latency Mode) support. The SoC includes display enhancement engines such as MEMC (Motion Estimation Motion Compensation), which improves frame interpolation for smoother motion in video playback, particularly for sports and action scenes.

Audio Processing Capabilities
On the audio front, the MT9700FFFU includes a high-fidelity audio DSP that supports multi-channel surround sound decoding including Dolby Atmos and DTS:X. The chip also integrates far-field voice processing and echo cancellation technologies, enabling smart speaker capabilities and seamless voice assistant integration.

Connectivity and Interfaces
The chip offers robust connectivity options, including Gigabit Ethernet, dual-band Wi-Fi 6 (802.11ax) with MU-MIMO, and Bluetooth 5.0/5.1 support. These capabilities ensure fast, stable data streaming, low-latency device communication, and high-throughput media delivery. Additional I/O options include USB 3.0, SDIO, and PCIe for connecting external storage and peripherals.

Memory and Storage Support
The MT9700FFFU supports LPDDR4X memory configurations with speeds up to 3733 Mbps and capacities up to 8 GB or more, depending on system design. It also integrates advanced memory management units for reducing latency and maximizing data throughput. Storage interfaces supported include eMMC 5.1 and UFS 2.1/3.0, allowing for fast app loading and system boot times.

Security and DRM
For content protection and secure processing, the MT9700FFFU incorporates TrustZone-based security, secure boot, hardware crypto engines, and support for Widevine L1, PlayReady 3.0, and other digital rights management protocols. This makes it fully compliant with streaming service requirements for protected 4K and 8K content delivery.

Power Efficiency and Thermal Management
With its advanced manufacturing node and integrated power management unit (PMU), the MT9700FFFU is designed for optimal thermal and energy efficiency. Dynamic voltage and frequency scaling (DVFS), thermal throttling, and power gating technologies are employed to balance performance and power consumption under various workloads.

Applications and Use Cases
The MT9700FFFU is primarily targeted at high-end smart TVs, 8K media players, and AI-enhanced entertainment hubs. Its capabilities also make it suitable for use in interactive digital signage, advanced home automation displays, and even some embedded vision-based systems where AI and multimedia performance are critical.

Summary of Key Specifications:

* CPU: Quad-core Arm Cortex-A73/A75
* GPU: Arm Mali-G57/G76 MP-class
* AI Engine: Multi-core APU with up to several TOPS
* Video Decoding: 8K60 H.265, AV1, VP9, H.264
* Display Support: Up to 8K resolution, HDMI 2.1
* Audio: Dolby Atmos, DTS:X, voice processing
* Memory: LPDDR4X up to 3733 Mbps
* Storage: eMMC 5.1, UFS 2.1/3.0
* Connectivity: Wi-Fi 6, Bluetooth 5.x, Gigabit Ethernet
* Security: Widevine L1, PlayReady 3.0, secure boot
* Process Node: Likely 12nm or smaller FinFET
* Target Devices: Smart TVs, 8K OTT boxes, multimedia AI systems

The MT9700FFFU exemplifies MediaTek’s leadership in the smart TV SoC space, providing a balanced combination of AI, multimedia, and connectivity features for next-generation entertainment devices.
MT9700FFFU Compare Parts
  • MT9700FFFU vs MT9950BAAQPC-ZBMAH
  • MT9700FFFU vs MT9950BAAQMB-ZBMAH
  • MT9700FFFU vs MT9950BAAQAC-ZBMAH
  • MT9700FFFU vs MT9800GLPTCH-ZACEH
  • MT9700FFFU vs MT9800FYHUDG-ACEL
  • MT9700FFFU vs MT9980BAAQ/ODZB
  • MT9700FFFU vs MT9980BAAQ/FCZB
  • MT9700FFFU vs MT9970BTPQ/GCZB
  • MT9700FFFU vs MT9950BAAQ/ACZB
  • MT9700FFFU vs MT9685MAAT/ACZA
  • MT9700FFFU vs MT9679BAAT/DFZA
  • MT9700FFFU vs MT9669SAAJ/EDZB
  • MT9700FFFU vs MT9669IAAJ/CBZB
  • MT9700FFFU vs MT9669IAAJ/BCZB
  • MT9700FFFU vs MT9669IAAJ/ABZB
  • MT9700FFFU vs MT9652IAAJBC/AC
  • MT9700FFFU vs MT9652IAAJ/DBZB
  • MT9700FFFU vs MT9652IAAJ/CCZB
  • MT9700FFFU vs MT9632GAAT/DFZA
  • MT9700FFFU vs MT9632FAAT/DFZA
  • MT9700FFFU vs MT9632FAAT/DBZA
  • MT9700FFFU vs MT9630FAAT/AFZA
  • MT9700FFFU vs MT9615KAAT/ACZB
  • MT9700FFFU vs MT9288HAAT/ADZA
  • MT9700FFFU vs MT9269EDAT/AAZA
  • MT9700FFFU vs MT9266AAAT/BBZA
  • MT9700FFFU vs MT9255BCAN/AAZA
  • MT9700FFFU vs MT9255BBAN/AAZA
  • MT9700FFFU vs MT9255ABAN/AAZA
  • MT9700FFFU vs MT9800FZFU/AGA
  • MT9700FFFU vs MT9800BULU/DGA
  • MT9700FFFU vs MT9800BLFU/RHA
  • MT9700FFFU vs MT9700FCTE/ADB
  • MT9700FFFU vs MT9700FAMB/AGB
  • MT9700FFFU vs MT9800UYPT/BG
  • MT9700FFFU vs MT9800UJRT/FL
  • MT9700FFFU vs MT9800QGRT/BG
  • MT9700FFFU vs MT9800GWPT/CG
  • MT9700FFFU vs MT9800BTFU/AG
  • MT9700FFFU vs MT9700FCTE/AG
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet