MLX75030CLQ-AAA-000-TU
MLX75030CLQ-AAA-000-TU
Active
Description:  IC OPTICAL PROXIMITY 24QFN
Manufacturer:  Melexis Technologies
History Price: Active
In Stock: 2000
MLX75030CLQ-AAA-000-TU Specification
Specification
Part No
MLX75030CLQ-AAA-000-TU
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Melexis Technologies
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensor Interface
Input Type
-
Output Type
-
Current - Supply
2.1 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MLX75030CLQ-AAA-000-TU PDF Datasheet
MLX75030CLQ-AAA-000-TU Datasheet
MLX75030CLQ-AAA-000-TU Related Parts
MLX75030CLQ-AAA-000-RE
MLX75030CLQ-AAA-000-RE
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75030CLQ-AAA-000-SP
MLX75030CLQ-AAA-000-SP
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75030RLQ-AAA-000-RE
MLX75030RLQ-AAA-000-RE
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75030RLQ-AAA-000-SP
MLX75030RLQ-AAA-000-SP
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75030RLQ-AAA-000-TU
MLX75030RLQ-AAA-000-TU
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75031CLQ-AAA-000-RE
MLX75031CLQ-AAA-000-RE
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75031CLQ-AAA-000-SP
MLX75031CLQ-AAA-000-SP
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75031CLQ-AAA-000-TU
MLX75031CLQ-AAA-000-TU
Melexis Technologies
IC OPTICAL PROXIMITY 24QFN
MLX75031RLQ-AAA-000-RE
MLX75031RLQ-AAA-000-RE
Melexis Technologies
IC OPTICAL PROXIMITY
MLX75031RLQ-AAA-000-SP
MLX75031RLQ-AAA-000-SP
Melexis Technologies
IC OPTICAL PROXIMITY
MLX75031RLQ-AAA-000-TU
MLX75031RLQ-AAA-000-TU
Melexis Technologies
IC OPTICAL PROXIMITY
MLX75123RLA-AAA-000-RE
MLX75123RLA-AAA-000-RE
Melexis Technologies
IC TOF COMPANION CHIP 84QFN
MLX75030CLQ-AAA-000-TU Compare Parts
  • MLX75030CLQ-AAA-000-TU vs MLX90329LDC-DBA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX90328LDC-DBA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX90328LDC-DBA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX90326LFR-AAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX90326LFR-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX90326LFR-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX90320LFR-BBA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX90320LFR-BBA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX90320LFR-BBA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75123SLA-ABA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75123SLA-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75123RLA-ABA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75123RLA-ABA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75123RLA-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75123RLA-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75031RLQ-AAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX75031RLQ-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75031RLQ-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75031CLQ-AAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX75031CLQ-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75031CLQ-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75030RLQ-AAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX75030RLQ-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75030RLQ-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75030CLQ-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75030CLQ-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX90323KDF-AAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX90323KDF-AAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX90323KDF-AAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX90314LDF-BAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX90314LDF-BAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX90314LDF-BAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX90308LDF-DAA-000-TU
  • MLX75030CLQ-AAA-000-TU vs MLX90308LDF-DAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX90308LDF-DAA-000-RE
  • MLX75030CLQ-AAA-000-TU vs MLX75030RLW-BAA-000-SP
  • MLX75030CLQ-AAA-000-TU vs MLX75030RLW-BAA-000-RE
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.