MLX80004KLW-BAA-001-SP
MLX80004KLW-BAA-001-SP
Active
Description:  IC TRANSCEIVER 4CH 24QFN
Manufacturer:  Melexis Technologies
History Price: Active
In Stock: 19200
MLX80004KLW-BAA-001-SP Specification
Specification
Part No
MLX80004KLW-BAA-001-SP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Melexis Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
5V ~ 27V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
MLX80004KLW-BAA-001-SP PDF Datasheet
MLX80004KLW-BAA-001-SP Datasheet
MLX80004KLW-BAA-001-SP Related Parts
MLX80002KLQ-AAA-001-TU
MLX80002KLQ-AAA-001-TU
Melexis Technologies
IC TRANSCEIVER 1/1 24QFN
MLX80002KLW-AAA-001-RE
MLX80002KLW-AAA-001-RE
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-AAA-001-TU
MLX80002KLW-AAA-001-TU
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-CAA-001-RE
MLX80002KLW-CAA-001-RE
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-CAA-001-SP
MLX80002KLW-CAA-001-SP
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-CAA-101-RE
MLX80002KLW-CAA-101-RE
Melexis Technologies
IC TXRX LIN MASTER 2CH 24QFN
MLX80002KLW-CAA-101-SP
MLX80002KLW-CAA-101-SP
Melexis Technologies
IC TXRX LIN MASTER 2CH 24QFN
MLX80004KLW-BAA-001-RE
MLX80004KLW-BAA-001-RE
Melexis Technologies
IC TRANSCEIVER 4CH 24QFN
MLX80004KLW-BAA-101-RE
MLX80004KLW-BAA-101-RE
Melexis Technologies
IC TXRX LIN MASTER 4CH 24QFN
MLX80004KLW-BAA-101-SP
MLX80004KLW-BAA-101-SP
Melexis Technologies
IC TXRX LIN MASTER 4CH 24QFN
MLX80020KDC-BAA-000-RE
MLX80020KDC-BAA-000-RE
Melexis Technologies
IC TRANSCEIVER FULL 1/1 8SOIC
MLX80020KDC-BAA-000-SP
MLX80020KDC-BAA-000-SP
Melexis Technologies
IC TRANSCEIVER FULL 1/1 8SOIC
MLX80004KLW-BAA-001-SP Compare Parts
  • MLX80004KLW-BAA-001-SP vs MLX80051KLW-CAA-000-SP
  • MLX80004KLW-BAA-001-SP vs MLX80051KLW-BAA-000-TU
  • MLX80004KLW-BAA-001-SP vs MLX80051KLW-BAA-000-SP
  • MLX80004KLW-BAA-001-SP vs MLX80051KLW-BAA-000-RE
  • MLX80004KLW-BAA-001-SP vs MLX80050KDC-CAA-100-SP
  • MLX80004KLW-BAA-001-SP vs MLX80050KDC-CAA-100-RE
  • MLX80004KLW-BAA-001-SP vs MLX80050KDC-CAA-000-RE
  • MLX80004KLW-BAA-001-SP vs MLX80050KDC-BAA-000-TU
  • MLX80004KLW-BAA-001-SP vs MLX80031KLW-CAA-100-RE
  • MLX80004KLW-BAA-001-SP vs MLX80031KLW-CAA-000-SP
  • MLX80004KLW-BAA-001-SP vs MLX80031KLW-BAA-000-TU
  • MLX80004KLW-BAA-001-SP vs MLX80030KDC-CAA-100-SP
  • MLX80004KLW-BAA-001-SP vs MLX80030KDC-CAA-100-RE
  • MLX80004KLW-BAA-001-SP vs MLX80030KDC-CAA-000-TU
  • MLX80004KLW-BAA-001-SP vs MLX80030KDC-CAA-000-RE
  • MLX80004KLW-BAA-001-SP vs MLX80030KDC-BAA-000-SP
  • MLX80004KLW-BAA-001-SP vs MLX80030KDC-BAA-000-RE
  • MLX80004KLW-BAA-001-SP vs MLX80020KDC-BBA-000-TU
  • MLX80004KLW-BAA-001-SP vs MLX80020KDC-BBA-000-SP
  • MLX80004KLW-BAA-001-SP vs MLX80020KDC-BBA-000-RE
  • MLX80004KLW-BAA-001-SP vs MLX80020KDC-BAA-000-TU
  • MLX80004KLW-BAA-001-SP vs MLX80020KDC-BAA-000-SP
  • MLX80004KLW-BAA-001-SP vs MLX80020KDC-BAA-000-RE
  • MLX80004KLW-BAA-001-SP vs MLX80004KLW-BAA-101-SP
  • MLX80004KLW-BAA-001-SP vs MLX80004KLW-BAA-101-RE
  • MLX80004KLW-BAA-001-SP vs MLX80004KLW-BAA-001-RE
  • MLX80004KLW-BAA-001-SP vs MLX80002KLW-CAA-101-SP
  • MLX80004KLW-BAA-001-SP vs MLX80002KLW-CAA-101-RE
  • MLX80004KLW-BAA-001-SP vs MLX80002KLW-CAA-001-SP
  • MLX80004KLW-BAA-001-SP vs MLX80002KLW-CAA-001-RE
  • MLX80004KLW-BAA-001-SP vs MLX80002KLW-AAA-001-TU
  • MLX80004KLW-BAA-001-SP vs MLX80002KLW-AAA-001-RE
  • MLX80004KLW-BAA-001-SP vs MLX80002KLQ-AAA-001-TU
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!