US90AEZE-AAA-000-RE
US90AEZE-AAA-000-RE
Not For New Designs
Description:  IC MOTOR DRIVER 8SOIC
Manufacturer:  Melexis Technologies
History Price: $0.38910
In Stock: 49200
US90AEZE-AAA-000-RE Specification
Specification
Part No
US90AEZE-AAA-000-RE
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Melexis Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Interface
On/Off
Technology
-
Step Resolution
-
Applications
Fan Motor Driver
Current - Output
250mA
Voltage - Supply
4.7V ~ 30V
Voltage - Load
4.7V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Flat Leads
Supplier Device Package
SOT-25
US90AEZE-AAA-000-RE PDF Datasheet
US90AEZE-AAA-000-RE Related Parts
US90AEDC-AAA-000-RE
US90AEDC-AAA-000-RE
Melexis Technologies
IC MOTOR DRIVER ON/OFF 8SOIC
US90AEDC-AAA-000-SP
US90AEDC-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER ON/OFF 8SOIC
US90AEVK-AAA-000-BU
US90AEVK-AAA-000-BU
Melexis Technologies
IC MOTOR DRIVER ON/OFF TO92-4
US90AEVK-AAA-000-RX
US90AEVK-AAA-000-RX
Melexis Technologies
IC MOTOR DRIVER ON/OFF TO92-4
US90AEVK-AAA-000-SP
US90AEVK-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.7V-30V TO92-4
US90AEZE-AAA-000-SP
US90AEZE-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 8SOIC
US91AEVK-AAA-000-BU
US91AEVK-AAA-000-BU
Melexis Technologies
IC MOTOR DRIVER ON/OFF TO92-4
US91AEVK-AAA-000-RX
US91AEVK-AAA-000-RX
Melexis Technologies
IC MOTOR DRIVER ON/OFF TO92-4
US91AEVK-AAA-000-SP
US91AEVK-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.7V-30V TO92-4
US91AEZE-AAA-000-RE
US91AEZE-AAA-000-RE
Melexis Technologies
IC MOTOR DRIVER 8SOIC
US91AEZE-AAA-000-SP
US91AEZE-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 8SOIC
US90AEZE-AAA-000-RE Compare Parts
  • US90AEZE-AAA-000-RE vs US91AEZE-AAA-000-RE
  • US90AEZE-AAA-000-RE vs US91AEVK-AAA-000-SP
  • US90AEZE-AAA-000-RE vs US91AEVK-AAA-000-RX
  • US90AEZE-AAA-000-RE vs US91AEVK-AAA-000-BU
  • US90AEZE-AAA-000-RE vs US90AEZE-AAA-000-SP
  • US90AEZE-AAA-000-RE vs US90AEVK-AAA-000-SP
  • US90AEZE-AAA-000-RE vs US90AEVK-AAA-000-RX
  • US90AEZE-AAA-000-RE vs US90AEVK-AAA-000-BU
  • US90AEZE-AAA-000-RE vs US90AEDC-AAA-000-SP
  • US90AEZE-AAA-000-RE vs US90AEDC-AAA-000-RE
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new