☰
MIC2550BML
MIC2550BML
Active
Description:  UNIVERSAL SERIAL BUS TRANSCEIVER
Manufacturer:  Micrel
Datasheet:   MIC2550BML Datasheet
History Price: $0.68000
In Stock: 46240
MIC2550BML Specification
Specification
Part No
MIC2550BML
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Micrel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
USB 2.0
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
200 mV
Data Rate
12Mbps
Voltage - Supply
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad, 16-MLF?
Supplier Device Package
16-MLF? (3x3)
MIC2550BML PDF Datasheet
MIC2550BML Related Parts
MIC2550ABML-TR
MIC2550ABML-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 16MLF
MIC2550ABMLTR
MIC2550ABMLTR
Microchip Technology
IC TRANSCEIVER HALF 1/1 16MLF
MIC2550ABTS
MIC2550ABTS
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550ABTS-TR
MIC2550ABTS-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550AYML
MIC2550AYML
Micrel
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550AYML-TR
MIC2550AYML-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 16MLF
MIC2550AYML25-TR
MIC2550AYML25-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 14MLF
MIC2550AYMLTR
MIC2550AYMLTR
Microchip Technology
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550AYTS
MIC2550AYTS
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550AYTS
MIC2550AYTS
Microchip Technology
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550AYTS-TR
MIC2550AYTS-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550BMLTR
MIC2550BMLTR
Micrel
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550BML Description
The Micrel MIC2550BML is a high-performance, low-power, dual-channel, high-speed multiplexer/demultiplexer designed for a variety of applications in data communication and signal routing. This device is particularly well-suited for applications requiring low on-resistance and high-speed switching, making it ideal for use in telecommunications, data acquisition systems, and other electronic devices. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The MIC2550BML is a CMOS analog switch that operates with a wide supply voltage range, allowing it to be used in various electronic systems. Its dual-channel configuration enables it to route signals efficiently, making it a versatile choice for designers looking to optimize signal paths in their circuits.

## Key Specifications

1. Type:
- Dual-channel CMOS analog switch/multiplexer/demultiplexer.

2. Supply Voltage (VDD):
- The device operates over a supply voltage range of 2.7 V to 5.5 V, making it compatible with both standard and low-voltage logic levels.

3. On-Resistance (Ron):
- The on-resistance is typically 5 ohms at VDD = 5 V, which ensures minimal signal loss and distortion during switching.

4. Input Voltage Range:
- The input voltage range is from 0 V to VDD, allowing for a wide variety of signal levels to be processed.

5. Switching Speed:
- The MIC2550BML features a fast switching speed, with a typical propagation delay of 10 ns, enabling it to handle high-frequency signals effectively.

6. Channel-to-Channel Crosstalk:
- The device exhibits low crosstalk between channels, typically around -60 dB at 1 MHz, ensuring signal integrity during operation.

7. Power Consumption:
- The MIC2550BML is designed for low power consumption, with a typical supply current of only 1 µA, making it suitable for battery-powered applications.

8. Operating Temperature Range:
- The operating temperature range is from -40°C to +85°C, allowing it to function reliably in various environmental conditions.

9. Package Type:
- The MIC2550BML is available in a small 8-pin MSOP (Mini Small Outline Package) or 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

## Features

- Low On-Resistance: The low on-resistance minimizes signal degradation and power loss, making it suitable for high-performance applications.
- High-Speed Switching: The fast switching capabilities allow for efficient signal routing in high-frequency applications.
- Low Power Operation: The low supply current makes the MIC2550BML an excellent choice for portable and battery-operated devices.
- Wide Supply Voltage Range: The ability to operate over a wide voltage range enhances its versatility in different circuit designs.
- Robust Design: The device is designed to withstand a variety of operating conditions, ensuring reliability in demanding applications.

## Applications

The MIC2550BML is used in a wide range of applications, including:

- Telecommunications: It is commonly used in telephone systems and data communication equipment for signal routing and switching.
- Data Acquisition Systems: The device can be employed in data acquisition systems to multiplex signals from multiple sources.
- Audio Switching: It is suitable for audio applications, allowing for the selection and routing of audio signals with minimal distortion.
- Test Equipment: The MIC2550BML can be used in test and measurement equipment to switch between different signal paths.
- Consumer Electronics: It is found in various consumer electronic devices, such as televisions and audio systems, for signal management.

## Conclusion

The Micrel MIC2550BML is a versatile and high-performance dual-channel analog switch that meets the demands of a wide range of electronic applications. With its low on-resistance, fast switching speed, and low power consumption, it is an excellent choice for engineers and designers looking to optimize signal routing in their circuits. Its compact package and robust specifications make it suitable for various applications, from telecommunications to consumer electronics, ensuring reliable performance in diverse environments.
MIC2550BML Compare Parts
  • MIC2550BML vs MIC4826BMM TR
  • MIC2550BML vs MIC3001GML-TR
  • MIC2550BML vs MIC3001GML
  • MIC2550BML vs MIC3001BML-TR
  • MIC2550BML vs MIC3001BML
  • MIC2550BML vs MIC3000BML-TR
  • MIC2550BML vs MIC3000BML
  • MIC2550BML vs MIC2555-1YML-TR
  • MIC2550BML vs MIC2555-1BML-TR
  • MIC2550BML vs MIC2555-0YML-TR
  • MIC2550BML vs MIC2555-0BML-TR
  • MIC2550BML vs MIC2551YTS-TR
  • MIC2550BML vs MIC2551YTS
  • MIC2550BML vs MIC2551YML-TR
  • MIC2550BML vs MIC2551BTS
  • MIC2550BML vs MIC2551BMLTR
  • MIC2550BML vs MIC2551BML
  • MIC2550BML vs MIC2551AYTS-TR
  • MIC2550BML vs MIC2551AYTS TR
  • MIC2550BML vs MIC2551AYTS
  • MIC2550BML vs MIC2551AYTS
  • MIC2550BML vs MIC2551AYML25-TR
  • MIC2550BML vs MIC2551AYML25
  • MIC2550BML vs MIC2551AYML-TR
  • MIC2550BML vs MIC2551AYML
  • MIC2550BML vs MIC2551ABTSTR
  • MIC2550BML vs MIC2551ABTS-TR
  • MIC2550BML vs MIC2551ABTS
  • MIC2550BML vs MIC2551ABML-TR
  • MIC2550BML vs MIC2550YTS-TR
  • MIC2550BML vs MIC2550YTS
  • MIC2550BML vs MIC2550YML-TR
  • MIC2550BML vs MIC2550BTS
  • MIC2550BML vs MIC2550BMLTR
  • MIC2550BML vs MIC2550AYTS-TR
  • MIC2550BML vs MIC2550AYTS
  • MIC2550BML vs MIC2550AYTS
  • MIC2550BML vs MIC2550AYMLTR
  • MIC2550BML vs MIC2550AYML25-TR
  • MIC2550BML vs MIC2550AYML-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend