MIC3900-5.0BS
MIC3900-5.0BS
Active
Description:  MIC3900-5.0BS
Manufacturer:  Micrel
History Price: Active
In Stock: 47200
MIC3900-5.0BS Specification
Specification
Part No
MIC3900-5.0BS
Category
Specialized ICs
Manufacturer
Micrel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MIC3900-5.0BS Related Parts
MIC2564-0BSM
MIC2564-0BSM
Micrel
DUAL SERIAL PCMCIA/CARDBUS POWER
MIC2920-12BS
MIC2920-12BS
Micrel
MIC2920-12BS
MIC37100-2.5WSTR
MIC37100-2.5WSTR
Microchip Technology
MIC37100-2.5WSTR, 1 AMP LOW-VOL
MIC446GCWM TR
MIC446GCWM TR
Micrel
MIC446GCWM TR
MIC4574-33BWM TR
MIC4574-33BWM TR
Micrel
MIC4574-33BWM TR
MIC5213-3.6BC5TS
MIC5213-3.6BC5TS
Micrel
TEENY SC-70 MICROCAP LOW-DROPOUT
MIC5245-3.3YM5
MIC5245-3.3YM5
Micrel
150 MA MICROCAP CMOS LDO REGULAT
MICRF302YML-TR
MICRF302YML-TR
Microchip Technology
IC ENCODER 10MLF
MIC-2.9BMM
MIC-2.9BMM
Micrel
MIC-2.9BMM
MIC2548-2BMM TS
MIC2548-2BMM TS
Micrel
MIC2548-2BMM TS
MIC2753-MBM5 TS
MIC2753-MBM5 TS
Micrel
MIC2753-MBM5 TS
MIC2774N-17BM5TS
MIC2774N-17BM5TS
Micrel
DUAL MICRO-POWER LOW VOLTAGE SUP
MIC3900-5.0BS Description
The Micrel MIC3900-5.0BS is a low dropout (LDO) voltage regulator designed to provide a stable and precise output voltage with minimal power loss. It is part of the MIC3900 series, which is known for its high efficiency, low quiescent current, and versatility in powering sensitive analog and digital circuits. The MIC3900-5.0BS is designed to regulate an input voltage down to a stable 5V output, making it an ideal solution for battery-powered devices, communications systems, and industrial electronics where low voltage regulation is required. This LDO is available in a TO-263 package, which is commonly used in high-current applications.

## Key Features:

* Output Voltage: The MIC3900-5.0BS provides a 5V regulated output, which is commonly required in a variety of consumer and industrial applications, including microcontrollers, sensors, and communication circuits that operate at 5V.

* Low Dropout Voltage: With a low dropout voltage of 40mV at 50mA output, this LDO ensures stable operation even when the input voltage is very close to the output voltage. This is especially important in systems where the power source voltage is limited, such as battery-powered devices.

* High Output Current Capability: The MIC3900-5.0BS is capable of supplying a maximum output current of 150mA, which is sufficient for low- to medium-power applications such as signal conditioning, sensors, and microprocessors.

* Low Quiescent Current: The LDO regulator features a quiescent current of 30µA, which ensures minimal power consumption while maintaining stable operation. This feature is essential for battery-operated systems where power efficiency is critical.

* Thermal Shutdown and Short-Circuit Protection: To enhance the reliability and durability of the device, the MIC3900-5.0BS includes thermal shutdown and short-circuit protection. This prevents the device from being damaged due to excessive temperature or current, ensuring safe operation in demanding environments.

* Wide Input Voltage Range: The MIC3900-5.0BS operates with an input voltage range of 2.3V to 12V, offering flexibility in various power supply configurations. This wide input range allows it to work with different sources such as single-cell batteries, regulated DC supplies, and USB power sources.

* Package Type: The MIC3900-5.0BS is housed in a TO-263 package, which is a surface-mount package suitable for higher-power applications. This package type provides better heat dissipation compared to smaller packages, which is important for devices that supply higher currents or operate in warmer environments.

* Fast Transient Response: The MIC3900-5.0BS offers fast transient response to rapid changes in load conditions, which is beneficial for systems that experience rapid fluctuations in current demand, such as radio-frequency (RF) and communication systems.

## Electrical Characteristics:

* Input Voltage Range: 2.3V to 12V
* Output Voltage: 5.0V (fixed)
* Output Current: 150mA (max)
* Dropout Voltage: 40mV at 50mA output
* Quiescent Current: 30µA
* Thermal Shutdown: Yes
* Short-Circuit Protection: Yes
* Package Type: TO-263
* Operating Temperature Range: -40°C to +125°C

## Performance:

The MIC3900-5.0BS excels in low-power applications, offering high efficiency and low dropout voltage. Its 40mV dropout ensures that it remains operational with minimal voltage overhead, while the 30µA quiescent current minimizes the drain on the power source, making it a great choice for energy-sensitive systems. The device can regulate 5V with a high degree of accuracy, making it ideal for applications that require a stable and reliable power supply.

The 150mA output current is ideal for moderate-power applications where the current requirements are not excessively high but still require the stability of an LDO regulator. The inclusion of thermal shutdown and short-circuit protection ensures that the MIC3900-5.0BS operates safely even under adverse conditions, providing robust protection in harsh environments.

## Applications:

The MIC3900-5.0BS is versatile and can be used in a wide range of applications, particularly those requiring low dropout regulation and low power consumption:

* Battery-Powered Systems: Ideal for powering wireless sensors, portable devices, smart wearables, and other systems where battery life is a critical factor.
* Automotive Electronics: Can be used in automotive electronics that require a stable 5V supply for devices such as sensors, actuators, and communication modules.
* Consumer Electronics: Used in devices like LED drivers, digital cameras, personal media players, and other consumer electronics where compact size and low power consumption are important.
* Industrial Control Systems: Provides regulated power to sensors, actuators, and signal processors in industrial control systems and automation circuits.
* Communication Devices: Used in RF systems, data communication, and wireless modules, where stable voltage regulation and fast transient response are necessary.
* Signal Processing: Suitable for applications requiring low-voltage analog or digital signal processing where stable 5V operation is essential.

## Advantages:

* Low Dropout Voltage: With a dropout voltage of just 40mV, the MIC3900-5.0BS ensures efficient operation even when the input voltage is near the regulated output, which is critical for systems powered by batteries or limited power supplies.
* Low Quiescent Current: The 30µA quiescent current ensures minimal power loss when the regulator is idle, extending battery life in portable devices and wearable technology.
* Thermal and Short-Circuit Protection: The inclusion of thermal shutdown and short-circuit protection ensures the regulator is safeguarded against thermal damage and overcurrent conditions, improving reliability.
* Wide Input Voltage Range: The input voltage range of 2.3V to 12V provides design flexibility, allowing the device to work with a variety of input sources such as single-cell lithium batteries, regulated DC supplies, and USB ports.
* High Efficiency: The MIC3900-5.0BS provides high efficiency with minimal voltage loss, reducing waste heat generation and improving overall system performance in energy-sensitive applications.

## Conclusion:

The Micrel MIC3900-5.0BS is an efficient low dropout regulator offering stable 5V output, low dropout voltage, and low quiescent current, making it ideal for use in battery-powered, portable, and energy-sensitive devices. Its 150mA output current capability, coupled with its thermal shutdown and short-circuit protection, ensures reliable and robust performance across a wide range of applications. This makes the MIC3900-5.0BS an excellent choice for communication devices, consumer electronics, industrial control systems, and automotive electronics, where compact size, efficiency, and protection features are critical.
MIC3900-5.0BS Compare Parts
  • MIC3900-5.0BS vs MIC5245-3.3YM5
  • MIC3900-5.0BS vs MIC5213-3.6BC5TS
  • MIC3900-5.0BS vs MIC4574-33BWM TR
  • MIC3900-5.0BS vs MIC446GCWM TR
  • MIC3900-5.0BS vs MIC37100-2.5WSTR
  • MIC3900-5.0BS vs MIC2920-12BS
  • MIC3900-5.0BS vs MIC2564-0BSM
  • MIC3900-5.0BS vs MICC38C43BN
  • MIC3900-5.0BS vs MIC913BM5 TS
  • MIC3900-5.0BS vs MIC74BWM
  • MIC3900-5.0BS vs MIC71004BM
  • MIC3900-5.0BS vs MIC5250-30BMM TS
  • MIC3900-5.0BS vs MIC5246-3.3BM5 TS
  • MIC3900-5.0BS vs MIC5246-2.7BM5 TS
  • MIC3900-5.0BS vs MIC5213-3.0BC5 TS
  • MIC3900-5.0BS vs MIC37101-3.3BM REEL
  • MIC3900-5.0BS vs MIC29302BTL3
  • MIC3900-5.0BS vs MIC2779H-2BM5 TS
  • MIC3900-5.0BS vs MIC2774N-17BM5TS
  • MIC3900-5.0BS vs MIC2753-MBM5 TS
  • MIC3900-5.0BS vs MIC2548-2BMM TS
  • MIC3900-5.0BS vs MIC-2.9BMM
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets