MIC812SU TR
MIC812SU TR
Active
Description:  IC SUPERVISOR MICROPROCES RESET
Manufacturer:  Microchip Technology
Datasheet:   MIC812SU TR Datasheet
History Price: $0.17000
In Stock: 44400
MIC812SU TR Specification
Specification
Part No
MIC812SU TR
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Push-Pull, Totem Pole
Reset
Active High
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
MIC812SU TR PDF Datasheet
MIC812SU TR Related Parts
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232YN
MIC1232YN
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC812SU TR Compare Parts
  • MIC812SU TR vs MIC826ZYMT-T5
  • MIC812SU TR vs MIC826YYMT-TR
  • MIC812SU TR vs MIC826YYMT-T5
  • MIC812SU TR vs MIC826WYMT-TR
  • MIC812SU TR vs MIC826WYMT-T5
  • MIC812SU TR vs MIC826TYMT-TR
  • MIC812SU TR vs MIC826TYMT-T5
  • MIC812SU TR vs MIC826SYMT-TR
  • MIC812SU TR vs MIC826SYMT-T5
  • MIC812SU TR vs MIC826RYMT-TR
  • MIC812SU TR vs MIC826RYMT-T5
  • MIC812SU TR vs MIC826MYMT-TR
  • MIC812SU TR vs MIC826MYMT-T5
  • MIC812SU TR vs MIC826LYMT-TR
  • MIC812SU TR vs MIC826LYMT-T5
  • MIC812SU TR vs MIC812TUY-TR
  • MIC812SU TR vs MIC812TUY TR
  • MIC812SU TR vs MIC812TUTR
  • MIC812SU TR vs MIC812TU TR
  • MIC812SU TR vs MIC812SUY-TR
  • MIC812SU TR vs MIC812SUTR
  • MIC812SU TR vs MIC812RUY-TR
  • MIC812SU TR vs MIC812RU TR
  • MIC812SU TR vs MIC812MUY-TR
  • MIC812SU TR vs MIC812MU TR
  • MIC812SU TR vs MIC812MU
  • MIC812SU TR vs MIC812LUY-TR
  • MIC812SU TR vs MIC812LUY
  • MIC812SU TR vs MIC812LUTR
  • MIC812SU TR vs MIC812LU TR
  • MIC812SU TR vs MIC812JUY-TR
  • MIC812SU TR vs MIC812JU TR
  • MIC812SU TR vs MIC812JU
  • MIC812SU TR vs MIC811TUY-TR
  • MIC812SU TR vs MIC811TU TR
  • MIC812SU TR vs MIC811SUY-TR
  • MIC812SU TR vs MIC811SU TR
  • MIC812SU TR vs MIC811RUY-TR
  • MIC812SU TR vs MIC811RUY
  • MIC812SU TR vs MIC811RUTR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's