MIC1232YN
MIC1232YN
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MIC1232YN Datasheet
History Price: Obsolete
In Stock: 38800
MIC1232YN Specification
Specification
Part No
MIC1232YN
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.37V, 4.62V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
250ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MIC1232YN PDF Datasheet
MIC1232YN Related Parts
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC1810-15U-TR
MIC1810-15U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1232YN Compare Parts
  • MIC1232YN vs MIC826ZYMT-T5
  • MIC1232YN vs MIC826YYMT-TR
  • MIC1232YN vs MIC826YYMT-T5
  • MIC1232YN vs MIC826WYMT-TR
  • MIC1232YN vs MIC826WYMT-T5
  • MIC1232YN vs MIC826TYMT-TR
  • MIC1232YN vs MIC826TYMT-T5
  • MIC1232YN vs MIC826SYMT-TR
  • MIC1232YN vs MIC826SYMT-T5
  • MIC1232YN vs MIC826RYMT-TR
  • MIC1232YN vs MIC826RYMT-T5
  • MIC1232YN vs MIC826MYMT-TR
  • MIC1232YN vs MIC826MYMT-T5
  • MIC1232YN vs MIC826LYMT-TR
  • MIC1232YN vs MIC826LYMT-T5
  • MIC1232YN vs MIC812TUY-TR
  • MIC1232YN vs MIC812TUY TR
  • MIC1232YN vs MIC812TUTR
  • MIC1232YN vs MIC812TU TR
  • MIC1232YN vs MIC812SUY-TR
  • MIC1232YN vs MIC812SUTR
  • MIC1232YN vs MIC812SU TR
  • MIC1232YN vs MIC812SU TR
  • MIC1232YN vs MIC812RUY-TR
  • MIC1232YN vs MIC812RU TR
  • MIC1232YN vs MIC812MUY-TR
  • MIC1232YN vs MIC812MU TR
  • MIC1232YN vs MIC812MU
  • MIC1232YN vs MIC812LUY-TR
  • MIC1232YN vs MIC812LUY
  • MIC1232YN vs MIC812LUTR
  • MIC1232YN vs MIC812LU TR
  • MIC1232YN vs MIC812JUY-TR
  • MIC1232YN vs MIC812JU TR
  • MIC1232YN vs MIC812JU
  • MIC1232YN vs MIC811TUY-TR
  • MIC1232YN vs MIC811TU TR
  • MIC1232YN vs MIC811SUY-TR
  • MIC1232YN vs MIC811SU TR
  • MIC1232YN vs MIC811RUY-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock