11LC160-E/P
11LC160-E/P
Active
Description:  IC EEPROM 16KBIT SGL WIRE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   11LC160-E/P Datasheet
History Price: $0.55500
In Stock: 13200
11LC160-E/P Specification
Specification
Part No
11LC160-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
11LC160-E/P PDF Datasheet
11LC160-E/P Related Parts
11LC010-E/MS
11LC010-E/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC010-E/P
11LC010-E/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11LC010-E/SN
11LC010-E/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11LC010-I/MS
11LC010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC010-I/P
11LC010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11LC010-I/SN
11LC010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11LC010T-E/MNY
11LC010T-E/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11LC010T-E/MS
11LC010T-E/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC010T-E/SN
11LC010T-E/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11LC010T-E/TT
11LC010T-E/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11LC010T-I/MNY
11LC010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11LC010T-I/MS
11LC010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC160-E/P Compare Parts
  • 11LC160-E/P vs 11LC161T-I/SN
  • 11LC160-E/P vs 11LC161T-I/MS
  • 11LC160-E/P vs 11LC161T-I/MNY
  • 11LC160-E/P vs 11LC161T-E/TT
  • 11LC160-E/P vs 11LC161T-E/SN
  • 11LC160-E/P vs 11LC161T-E/MS
  • 11LC160-E/P vs 11LC161T-E/MNY
  • 11LC160-E/P vs 11LC161-I/TO
  • 11LC160-E/P vs 11LC161-I/SN
  • 11LC160-E/P vs 11LC161-I/P
  • 11LC160-E/P vs 11LC161-I/MS
  • 11LC160-E/P vs 11LC161-E/SN
  • 11LC160-E/P vs 11LC161-E/P
  • 11LC160-E/P vs 11LC161-E/MS
  • 11LC160-E/P vs 11LC160T-I/TT
  • 11LC160-E/P vs 11LC160T-I/SN
  • 11LC160-E/P vs 11LC160T-I/MS
  • 11LC160-E/P vs 11LC160T-I/MNY
  • 11LC160-E/P vs 11LC160T-E/TT
  • 11LC160-E/P vs 11LC160T-E/SN
  • 11LC160-E/P vs 11LC160T-E/MS
  • 11LC160-E/P vs 11LC160T-E/MNY
  • 11LC160-E/P vs 11LC160-I/SN
  • 11LC160-E/P vs 11LC160-I/P
  • 11LC160-E/P vs 11LC160-I/MS
  • 11LC160-E/P vs 11LC160-E/SN
  • 11LC160-E/P vs 11LC160-E/MS
  • 11LC160-E/P vs 11LC080T-I/TT
  • 11LC160-E/P vs 11LC080T-I/SN
  • 11LC160-E/P vs 11LC080T-I/MS
  • 11LC160-E/P vs 11LC080T-I/MNY
  • 11LC160-E/P vs 11LC080T-E/TT
  • 11LC160-E/P vs 11LC080T-E/SN
  • 11LC160-E/P vs 11LC080T-E/MS
  • 11LC160-E/P vs 11LC080T-E/MNY
  • 11LC160-E/P vs 11LC080-I/SN
  • 11LC160-E/P vs 11LC080-I/P
  • 11LC160-E/P vs 11LC080-I/MS
  • 11LC160-E/P vs 11LC080-E/SN
  • 11LC160-E/P vs 11LC080-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.