Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 23A1024-E/P
23A1024-E/P
Active
Memory
Description:
IC SRAM 1MBIT SPI/QUAD 8DIP
Manufacturer:
Microchip Technology
Datasheet:
23A1024-E/P Datasheet
History Price: $2.82000
In Stock: 17480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
23A1024-E/P Specification
Specification
Part No
23A1024-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
16 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.7V ~ 2.2V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
23A1024-E/P PDF Datasheet
23A1024-E/P Datasheet
Click and Download: 23A1024-E/P Datasheet
23A1024-E/P Related Parts
23A1024-E/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23A1024-I/P
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
23A1024-I/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23A1024T-E/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23A1024T-I/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23A256-I/P
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8DIP
23A256-I/SN
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8SOIC
23A256T-I/SN
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8SOIC
23A512-E/P
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8DIP
23A512-E/SN
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8SOIC
23A512-I/P
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8DIP
23A512-I/SN
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8SOIC
23A1024-E/P Compare Parts
23A1024-E/P vs 23A640-I/SN
23A1024-E/P vs 23A640-I/P
23A1024-E/P vs 23A512T-I/SN
23A1024-E/P vs 23A512T-E/SN
23A1024-E/P vs 23A512-I/SN
23A1024-E/P vs 23A512-I/P
23A1024-E/P vs 23A512-E/SN
23A1024-E/P vs 23A512-E/P
23A1024-E/P vs 23A256T-I/SN
23A1024-E/P vs 23A256-I/SN
23A1024-E/P vs 23A256-I/P
23A1024-E/P vs 23A1024T-I/SN
23A1024-E/P vs 23A1024T-E/SN
23A1024-E/P vs 23A1024-I/SN
23A1024-E/P vs 23A1024-I/P
23A1024-E/P vs 23A1024-E/SN
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.