☰
23K256-E/P
23K256-E/P
Active
Description:  IC SRAM 256KBIT SPI 20MHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   23K256-E/P Datasheet
History Price: $1.57500
In Stock: 27000
23K256-E/P Specification
Specification
Part No
23K256-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM
Memory Size
256Kbit
Memory Organization
32K x 8
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
23K256-E/P PDF Datasheet
23K256-E/P Related Parts
23K256-E/SN
23K256-E/SN
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8SOIC
23K256-I/P
23K256-I/P
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8DIP
23K256-I/SN
23K256-I/SN
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8SOIC
23K256T-E/SN
23K256T-E/SN
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8SOIC
23K256T-I/SN
23K256T-I/SN
Microchip Technology
IC SRAM 256KBIT SPI 20MHZ 8SOIC
23K640-E/P
23K640-E/P
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8DIP
23K640-E/SN
23K640-E/SN
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8SOIC
23K640-E/SNVAO
23K640-E/SNVAO
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8SOIC
23K640-I/P
23K640-I/P
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8DIP
23K640-I/SN
23K640-I/SN
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8SOIC
23K640T-E/SN
23K640T-E/SN
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8SOIC
23K640T-I/SN
23K640T-I/SN
Microchip Technology
IC SRAM 64KBIT SPI 20MHZ 8SOIC
23K256-E/P Compare Parts
  • 23K256-E/P vs 23K640T-E/SN
  • 23K256-E/P vs 23K640-I/SN
  • 23K256-E/P vs 23K640-I/P
  • 23K256-E/P vs 23K640-E/SNVAO
  • 23K256-E/P vs 23K640-E/SN
  • 23K256-E/P vs 23K640-E/P
  • 23K256-E/P vs 23K256T-I/SN
  • 23K256-E/P vs 23K256T-E/SN
  • 23K256-E/P vs 23K256-I/SN
  • 23K256-E/P vs 23K256-I/P
  • 23K256-E/P vs 23K256-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description