Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 23LC1024-E/P
23LC1024-E/P
Active
Memory
Description:
IC SRAM 1MBIT SPI/QUAD 8DIP
Manufacturer:
Microchip Technology
Datasheet:
23LC1024-E/P Datasheet
History Price: $2.85000
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
23LC1024-E/P Specification
Specification
Part No
23LC1024-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
16 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
23LC1024-E/P PDF Datasheet
23LC1024-E/P Datasheet
Click and Download: 23LC1024-E/P Datasheet
23LC1024-E/P Related Parts
23LC1024-E/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC1024-I/P
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
23LC1024-I/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC1024-I/SNVAO
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC1024T-E/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC1024T-E/SNVAO
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC1024T-I/SN
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC1024T-I/SNVAO
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
23LC512-E/P
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8DIP
23LC512-E/SN
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8SOIC
23LC512-I/P
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8DIP
23LC512-I/SN
Microchip Technology
IC SRAM 512KBIT SPI/QUAD 8SOIC
23LC1024-E/P Compare Parts
23LC1024-E/P vs 23LCV512T-E/SN
23LC1024-E/P vs 23LCV512-I/SN
23LC1024-E/P vs 23LCV512-I/P
23LC1024-E/P vs 23LCV512-E/SN
23LC1024-E/P vs 23LCV512-E/P
23LC1024-E/P vs 23LCV1024T-I/SN
23LC1024-E/P vs 23LCV1024T-E/SN
23LC1024-E/P vs 23LCV1024-I/SN
23LC1024-E/P vs 23LCV1024-I/P
23LC1024-E/P vs 23LCV1024-E/SN
23LC1024-E/P vs 23LCV1024-E/P
23LC1024-E/P vs 23LC512T-I/SN
23LC1024-E/P vs 23LC512T-E/SN
23LC1024-E/P vs 23LC512-I/SN
23LC1024-E/P vs 23LC512-I/P
23LC1024-E/P vs 23LC512-E/SN
23LC1024-E/P vs 23LC512-E/P
23LC1024-E/P vs 23LC1024T-I/SNVAO
23LC1024-E/P vs 23LC1024T-I/SN
23LC1024-E/P vs 23LC1024T-E/SNVAO
23LC1024-E/P vs 23LC1024T-E/SN
23LC1024-E/P vs 23LC1024-I/SNVAO
23LC1024-E/P vs 23LC1024-I/SN
23LC1024-E/P vs 23LC1024-I/P
23LC1024-E/P vs 23LC1024-E/SN
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend