Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24AA02E64-E/SN
24AA02E64-E/SN
Active
Memory
Description:
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
24AA02E64-E/SN Datasheet
History Price: $0.39220
In Stock: 42840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
24AA02E64-E/SN Specification
Specification
Part No
24AA02E64-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
24AA02E64-E/SN PDF Datasheet
24AA02E64-E/SN Datasheet
Click and Download: 24AA02E64-E/SN Datasheet
24AA02E64-E/SN Related Parts
24AA00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24AA00-I/PG
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24AA00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24AA00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24AA00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24AA00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24AA00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24AA00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA01-I/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24AA02E64-E/SN Compare Parts
24AA02E64-E/SN vs 24AA65/SM
24AA02E64-E/SN vs 24AA65/P
24AA02E64-E/SN vs 24AA64T/SN
24AA02E64-E/SN vs 24AA64T-I/SNG
24AA02E64-E/SN vs 24AA64T-I/SN
24AA02E64-E/SN vs 24AA64T-I/SM
24AA02E64-E/SN vs 24AA64T-I/OT
24AA02E64-E/SN vs 24AA64T-I/MS
24AA02E64-E/SN vs 24AA64T-I/MNY
24AA02E64-E/SN vs 24AA64T-I/MC
24AA02E64-E/SN vs 24AA64T-E/SN
24AA02E64-E/SN vs 24AA64T-E/SM
24AA02E64-E/SN vs 24AA64T-E/OT
24AA02E64-E/SN vs 24AA64T-E/MS
24AA02E64-E/SN vs 24AA64T-E/MNYVAO
24AA02E64-E/SN vs 24AA64T-E/MNY
24AA02E64-E/SN vs 24AA64FT-I/SN
24AA02E64-E/SN vs 24AA64FT-I/OT
24AA02E64-E/SN vs 24AA64FT-I/MS
24AA02E64-E/SN vs 24AA64FT-I/MNY
24AA02E64-E/SN vs 24AA64F-I/SN
24AA02E64-E/SN vs 24AA64F-I/P
24AA02E64-E/SN vs 24AA64F-I/MS
24AA02E64-E/SN vs 24AA64/SN
24AA02E64-E/SN vs 24AA64/P
24AA02E64-E/SN vs 24AA64-I/SN
24AA02E64-E/SN vs 24AA64-I/SM
24AA02E64-E/SN vs 24AA64-I/P
24AA02E64-E/SN vs 24AA64-I/MS
24AA02E64-E/SN vs 24AA64-E/SN
24AA02E64-E/SN vs 24AA64-E/SM
24AA02E64-E/SN vs 24AA64-E/P
24AA02E64-E/SN vs 24AA64-E/MS
24AA02E64-E/SN vs 24AA52T-I/SN
24AA02E64-E/SN vs 24AA52T-I/MS
24AA02E64-E/SN vs 24AA52T-I/MNY
24AA02E64-E/SN vs 24AA52T-I/MC
24AA02E64-E/SN vs 24AA52-I/SN
24AA02E64-E/SN vs 24AA52-I/P
24AA02E64-E/SN vs 24AA52-I/MS
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.