☰
24LC64T-E/MS
24LC64T-E/MS
Active
Description:  IC EEPROM 64KBIT I2C 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.69000
In Stock: 13280
24LC64T-E/MS Specification
Specification
Part No
24LC64T-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
24LC64T-E/MS PDF Datasheet
24LC64T-E/MS Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC64T-E/MS Description
Overview of Microchip Technology 24LC64T-E/MS

The 24LC64T-E/MS is a 64 Kbit (8 Kbyte) Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed for applications requiring non-volatile memory storage, allowing data to be retained even when power is removed. This EEPROM is particularly useful in consumer electronics, automotive applications, and industrial systems where reliable data storage is essential.

Key Specifications

- Memory Size: 64 Kbit (8 Kbytes)
- Organization: 8 K x 8 bits
- Interface: I2C (Inter-Integrated Circuit)
- Supply Voltage: 1.8V to 5.5V
- Maximum Clock Frequency: 1 MHz (standard mode)
- Write Cycle Time: 5 ms (typical)
- Endurance: 1,000,000 write cycles per memory location
- Data Retention: 100 years at 25°C
- Package Type: 8-lead MSOP (Micro Small Outline Package)

Features

- I2C Interface: The 24LC64T-E/MS utilizes a standard I2C interface, allowing easy integration with microcontrollers and other digital devices. This interface supports multiple devices on the same bus, enabling efficient communication.
- Non-Volatile Memory: As an EEPROM, this device retains data without the need for continuous power, making it ideal for applications where data persistence is critical.
- Low Power Consumption: The device operates with low power requirements, making it suitable for battery-operated devices and energy-efficient applications.
- Byte and Page Write Modes: The 24LC64T-E/MS supports both byte and page write operations, allowing for flexible data storage and retrieval. The page write mode enables writing up to 16 bytes in a single operation, enhancing efficiency.
- Write Protection: The device includes features to prevent accidental writes, ensuring data integrity during operation.

Applications

The 24LC64T-E/MS is widely used in various applications, including:

- Consumer Electronics: Commonly found in devices such as remote controls, televisions, and audio equipment for storing user settings and preferences.
- Automotive Systems: Used in automotive electronics for storing calibration data, configuration settings, and diagnostic information.
- Industrial Control Systems: Ideal for applications requiring reliable data storage in PLCs (Programmable Logic Controllers) and other industrial automation equipment.
- Smart Meters: Employed in energy and water meters for storing usage data and configuration settings.

Performance Characteristics

The 24LC64T-E/MS is designed to deliver reliable performance in a variety of environments. With a maximum clock frequency of 1 MHz, it provides fast data access and transfer rates, making it suitable for time-sensitive applications. The device's endurance of 1,000,000 write cycles ensures long-term reliability, while the data retention capability of 100 years at 25°C guarantees that stored information remains intact over extended periods.

Conclusion

In summary, the Microchip Technology 24LC64T-E/MS is a versatile and reliable EEPROM solution that meets the demands of modern electronic applications. With its robust specifications, low power consumption, and ease of integration, it is an excellent choice for engineers looking to implement non-volatile memory solutions in their designs. Whether in consumer electronics, automotive systems, or industrial applications, the 24LC64T-E/MS provides a dependable means of storing critical data.
24LC64T-E/MS Compare Parts
  • 24LC64T-E/MS vs 24LCS52T-I/SN
  • 24LC64T-E/MS vs 24LCS52T-I/MS
  • 24LC64T-E/MS vs 24LCS52T-I/MNY
  • 24LC64T-E/MS vs 24LCS52T-I/MC
  • 24LC64T-E/MS vs 24LCS52/SN
  • 24LC64T-E/MS vs 24LCS52-I/SN
  • 24LC64T-E/MS vs 24LCS52-I/P
  • 24LC64T-E/MS vs 24LCS52-I/MS
  • 24LC64T-E/MS vs 24LCS22AT-I/SN
  • 24LC64T-E/MS vs 24LCS22A-I/SN
  • 24LC64T-E/MS vs 24LCS22A-I/P
  • 24LC64T-E/MS vs 24LCS21AT/SN
  • 24LC64T-E/MS vs 24LCS21AT-I/SN
  • 24LC64T-E/MS vs 24LCS21A/SN
  • 24LC64T-E/MS vs 24LCS21A/P
  • 24LC64T-E/MS vs 24LCS21A-I/SNG
  • 24LC64T-E/MS vs 24LCS21A-I/SN
  • 24LC64T-E/MS vs 24LCS21A-I/P
  • 24LC64T-E/MS vs 24LC65T/SM
  • 24LC64T-E/MS vs 24LC65T-I/SM
  • 24LC64T-E/MS vs 24LC65/SM
  • 24LC64T-E/MS vs 24LC65/P
  • 24LC64T-E/MS vs 24LC65-I/SM
  • 24LC64T-E/MS vs 24LC65-I/P
  • 24LC64T-E/MS vs 24LC64T-I/SN
  • 24LC64T-E/MS vs 24LC64T-I/SM
  • 24LC64T-E/MS vs 24LC64T-I/OT
  • 24LC64T-E/MS vs 24LC64T-I/MS
  • 24LC64T-E/MS vs 24LC64T-I/MNY
  • 24LC64T-E/MS vs 24LC64T-I/MC
  • 24LC64T-E/MS vs 24LC64T-E/SN16KVAO
  • 24LC64T-E/MS vs 24LC64T-E/SN
  • 24LC64T-E/MS vs 24LC64T-E/SM
  • 24LC64T-E/MS vs 24LC64T-E/OT
  • 24LC64T-E/MS vs 24LC64T-E/MNY
  • 24LC64T-E/MS vs 24LC64FT-I/SN
  • 24LC64T-E/MS vs 24LC64FT-I/OT
  • 24LC64T-E/MS vs 24LC64FT-I/MS
  • 24LC64T-E/MS vs 24LC64FT-I/MNY
  • 24LC64T-E/MS vs 24LC64FT-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much