☰
25AA160DT-I/MS
25AA160DT-I/MS
Active
Description:  IC EEPROM 16KBIT SPI 10MHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.79500
In Stock: 4760
25AA160DT-I/MS Specification
Specification
Part No
25AA160DT-I/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
25AA160DT-I/MS PDF Datasheet
25AA160DT-I/MS Related Parts
25A512-I/P
25A512-I/P
Microchip Technology
IC EEPROM 512KBIT SPI 10MHZ 8DIP
25A512-I/SN
25A512-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25A512T-I/SN
25A512T-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25AA010A-I/MS
25AA010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010A-I/P
25AA010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25AA010A-I/SN
25AA010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA010AT-I/MC
25AA010AT-I/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25AA010AT-I/MNY
25AA010AT-I/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25AA010AT-I/MS
25AA010AT-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010AT-I/OT
25AA010AT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25AA010AT-I/SN
25AA010AT-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA020A-I/MS
25AA020A-I/MS
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
25AA160DT-I/MS Compare Parts
  • 25AA160DT-I/MS vs 25AA640AT-I/SN
  • 25AA160DT-I/MS vs 25AA640AT-I/MS16KVAO
  • 25AA160DT-I/MS vs 25AA640AT-I/MS
  • 25AA160DT-I/MS vs 25AA640AT-I/MNY
  • 25AA160DT-I/MS vs 25AA640AT-E/SN
  • 25AA160DT-I/MS vs 25AA640AT-E/MS
  • 25AA160DT-I/MS vs 25AA640AT-E/MNY
  • 25AA160DT-I/MS vs 25AA640A-I/SN
  • 25AA160DT-I/MS vs 25AA640A-I/P
  • 25AA160DT-I/MS vs 25AA640A-I/MS
  • 25AA160DT-I/MS vs 25AA640A-E/SN
  • 25AA160DT-I/MS vs 25AA640A-E/P
  • 25AA160DT-I/MS vs 25AA640A-E/MS
  • 25AA160DT-I/MS vs 25AA640/S
  • 25AA160DT-I/MS vs 25AA640-I/SN
  • 25AA160DT-I/MS vs 25AA640-I/P
  • 25AA160DT-I/MS vs 25AA512T-I/SN16KVAO
  • 25AA160DT-I/MS vs 25AA512T-I/SN
  • 25AA160DT-I/MS vs 25AA512T-I/SM
  • 25AA160DT-I/MS vs 25AA512T-I/MF
  • 25AA160DT-I/MS vs 25AA512-I/SN
  • 25AA160DT-I/MS vs 25AA512-I/SM
  • 25AA160DT-I/MS vs 25AA512-I/P
  • 25AA160DT-I/MS vs 25AA512-I/MF
  • 25AA160DT-I/MS vs 25AA320T-I/SN
  • 25AA160DT-I/MS vs 25AA320AT-I/SN
  • 25AA160DT-I/MS vs 25AA320AT-I/MS
  • 25AA160DT-I/MS vs 25AA320AT-I/MNY
  • 25AA160DT-I/MS vs 25AA320A-I/SN
  • 25AA160DT-I/MS vs 25AA320A-I/P
  • 25AA160DT-I/MS vs 25AA320A-I/MS
  • 25AA160DT-I/MS vs 25AA320-I/SN
  • 25AA160DT-I/MS vs 25AA320-I/P
  • 25AA160DT-I/MS vs 25AA256T-I/SN
  • 25AA160DT-I/MS vs 25AA256T-I/SM
  • 25AA160DT-I/MS vs 25AA256T-I/MF
  • 25AA160DT-I/MS vs 25AA256T-E/SN
  • 25AA160DT-I/MS vs 25AA256T-E/SM
  • 25AA160DT-I/MS vs 25AA256T-E/MF
  • 25AA160DT-I/MS vs 25AA256-I/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet