Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 25AA256T-E/SM
25AA256T-E/SM
Active
Memory
Description:
IC EEPROM 256KBIT SPI 8SOIJ
Manufacturer:
Microchip Technology
Datasheet:
25AA256T-E/SM Datasheet
History Price: $1.84000
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25AA256T-E/SM Specification
Specification
Part No
25AA256T-E/SM
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
256Kbit
Memory Organization
32K x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIJ
25AA256T-E/SM PDF Datasheet
25AA256T-E/SM Datasheet
Click and Download: 25AA256T-E/SM Datasheet
25AA256T-E/SM Related Parts
25A512-I/P
Microchip Technology
IC EEPROM 512KBIT SPI 10MHZ 8DIP
25A512-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25A512T-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25AA010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25AA010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA010AT-I/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25AA010AT-I/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25AA010AT-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010AT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25AA010AT-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA020A-I/MS
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
25AA256T-E/SM Compare Parts
25AA256T-E/SM vs 25AA640AT-I/SN
25AA256T-E/SM vs 25AA640AT-I/MS16KVAO
25AA256T-E/SM vs 25AA640AT-I/MS
25AA256T-E/SM vs 25AA640AT-I/MNY
25AA256T-E/SM vs 25AA640AT-E/SN
25AA256T-E/SM vs 25AA640AT-E/MS
25AA256T-E/SM vs 25AA640AT-E/MNY
25AA256T-E/SM vs 25AA640A-I/SN
25AA256T-E/SM vs 25AA640A-I/P
25AA256T-E/SM vs 25AA640A-I/MS
25AA256T-E/SM vs 25AA640A-E/SN
25AA256T-E/SM vs 25AA640A-E/P
25AA256T-E/SM vs 25AA640A-E/MS
25AA256T-E/SM vs 25AA640/S
25AA256T-E/SM vs 25AA640-I/SN
25AA256T-E/SM vs 25AA640-I/P
25AA256T-E/SM vs 25AA512T-I/SN16KVAO
25AA256T-E/SM vs 25AA512T-I/SN
25AA256T-E/SM vs 25AA512T-I/SM
25AA256T-E/SM vs 25AA512T-I/MF
25AA256T-E/SM vs 25AA512-I/SN
25AA256T-E/SM vs 25AA512-I/SM
25AA256T-E/SM vs 25AA512-I/P
25AA256T-E/SM vs 25AA512-I/MF
25AA256T-E/SM vs 25AA320T-I/SN
25AA256T-E/SM vs 25AA320AT-I/SN
25AA256T-E/SM vs 25AA320AT-I/MS
25AA256T-E/SM vs 25AA320AT-I/MNY
25AA256T-E/SM vs 25AA320A-I/SN
25AA256T-E/SM vs 25AA320A-I/P
25AA256T-E/SM vs 25AA320A-I/MS
25AA256T-E/SM vs 25AA320-I/SN
25AA256T-E/SM vs 25AA320-I/P
25AA256T-E/SM vs 25AA256T-I/SN
25AA256T-E/SM vs 25AA256T-I/SM
25AA256T-E/SM vs 25AA256T-I/MF
25AA256T-E/SM vs 25AA256T-E/SN
25AA256T-E/SM vs 25AA256T-E/MF
25AA256T-E/SM vs 25AA256-I/SN
25AA256T-E/SM vs 25AA256-I/SM
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****