Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 25C080-I/SN
25C080-I/SN
Active
Memory
Description:
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
25C080-I/SN Datasheet
History Price: $1.14000
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25C080-I/SN Specification
Specification
Part No
25C080-I/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
SPI
Clock Frequency
3 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
25C080-I/SN PDF Datasheet
25C080-I/SN Datasheet
Click and Download: 25C080-I/SN Datasheet
25C080-I/SN Related Parts
25C040-E/P
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8DIP
25C040-E/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040-I/P
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8DIP
25C040-I/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040/P
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8DIP
25C040/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040T-E/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040T-I/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040T/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C080-E/P
Microchip Technology
IC EEPROM 8KBIT SPI 3MHZ 8DIP
25C080-E/SN
Microchip Technology
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
25C080-I/P
Microchip Technology
IC EEPROM 8KBIT SPI 3MHZ 8DIP
25C080-I/SN Compare Parts
25C080-I/SN vs 25CSM04T-I/MF
25C080-I/SN vs 25CSM04-I/SN
25C080-I/SN vs 25CSM04-I/MF
25C080-I/SN vs 25C320T/SN
25C080-I/SN vs 25C320T-I/SN
25C080-I/SN vs 25C320T-E/SN
25C080-I/SN vs 25C320/SN
25C080-I/SN vs 25C320/P
25C080-I/SN vs 25C320-I/SN
25C080-I/SN vs 25C320-I/P
25C080-I/SN vs 25C320-E/SN
25C080-I/SN vs 25C320-E/P
25C080-I/SN vs 25C160T/SN
25C080-I/SN vs 25C160T-I/SN
25C080-I/SN vs 25C160T-E/SN
25C080-I/SN vs 25C160/SN
25C080-I/SN vs 25C160/P
25C080-I/SN vs 25C160-I/SN
25C080-I/SN vs 25C160-I/P
25C080-I/SN vs 25C160-E/SN
25C080-I/SN vs 25C160-E/P
25C080-I/SN vs 25C080T/SN
25C080-I/SN vs 25C080T-I/SN
25C080-I/SN vs 25C080T-E/SN
25C080-I/SN vs 25C080/SN
25C080-I/SN vs 25C080/P
25C080-I/SN vs 25C080-I/P
25C080-I/SN vs 25C080-E/SN
25C080-I/SN vs 25C080-E/P
25C080-I/SN vs 25C040T/SN
25C080-I/SN vs 25C040T-I/SN
25C080-I/SN vs 25C040T-E/SN
25C080-I/SN vs 25C040/SN
25C080-I/SN vs 25C040/P
25C080-I/SN vs 25C040-I/SN
25C080-I/SN vs 25C040-I/P
25C080-I/SN vs 25C040-E/SN
25C080-I/SN vs 25C040-E/P
25C080-I/SN vs 25CSM04T-I/CS0668
25C080-I/SN vs 25CS640T-I/ST
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you