☰
25LC080/P
25LC080/P
Active
Description:  IC EEPROM 8KBIT SPI 2MHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   25LC080/P Datasheet
History Price: $1.24500
In Stock: 6000
25LC080/P Specification
Specification
Part No
25LC080/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
SPI
Clock Frequency
2 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
25LC080/P PDF Datasheet
25LC080/P Related Parts
25LC010A-E/MS
25LC010A-E/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010A-E/P
25LC010A-E/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25LC010A-E/SN
25LC010A-E/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-E/SN16KVAO
25LC010A-E/SN16KVAO
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-H/SN
25LC010A-H/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-I/MS
25LC010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010A-I/P
25LC010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25LC010A-I/SN
25LC010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010AT-E/MC
25LC010AT-E/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25LC010AT-E/MNY
25LC010AT-E/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25LC010AT-E/MS
25LC010AT-E/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010AT-E/OT
25LC010AT-E/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25LC080/P Description
The Microchip Technology 25LC080/P is a high-performance serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a variety of applications requiring non-volatile memory storage. This device is part of Microchip's extensive family of memory products, which are known for their reliability, efficiency, and ease of integration into various electronic systems. Below is a detailed introduction to the 25LC080/P, including its specifications and parameters.

## Overview

The 25LC080/P is an 8 Kbit (1 K x 8) serial EEPROM that utilizes the SPI (Serial Peripheral Interface) protocol for communication. This memory device is ideal for applications that require data storage with low power consumption and fast access times. It is particularly suitable for use in consumer electronics, automotive applications, and industrial control systems.

## Key Features

1. Non-Volatile Memory: The 25LC080/P retains data even when power is removed, making it ideal for applications that require persistent data storage.

2. SPI Interface: The device supports a high-speed SPI interface, allowing for fast data transfer rates and easy integration with microcontrollers and other digital devices.

3. Low Power Consumption: The EEPROM operates with low power requirements, making it suitable for battery-powered applications and energy-efficient designs.

4. Wide Operating Voltage Range: The device can operate over a wide voltage range, typically from 2.5V to 5.5V, providing flexibility in various circuit designs.

5. Endurance and Reliability: The 25LC080/P is designed for high endurance, with a typical write cycle endurance of up to 1 million cycles, and data retention of up to 100 years.

## Specifications

- Part Number: 25LC080/P
- Memory Size: 8 Kbits (1 K x 8)
- Interface: SPI (Serial Peripheral Interface)
- Operating Voltage: 2.5V to 5.5V
- Current Consumption:
- Active Read: 1 mA (typical)
- Active Write: 5 mA (typical)
- Standby: 1 µA (typical)
- Data Retention: 100 years at 25°C
- Write Endurance: 1,000,000 write cycles
- Clock Frequency: Up to 20 MHz (depending on the supply voltage)
- Package Type: Available in various packages, including 8-pin PDIP, SOIC, and TSSOP, facilitating easy integration into different designs.

## Applications

The Microchip 25LC080/P is suitable for a wide range of applications, including:
- Consumer Electronics: Used in devices such as remote controls, digital cameras, and portable media players for storing configuration settings and user preferences.
- Automotive: Employed in automotive applications for storing calibration data, configuration settings, and diagnostic information.
- Industrial Control: Utilized in industrial automation systems for storing parameters, settings, and firmware updates.
- Telecommunications: Used in communication devices for storing network configurations and user data.

## Conclusion

The Microchip Technology 25LC080/P is a versatile and reliable serial EEPROM that meets the demands of modern electronic applications requiring non-volatile memory. With its high endurance, low power consumption, and fast SPI interface, it is an excellent choice for engineers and designers looking to implement efficient data storage solutions. Whether used in consumer electronics, automotive systems, or industrial control applications, the 25LC080/P provides the performance and reliability needed to support today's technology requirements. Its ease of integration and wide operating voltage range make it a valuable component in a variety of electronic designs.
25LC080/P Compare Parts
  • 25LC080/P vs 25LC640T-I/SN
  • 25LC080/P vs 25LC640T-E/SN
  • 25LC080/P vs 25LC640AT-M/SN
  • 25LC080/P vs 25LC640AT-I/SN
  • 25LC080/P vs 25LC640AT-I/MS
  • 25LC080/P vs 25LC640AT-I/MNY
  • 25LC080/P vs 25LC640AT-H/SN
  • 25LC080/P vs 25LC640AT-E/SN16KVAO
  • 25LC080/P vs 25LC640AT-E/SN
  • 25LC080/P vs 25LC640AT-E/MS
  • 25LC080/P vs 25LC640AT-E/MNY
  • 25LC080/P vs 25LC640A-M/SN
  • 25LC080/P vs 25LC640A-I/SN
  • 25LC080/P vs 25LC640A-I/P
  • 25LC080/P vs 25LC640A-I/MS
  • 25LC080/P vs 25LC640A-H/SN
  • 25LC080/P vs 25LC640A-E/SN16KVAO
  • 25LC080/P vs 25LC640A-E/SN
  • 25LC080/P vs 25LC640A-E/P
  • 25LC080/P vs 25LC640A-E/MS
  • 25LC080/P vs 25LC640-I/SNG
  • 25LC080/P vs 25LC640-I/SN
  • 25LC080/P vs 25LC640-I/P
  • 25LC080/P vs 25LC640-E/SN
  • 25LC080/P vs 25LC640-E/P
  • 25LC080/P vs 25LC512T-M/SN
  • 25LC080/P vs 25LC512T-I/SN
  • 25LC080/P vs 25LC512T-I/SM
  • 25LC080/P vs 25LC512T-I/MF
  • 25LC080/P vs 25LC512T-E/SN16KVAO
  • 25LC080/P vs 25LC512T-E/SN
  • 25LC080/P vs 25LC512T-E/SM16KVAO
  • 25LC080/P vs 25LC512T-E/SM
  • 25LC080/P vs 25LC512T-E/MF
  • 25LC080/P vs 25LC512-M/SN
  • 25LC080/P vs 25LC512-I/SN
  • 25LC080/P vs 25LC512-I/SM
  • 25LC080/P vs 25LC512-I/P
  • 25LC080/P vs 25LC512-I/MF
  • 25LC080/P vs 25LC512-E/SN16KVAO
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods