Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 25LC080CT-E/MS
25LC080CT-E/MS
Active
Memory
Description:
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
25LC080CT-E/MS Datasheet
History Price: $0.84000
In Stock: 40780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25LC080CT-E/MS Specification
Specification
Part No
25LC080CT-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
25LC080CT-E/MS PDF Datasheet
25LC080CT-E/MS Datasheet
Click and Download: 25LC080CT-E/MS Datasheet
25LC080CT-E/MS Related Parts
25LC010A-E/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010A-E/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25LC010A-E/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-E/SN16KVAO
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-H/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25LC010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010AT-E/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25LC010AT-E/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25LC010AT-E/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010AT-E/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25LC080CT-E/MS Compare Parts
25LC080CT-E/MS vs 25LC640T-I/SN
25LC080CT-E/MS vs 25LC640T-E/SN
25LC080CT-E/MS vs 25LC640AT-M/SN
25LC080CT-E/MS vs 25LC640AT-I/SN
25LC080CT-E/MS vs 25LC640AT-I/MS
25LC080CT-E/MS vs 25LC640AT-I/MNY
25LC080CT-E/MS vs 25LC640AT-H/SN
25LC080CT-E/MS vs 25LC640AT-E/SN16KVAO
25LC080CT-E/MS vs 25LC640AT-E/SN
25LC080CT-E/MS vs 25LC640AT-E/MS
25LC080CT-E/MS vs 25LC640AT-E/MNY
25LC080CT-E/MS vs 25LC640A-M/SN
25LC080CT-E/MS vs 25LC640A-I/SN
25LC080CT-E/MS vs 25LC640A-I/P
25LC080CT-E/MS vs 25LC640A-I/MS
25LC080CT-E/MS vs 25LC640A-H/SN
25LC080CT-E/MS vs 25LC640A-E/SN16KVAO
25LC080CT-E/MS vs 25LC640A-E/SN
25LC080CT-E/MS vs 25LC640A-E/P
25LC080CT-E/MS vs 25LC640A-E/MS
25LC080CT-E/MS vs 25LC640-I/SNG
25LC080CT-E/MS vs 25LC640-I/SN
25LC080CT-E/MS vs 25LC640-I/P
25LC080CT-E/MS vs 25LC640-E/SN
25LC080CT-E/MS vs 25LC640-E/P
25LC080CT-E/MS vs 25LC512T-M/SN
25LC080CT-E/MS vs 25LC512T-I/SN
25LC080CT-E/MS vs 25LC512T-I/SM
25LC080CT-E/MS vs 25LC512T-I/MF
25LC080CT-E/MS vs 25LC512T-E/SN16KVAO
25LC080CT-E/MS vs 25LC512T-E/SN
25LC080CT-E/MS vs 25LC512T-E/SM16KVAO
25LC080CT-E/MS vs 25LC512T-E/SM
25LC080CT-E/MS vs 25LC512T-E/MF
25LC080CT-E/MS vs 25LC512-M/SN
25LC080CT-E/MS vs 25LC512-I/SN
25LC080CT-E/MS vs 25LC512-I/SM
25LC080CT-E/MS vs 25LC512-I/P
25LC080CT-E/MS vs 25LC512-I/MF
25LC080CT-E/MS vs 25LC512-E/SN16KVAO
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods