☰
34AA02T-E/MS
34AA02T-E/MS
Active
Description:  IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.43500
In Stock: 44960
34AA02T-E/MS Specification
Specification
Part No
34AA02T-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
34AA02T-E/MS PDF Datasheet
34AA02T-E/MS Related Parts
34AA02-E/MS
34AA02-E/MS
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
34AA02-E/P
34AA02-E/P
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
34AA02-E/SN
34AA02-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
34AA02-I/MS
34AA02-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
34AA02-I/P
34AA02-I/P
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
34AA02-I/SN
34AA02-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
34AA02T-E/MNY
34AA02T-E/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
34AA02T-E/OT
34AA02T-E/OT
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-6
34AA02T-E/SN
34AA02T-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
34AA02T-I/MNY
34AA02T-I/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
34AA02T-I/MS
34AA02T-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
34AA02T-I/OT
34AA02T-I/OT
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-6
34AA02T-E/MS Compare Parts
  • 34AA02T-E/MS vs 34AA04T-I/MUY
  • 34AA02T-E/MS vs 34AA04T-I/MNY
  • 34AA02T-E/MS vs 34AA04T-E/SN
  • 34AA02T-E/MS vs 34AA04T-E/MUY
  • 34AA02T-E/MS vs 34AA04T-E/MNY
  • 34AA02T-E/MS vs 34AA04-I/SN
  • 34AA02T-E/MS vs 34AA04-I/P
  • 34AA02T-E/MS vs 34AA04-E/SN
  • 34AA02T-E/MS vs 34AA04-E/P
  • 34AA02T-E/MS vs 34AA02T-I/SN
  • 34AA02T-E/MS vs 34AA02T-I/OT
  • 34AA02T-E/MS vs 34AA02T-I/MS
  • 34AA02T-E/MS vs 34AA02T-I/MNY
  • 34AA02T-E/MS vs 34AA02T-E/SN
  • 34AA02T-E/MS vs 34AA02T-E/OT
  • 34AA02T-E/MS vs 34AA02T-E/MNY
  • 34AA02T-E/MS vs 34AA02-I/SN
  • 34AA02T-E/MS vs 34AA02-I/P
  • 34AA02T-E/MS vs 34AA02-I/MS
  • 34AA02T-E/MS vs 34AA02-E/SN
  • 34AA02T-E/MS vs 34AA02-E/P
  • 34AA02T-E/MS vs 34AA02-E/MS
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!