☰
34LC02-I/P
34LC02-I/P
Active
Description:  IC EEPROM 2KBIT I2C 1MHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   34LC02-I/P Datasheet
History Price: $0.41000
In Stock: 24960
34LC02-I/P Specification
Specification
Part No
34LC02-I/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
400 ns
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
34LC02-I/P PDF Datasheet
34LC02-I/P Related Parts
34LC02-E/MS
34LC02-E/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02-E/P
34LC02-E/P
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8DIP
34LC02-E/SN
34LC02-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
34LC02-I/MS
34LC02-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02-I/SN
34LC02-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
34LC02T-E/MNY
34LC02T-E/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TDFN
34LC02T-E/MS
34LC02T-E/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02T-E/OT
34LC02T-E/OT
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
34LC02T-E/SN
34LC02T-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
34LC02T-I/MNY
34LC02T-I/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TDFN
34LC02T-I/MS
34LC02T-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02T-I/OT
34LC02T-I/OT
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
34LC02-I/P Compare Parts
  • 34LC02-I/P vs 34LC02T-I/OT
  • 34LC02-I/P vs 34LC02T-I/MS
  • 34LC02-I/P vs 34LC02T-I/MNY
  • 34LC02-I/P vs 34LC02T-E/SN
  • 34LC02-I/P vs 34LC02T-E/OT
  • 34LC02-I/P vs 34LC02T-E/MS
  • 34LC02-I/P vs 34LC02T-E/MNY
  • 34LC02-I/P vs 34LC02-I/SN
  • 34LC02-I/P vs 34LC02-I/MS
  • 34LC02-I/P vs 34LC02-E/SN
  • 34LC02-I/P vs 34LC02-E/P
  • 34LC02-I/P vs 34LC02-E/MS
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!