Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 47C16T-E/SN
47C16T-E/SN
Active
Memory
Description:
IC EERAM 16KBIT I2C 1MHZ 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
47C16T-E/SN Datasheet
History Price: $0.96000
In Stock: 38920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
47C16T-E/SN Specification
Specification
Part No
47C16T-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EERAM
Technology
EEPROM, SRAM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
1ms
Access Time
400 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
47C16T-E/SN PDF Datasheet
47C16T-E/SN Datasheet
Click and Download: 47C16T-E/SN Datasheet
47C16T-E/SN Related Parts
47C04-E/P
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
47C04-E/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47C04-I/P
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
47C04-I/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47C04T-E/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47C04T-I/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47C16-E/P
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8DIP
47C16-E/SN
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47C16-E/SN16KVAO
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47C16-I/P
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8DIP
47C16-I/SN
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47C16T-E/SN16KVAO
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47C16T-E/SN Compare Parts
47C16T-E/SN vs 47C16T-E/SN16KVAO
47C16T-E/SN vs 47C16-I/SN
47C16T-E/SN vs 47C16-I/P
47C16T-E/SN vs 47C16-E/SN16KVAO
47C16T-E/SN vs 47C16-E/SN
47C16T-E/SN vs 47C16-E/P
47C16T-E/SN vs 47C04T-I/SN
47C16T-E/SN vs 47C04T-E/SN
47C16T-E/SN vs 47C04-I/SN
47C16T-E/SN vs 47C04-I/P
47C16T-E/SN vs 47C04-E/SN
47C16T-E/SN vs 47C04-E/P
47C16T-E/SN vs 47C16-I/WF16K
47C16T-E/SN vs 47C16-I/W16K
47C16T-E/SN vs 47C16-I/S16K
47C16T-E/SN vs 47C04-I/WF16K
47C16T-E/SN vs 47C04-I/W16K
47C16T-E/SN vs 47C04-I/S16K
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend