Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 93C46CT-E/SN
93C46CT-E/SN
Active
Memory
Description:
IC EEPROM 1KBIT MICROWIRE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
93C46CT-E/SN Datasheet
History Price: $0.40500
In Stock: 26720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93C46CT-E/SN Specification
Specification
Part No
93C46CT-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8, 64 x 16
Memory Interface
Microwire
Clock Frequency
3 MHz
Write Cycle Time - Word, Page
2ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
93C46CT-E/SN PDF Datasheet
93C46CT-E/SN Datasheet
Click and Download: 93C46CT-E/SN Datasheet
93C46CT-E/SN Related Parts
93C06/SN205
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8SOIC
93C06E/P
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8DIP
93C06E/SN
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8SOIC
93C06I/J
Microchip Technology
IC EEPROM 256BIT MICROWIRE 1MHZ
93C06T/SN
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8SOIC
93C46-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93C46-I/J
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 1MHZ
93C46/J
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 1MHZ
93C46/SM
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 1MHZ
93C46A-E/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93C46A-E/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93C46A-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93C46CT-E/SN Compare Parts
93C46CT-E/SN vs 93C86CT-I/SN
93C46CT-E/SN vs 93C86CT-I/MS
93C46CT-E/SN vs 93C86CT-I/MNY
93C46CT-E/SN vs 93C86CT-I/MC
93C46CT-E/SN vs 93C86CT-E/SN
93C46CT-E/SN vs 93C86CT-E/MS
93C46CT-E/SN vs 93C86CT-E/MNY
93C46CT-E/SN vs 93C86C-I/SN
93C46CT-E/SN vs 93C86C-I/P
93C46CT-E/SN vs 93C86C-I/MS
93C46CT-E/SN vs 93C86C-E/SN
93C46CT-E/SN vs 93C86C-E/P
93C46CT-E/SN vs 93C86C-E/MS
93C46CT-E/SN vs 93C86BT-I/SN
93C46CT-E/SN vs 93C86BT-I/OT
93C46CT-E/SN vs 93C86BT-I/MS
93C46CT-E/SN vs 93C86BT-E/SN
93C46CT-E/SN vs 93C86BT-E/OT15KVAO
93C46CT-E/SN vs 93C86BT-E/OT
93C46CT-E/SN vs 93C86BT-E/MS
93C46CT-E/SN vs 93C86B-I/SN
93C46CT-E/SN vs 93C86B-I/P
93C46CT-E/SN vs 93C86B-I/MS
93C46CT-E/SN vs 93C86B-E/SN
93C46CT-E/SN vs 93C86B-E/P
93C46CT-E/SN vs 93C86B-E/MS
93C46CT-E/SN vs 93C86AT-I/SN
93C46CT-E/SN vs 93C86AT-I/OT
93C46CT-E/SN vs 93C86AT-I/MS
93C46CT-E/SN vs 93C86AT-E/SN
93C46CT-E/SN vs 93C86AT-E/OT
93C46CT-E/SN vs 93C86AT-E/MS
93C46CT-E/SN vs 93C86A-I/SN
93C46CT-E/SN vs 93C86A-I/P
93C46CT-E/SN vs 93C86A-I/MS
93C46CT-E/SN vs 93C86A-E/SN
93C46CT-E/SN vs 93C86A-E/P
93C46CT-E/SN vs 93C86A-E/MS
93C46CT-E/SN vs 93C86-E/SN
93C46CT-E/SN vs 93C86-E/P
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!