Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 93LC56B-E/SN
93LC56B-E/SN
Active
Memory
Description:
IC EEPROM 2KBIT MICROWIRE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
93LC56B-E/SN Datasheet
History Price: $0.43000
In Stock: 40140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93LC56B-E/SN Specification
Specification
Part No
93LC56B-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
128 x 16
Memory Interface
Microwire
Clock Frequency
2 MHz
Write Cycle Time - Word, Page
6ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
93LC56B-E/SN PDF Datasheet
93LC56B-E/SN Datasheet
Click and Download: 93LC56B-E/SN Datasheet
93LC56B-E/SN Related Parts
93L415FMQB
National Semiconductor
STANDARD SRAM, 1KX1, 70NS, TTL
93L422/BWAJC
Motorola
STANDARD SRAM, 256X4, 75NS, TTL,
93L422DM
National Semiconductor
CACHE SRAM, 256X4, 75NS CDIP22
93L425DMQB40
National Semiconductor
STANDARD SRAM, 1KX1, 40NS, TTL
93LC46-I/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46-I/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46A-E/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93LC46A-E/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46A-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46A-I/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93LC56B-E/SN Compare Parts
93LC56B-E/SN vs 93LC86T-I/SN
93LC56B-E/SN vs 93LC86CT-I/SN15KVAO
93LC56B-E/SN vs 93LC86CT-I/SN
93LC56B-E/SN vs 93LC86CT-I/MS
93LC56B-E/SN vs 93LC86CT-I/MNY
93LC56B-E/SN vs 93LC86CT-I/MC
93LC56B-E/SN vs 93LC86CT-E/SN15KVAO
93LC56B-E/SN vs 93LC86CT-E/SN
93LC56B-E/SN vs 93LC86CT-E/MS
93LC56B-E/SN vs 93LC86CT-E/MNY
93LC56B-E/SN vs 93LC86C-I/SNG
93LC56B-E/SN vs 93LC86C-I/SN
93LC56B-E/SN vs 93LC86C-I/P
93LC56B-E/SN vs 93LC86C-I/MS
93LC56B-E/SN vs 93LC86C-E/SN15KVAO
93LC56B-E/SN vs 93LC86C-E/SN
93LC56B-E/SN vs 93LC86C-E/P
93LC56B-E/SN vs 93LC86C-E/MS
93LC56B-E/SN vs 93LC86BT-I/SN
93LC56B-E/SN vs 93LC86BT-I/OT
93LC56B-E/SN vs 93LC86BT-I/MS
93LC56B-E/SN vs 93LC86BT-E/SN
93LC56B-E/SN vs 93LC86BT-E/OT
93LC56B-E/SN vs 93LC86BT-E/MS
93LC56B-E/SN vs 93LC86B-I/SN
93LC56B-E/SN vs 93LC86B-I/P
93LC56B-E/SN vs 93LC86B-I/MS
93LC56B-E/SN vs 93LC86B-E/SN
93LC56B-E/SN vs 93LC86B-E/P
93LC56B-E/SN vs 93LC86B-E/MS
93LC56B-E/SN vs 93LC86AT-I/SN
93LC56B-E/SN vs 93LC86AT-I/OT
93LC56B-E/SN vs 93LC86AT-I/MS
93LC56B-E/SN vs 93LC86AT-E/SN
93LC56B-E/SN vs 93LC86AT-E/OT
93LC56B-E/SN vs 93LC86AT-E/MS
93LC56B-E/SN vs 93LC86A-I/SN
93LC56B-E/SN vs 93LC86A-I/P
93LC56B-E/SN vs 93LC86A-I/MS
93LC56B-E/SN vs 93LC86A-E/SN
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet