☰
93LC86A-E/SN
93LC86A-E/SN
Active
Description:  IC EEPROM 16KBIT MICROWIRE 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.64500
In Stock: 48560
93LC86A-E/SN Specification
Specification
Part No
93LC86A-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Microwire
Clock Frequency
3 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
93LC86A-E/SN PDF Datasheet
93LC86A-E/SN Related Parts
93L415FMQB
93L415FMQB
National Semiconductor
STANDARD SRAM, 1KX1, 70NS, TTL
93L422/BWAJC
93L422/BWAJC
Motorola
STANDARD SRAM, 256X4, 75NS, TTL,
93L422DM
93L422DM
National Semiconductor
CACHE SRAM, 256X4, 75NS CDIP22
93L425DMQB40
93L425DMQB40
National Semiconductor
STANDARD SRAM, 1KX1, 40NS, TTL
93LC46-I/P
93LC46-I/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46-I/SN
93LC46-I/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46/P
93LC46/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46/SN
93LC46/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46A-E/MS
93LC46A-E/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93LC46A-E/P
93LC46A-E/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46A-E/SN
93LC46A-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46A-I/MS
93LC46A-I/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93LC86A-E/SN Description

The Microchip Technology 93LC86A-E/SN is a high-speed, non-volatile serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is designed for applications requiring compact, low-power, and reliable storage with serial interfacing. The 93LC86A offers high endurance and data retention, making it suitable for storing configuration parameters, calibration data, and small code segments in embedded systems.

## Memory and Storage Specifications

* Memory Density: 16 Kbits (2 K x 8-bit organization)
* Memory Type: Serial EEPROM
* Data Retention: 100 years typical at 25°C
* Endurance: 1 million write/erase cycles per memory cell
* Page Size: Supports 16-byte page write operations for efficiency
* Addressing: 11-bit address bus for accessing 2,048 bytes of memory

## Electrical Specifications

* Supply Voltage (V_CC): 2.5 V to 5.5 V
* Operating Temperature Range: -40°C to +85°C (commercial and industrial grade)
* Standby Current: 1 µA typical at 5 V
* Active Read Current: 1.5 mA typical at 5 V
* Write Current: 5 mA typical at 5 V
* Maximum Clock Frequency: 10 MHz (for 5 V operation), 1 MHz for 2.5 V operation

## Serial Interface

* Interface Type: SPI-compatible serial interface
* Clock Input (SCK): Synchronous serial clock input
* Data Input/Output (SI/SO): Bidirectional data transfer pins
* Chip Select (CS): Active-low enable for communication
* Data Transfer Modes: Supports standard SPI modes, including read, write, and erase commands
* Write Control: Hardware write protection via Write Protect (WP) pin
* High-Speed Programming: Supports fast write and read cycles

## Timing and Performance

* Read Cycle Time: 150 ns typical at 5 V
* Write Cycle Time: 10 ms typical per byte, page writes reduce overall cycle time
* Standby-to-Active Time: 100 ns typical
* Data Setup and Hold Times: Compliant with SPI timing specifications

## Protection Features

* Write Protect: Prevents accidental writes to critical memory locations
* Endurance: High cycle endurance supports frequent data updates without reliability degradation
* Non-Volatility: Data preserved without power for extended periods
* Low Power Consumption: Optimized for battery-powered applications

## Packaging and Mechanical Specifications

* Package: 8-lead SOIC (Small Outline Integrated Circuit) or PDIP variants
* Lead Finish: Matte tin or RoHS-compliant finishes
* Soldering: Compatible with standard reflow and wave soldering processes
* Mounting: Surface-mount technology (SOIC) or through-hole (PDIP)

## Applications

* Embedded System Configuration: Storage of device configuration parameters and calibration data
* Consumer Electronics: Non-volatile memory for portable devices
* Industrial Controls: Retains operational parameters in industrial controllers
* Security Systems: Stores encryption keys or authentication codes securely
* Automotive Applications: Calibration data storage for automotive electronics, sensor data retention
* IoT Devices: Lightweight non-volatile memory for low-power connected devices

The 93LC86A-E/SN combines compact size, high endurance, low power consumption, and a reliable serial interface, providing an efficient solution for storing critical data in embedded systems and portable electronics where small footprint and non-volatile storage are essential.
93LC86A-E/SN Compare Parts
  • 93LC86A-E/SN vs 93LC86T-I/SN
  • 93LC86A-E/SN vs 93LC86CT-I/SN15KVAO
  • 93LC86A-E/SN vs 93LC86CT-I/SN
  • 93LC86A-E/SN vs 93LC86CT-I/MS
  • 93LC86A-E/SN vs 93LC86CT-I/MNY
  • 93LC86A-E/SN vs 93LC86CT-I/MC
  • 93LC86A-E/SN vs 93LC86CT-E/SN15KVAO
  • 93LC86A-E/SN vs 93LC86CT-E/SN
  • 93LC86A-E/SN vs 93LC86CT-E/MS
  • 93LC86A-E/SN vs 93LC86CT-E/MNY
  • 93LC86A-E/SN vs 93LC86C-I/SNG
  • 93LC86A-E/SN vs 93LC86C-I/SN
  • 93LC86A-E/SN vs 93LC86C-I/P
  • 93LC86A-E/SN vs 93LC86C-I/MS
  • 93LC86A-E/SN vs 93LC86C-E/SN15KVAO
  • 93LC86A-E/SN vs 93LC86C-E/SN
  • 93LC86A-E/SN vs 93LC86C-E/P
  • 93LC86A-E/SN vs 93LC86C-E/MS
  • 93LC86A-E/SN vs 93LC86BT-I/SN
  • 93LC86A-E/SN vs 93LC86BT-I/OT
  • 93LC86A-E/SN vs 93LC86BT-I/MS
  • 93LC86A-E/SN vs 93LC86BT-E/SN
  • 93LC86A-E/SN vs 93LC86BT-E/OT
  • 93LC86A-E/SN vs 93LC86BT-E/MS
  • 93LC86A-E/SN vs 93LC86B-I/SN
  • 93LC86A-E/SN vs 93LC86B-I/P
  • 93LC86A-E/SN vs 93LC86B-I/MS
  • 93LC86A-E/SN vs 93LC86B-E/SN
  • 93LC86A-E/SN vs 93LC86B-E/P
  • 93LC86A-E/SN vs 93LC86B-E/MS
  • 93LC86A-E/SN vs 93LC86AT-I/SN
  • 93LC86A-E/SN vs 93LC86AT-I/OT
  • 93LC86A-E/SN vs 93LC86AT-I/MS
  • 93LC86A-E/SN vs 93LC86AT-E/SN
  • 93LC86A-E/SN vs 93LC86AT-E/OT
  • 93LC86A-E/SN vs 93LC86AT-E/MS
  • 93LC86A-E/SN vs 93LC86A-I/SN
  • 93LC86A-E/SN vs 93LC86A-I/P
  • 93LC86A-E/SN vs 93LC86A-I/MS
  • 93LC86A-E/SN vs 93LC86A-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****