Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Touch Screen Controllers
/ Microchip Technology AR1010-I/ML
AR1010-I/ML
Active
Data Acquisition - Touch Screen Controllers
Description:
IC SCREEN CNTRL 10BIT 20QFN
Manufacturer:
Microchip Technology
Datasheet:
AR1010-I/ML Datasheet
History Price: $2.81000
In Stock: 13760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AR1010-I/ML Specification
Specification
Part No
AR1010-I/ML
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Microchip Technology
Series
mTouch
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4, 5, or 8 Wire Resistive
Resolution (Bits)
10 b
Interface
UART
Voltage Reference
-
Voltage - Supply
2.5V ~ 5V
Current - Supply
17 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
AR1010-I/ML PDF Datasheet
AR1010-I/ML Datasheet
Click and Download: AR1010-I/ML Datasheet
AR1010-I/ML Related Parts
AR1010-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1010-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1010T-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1010T-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1010T-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1011-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1011-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1011-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1011T-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1011T-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1011T-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1020-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1010-I/ML Compare Parts
AR1010-I/ML vs AR1100T-I/SO
AR1010-I/ML vs AR1100T-I/MQ
AR1010-I/ML vs AR1100BRD
AR1010-I/ML vs AR1100-I/SS
AR1010-I/ML vs AR1100-I/SO
AR1010-I/ML vs AR1100-I/MQ
AR1010-I/ML vs AR1021T-I/SS
AR1010-I/ML vs AR1021T-I/SO
AR1010-I/ML vs AR1021T-I/ML
AR1010-I/ML vs AR1021-I/SS
AR1010-I/ML vs AR1021-I/SO
AR1010-I/ML vs AR1021-I/ML
AR1010-I/ML vs AR1020T-I/SS
AR1010-I/ML vs AR1020T-I/SO
AR1010-I/ML vs AR1020T-I/ML
AR1010-I/ML vs AR1020-I/SS
AR1010-I/ML vs AR1020-I/SO
AR1010-I/ML vs AR1020-I/ML
AR1010-I/ML vs AR1011T-I/SS
AR1010-I/ML vs AR1011T-I/SO
AR1010-I/ML vs AR1011T-I/ML
AR1010-I/ML vs AR1011-I/SS
AR1010-I/ML vs AR1011-I/SO
AR1010-I/ML vs AR1011-I/ML
AR1010-I/ML vs AR1010T-I/SS
AR1010-I/ML vs AR1010T-I/SO
AR1010-I/ML vs AR1010T-I/ML
AR1010-I/ML vs AR1010-I/SS
AR1010-I/ML vs AR1010-I/SO
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend