☰
AT43312A-AC
AT43312A-AC
Obsolete
Description:  IC USB HUB CTRLR 4PORT 32LQFP
Manufacturer:  Microchip Technology
Datasheet:   AT43312A-AC Datasheet
History Price: Obsolete
In Stock: 26880
AT43312A-AC Specification
Specification
Part No
AT43312A-AC
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
USB
Standards
-
Voltage - Supply
4.4V ~ 5.25V
Current - Supply
24mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
AT43312A-AC PDF Datasheet
AT43312A-AC Related Parts
AT43301-AC
AT43301-AC
Microchip Technology
IC USB HUB CTRLR 4PORT 32LQFP
AT43301-AU
AT43301-AU
Microchip Technology
IC USB HUB CTRLR 4PORT 32LQFP
AT43301-SC
AT43301-SC
Microchip Technology
IC USB HUB CTRLR 4PORT 24SOIC
AT43301-SU
AT43301-SU
Microchip Technology
IC USB HUB CTRLR 4PORT 24SOIC
AT43312A-SC
AT43312A-SC
Microchip Technology
IC USB HUB CTRLR 4PORT 32SOIC
AT43320-AC
AT43320-AC
Microchip Technology
IC USB HUB CTRLR TO AVR 100-LQFP
AT43312A-AC Compare Parts
  • AT43312A-AC vs AT43312A-SC
  • AT43312A-AC vs AT43301-SU
  • AT43312A-AC vs AT43301-SC
  • AT43312A-AC vs AT43301-AU
  • AT43312A-AC vs AT43301-AC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.