☰
AT45DB021-JC
AT45DB021-JC
Obsolete
Description:  IC FLASH 2MBIT SPI 5MHZ 32PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 23920
AT45DB021-JC Specification
Specification
Part No
AT45DB021-JC
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
2Mbit
Memory Organization
264 Bytes x 1024 pages
Memory Interface
SPI
Clock Frequency
5 MHz
Write Cycle Time - Word, Page
14ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (13.97x11.43)
AT45DB021-JC PDF Datasheet
AT45DB021-JC Related Parts
AT45CS1282-TC
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45DB021-JC Description
The Microchip Technology AT45DB021-JC is a 2 Mbit (256 K x 8) Serial Flash Memory device designed for high-performance applications. It is specifically optimized for use in embedded systems, automotive, and industrial applications where high-speed data storage and retrieval are crucial. This device offers a range of features such as fast data access, low power consumption, and high endurance.

## General Description

The AT45DB021-JC is a 2 Mbit serial Flash memory organized in 256 K x 8 bits. It uses the SPI interface (Serial Peripheral Interface) for data communication, allowing for fast data transfer rates. The device is designed to operate at a voltage range of 2.7V to 3.6V, making it suitable for both low-voltage systems and standard 3.3V systems. The AT45DB021-JC offers fast access times and a low power consumption profile, which is essential for battery-powered devices.

This Flash memory device is particularly useful for storing program code, lookup tables, calibration data, or configuration settings in systems where limited space and power are available. It is available in a small 8-pin PDIP package (Plastic Dual In-line Package), which makes it easy to integrate into various applications that require small memory devices with fast read/write capabilities.

## Key Features

* Memory Size: 2 Mbit (256 K x 8 bits)
* Interface: SPI (Serial Peripheral Interface)
* Operating Voltage: 2.7V to 3.6V
* Low Power Consumption: Active mode current typically 4 mA; Standby current typically 0.5 µA
* High Speed: Fast access time (read) and high-speed SPI interface
* Sector Erase: Supports 4K-byte sector erase
* Page Program: Supports 528-byte page programming
* Write Protection: Supports software-controlled write protection for sectors
* Endurance: 100,000 program/erase cycles per sector
* Data Retention: 20 years (typical)
* Package Options: Available in 8-pin PDIP, SOIC, and other surface-mount packages
* Temperature Range: -40°C to +85°C (Industrial temperature range)

## Typical Applications

* Embedded Systems: Ideal for microcontroller-based systems that require additional non-volatile storage for code, configuration data, and parameters.
* Automotive: Used in automotive electronics where low-power and high-reliability data storage is needed for system configurations, calibration, or settings.
* Industrial Control Systems: Provides storage for system parameters, user settings, or firmware in industrial control units (PLC, SCADA).
* Consumer Electronics: Suitable for handheld devices or consumer products that require additional memory for configuration, user data, or firmware.
* IoT Devices: Often used in Internet of Things (IoT) devices for firmware updates and data storage.

## Absolute Maximum Ratings

| Parameter | Symbol | Value | Unit |
| ------------------------------------ | ------- | ----------------- | ---- |
| Voltage on Any Pin Relative to GND | VPin | -0.6 to VCC + 0.6 | V |
| Voltage on VCC Pin | VCC | -0.3 to 4.6 | V |
| Operating Temperature | T\_oper | -40 to +85 | °C |
| Storage Temperature | T\_stg | -65 to +150 | °C |
| Maximum Program Voltage | Vprog | 13.5 | V |
| Maximum Current (during programming) | Iprog | 20 | mA |

## Electrical Characteristics (Typical at VCC = 3.3V, TA = 25°C unless otherwise specified)

| Parameter | Symbol | Conditions | Min | Typical | Max | Unit |
| ---------------------------------- | ------ | ------------------------ | ---- | ------- | --- | ------ |
| Operating Voltage | VCC | | 2.7 | 3.3 | 3.6 | V |
| Current Consumption (Read Mode) | ICCR | f = 1 MHz, SPI interface | 4 | | 8 | mA |
| Current Consumption (Standby Mode) | ICCS | | | 0.5 | 2 | µA |
| Standby Current | ICCS | | 0.5 | | 1 | µA |
| Read Access Time | tRC | | 40 | 60 | 80 | ns |
| Chip Enable to Output (tCE) | tCE | | 30 | 40 | 50 | ns |
| Program/Erase Time | tPE | | 8 | 10 | 12 | ms |
| Write Protect Setup Time | tWP | | 0.5 | 1 | 2 | ms |
| Data Retention | tDR | | | 20 | | years |
| Endurance (Program/Erase Cycles) | NPE | Per sector | 100K | | | cycles |

## Functional Description

* SPI Interface: The AT45DB021-JC uses the SPI interface to communicate with the host microcontroller or processor. This allows for high-speed communication with low overhead, making it an ideal solution for memory expansion in embedded systems. The standard SPI interface supports full-duplex data transmission, allowing for quick data access and storage.

* Page Programming: The memory is organized into 528-byte pages, and the AT45DB021-JC supports page programming. This allows for efficient writes without requiring full block erasure, which improves overall data integrity and reduces the time required for writing data to the Flash memory.

* Sector Erase: The Flash memory is divided into sectors of 4 Kbytes, and the device supports sector erase operations. This means that only specific sections of the memory need to be erased, instead of the entire memory block, allowing for efficient use of the available storage space.

* Low Power Consumption: The device is optimized for low-power operation, with a typical standby current of 0.5 µA, making it suitable for battery-powered devices. The low current consumption ensures that it can provide long battery life for applications where power efficiency is crucial.

* Data Retention: The AT45DB021-JC provides 20 years of data retention at 25°C, ensuring that stored data remains intact for extended periods even in non-volatile applications.

* Endurance: The device supports 100,000 program/erase cycles per sector, providing a high level of durability for use in industrial and automotive systems where frequent updates or changes to stored data might be necessary.

* Write Protection: The device supports software-controlled write protection for selected sectors, ensuring that critical data or code cannot be accidentally overwritten. This feature adds an extra layer of security for sensitive data stored in the device.

## Package and Pin Configuration

The AT45DB021-JC is available in multiple package options, including 8-pin PDIP, SOIC, and QFN, allowing for flexibility in integration with different types of PCB layouts. The most common package for this device is the 8-pin PDIP.

* Pinout for 8-Pin PDIP:

* Pin 1: Chip Enable (CE)
* Pin 2: Serial Data Output (SO)
* Pin 3: Serial Data Input (SI)
* Pin 4: Serial Clock (SCK)
* Pin 5: Not Connected (NC)
* Pin 6: Ground (GND)
* Pin 7: Write Protect (WP)
* Pin 8: Power Supply (VCC)

## Thermal Considerations

* Thermal Resistance: The AT45DB021-JC has a thermal resistance (θJA) of approximately 90°C/W for the 8-pin PDIP package. This value can vary depending on the PCB design and ambient operating conditions.
* Operating Temperature Range: The device operates across a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature fluctuations can occur.

## Reliability and Compliance

* RoHS Compliant: The AT45DB021-JC complies with RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful substances like lead, cadmium, and mercury.
* Endurance: The device supports up to 100,000 program/erase cycles and has a data retention period of 20 years, ensuring high reliability in industrial and automotive environments where long-lasting storage is essential.

## Conclusion

The Microchip Technology AT45DB021-JC is a versatile, high-performance 2 Mbit Serial Flash memory ideal for applications requiring fast, reliable, and energy-efficient storage. With its low-power consumption, high-speed
AT45DB021-JC Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.