Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT45DB161B-CI
AT45DB161B-CI
Obsolete
Memory
Description:
IC FLASH 16MBIT SPI 20MHZ 24CBGA
Manufacturer:
Microchip Technology
Datasheet:
AT45DB161B-CI Datasheet
History Price: Obsolete
In Stock: 33680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT45DB161B-CI Specification
Specification
Part No
AT45DB161B-CI
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
16Mbit
Memory Organization
528 Bytes x 4096 pages
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
14ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
24-LBGA, CSPBGA
Supplier Device Package
24-CBGA (6x8)
AT45DB161B-CI PDF Datasheet
AT45DB161B-CI Datasheet
Click and Download: AT45DB161B-CI Datasheet
AT45DB161B-CI Related Parts
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45DB161B-CI Compare Parts
AT45DB161B-CI vs AT49SV802A-90TU
AT45DB161B-CI vs AT49SV802A-90TI
AT45DB161B-CI vs AT49SV322DT-80TU
AT45DB161B-CI vs AT49SV322D-80TU
AT45DB161B-CI vs AT49SV163DT-80TU
AT45DB161B-CI vs AT49SV163D-80TU
AT45DB161B-CI vs AT49LW080-33TC-T
AT45DB161B-CI vs AT49LW080-33TC
AT45DB161B-CI vs AT49LW080-33JX-T
AT45DB161B-CI vs AT49LW080-33JX
AT45DB161B-CI vs AT49LW080-33JC-T
AT45DB161B-CI vs AT49LW080-33JC
AT45DB161B-CI vs AT49LV321T-90TI
AT45DB161B-CI vs AT49LV321T-11TI
AT45DB161B-CI vs AT49LV321T-11TC
AT45DB161B-CI vs AT49LV321-90TI
AT45DB161B-CI vs AT49LV320T-90TI
AT45DB161B-CI vs AT49LV320-90TI
AT45DB161B-CI vs AT49LV161T-70TI
AT45DB161B-CI vs AT49LV1614AT-70TI
AT45DB161B-CI vs AT49LV1614A-70TI
AT45DB161B-CI vs AT49LV161-70TI
AT45DB161B-CI vs AT49LV1025-90VC
AT45DB161B-CI vs AT49LV1025-90JC
AT45DB161B-CI vs AT49LV1025-70VC
AT45DB161B-CI vs AT49LV1025-70JC
AT45DB161B-CI vs AT49LV1024A-45VL
AT45DB161B-CI vs AT49LV1024A-45VC
AT45DB161B-CI vs AT49LV1024-90VI
AT45DB161B-CI vs AT49LV1024-90VC
AT45DB161B-CI vs AT49LV1024-90JC
AT45DB161B-CI vs AT49LV1024-70VC
AT45DB161B-CI vs AT49LV040-90VI
AT45DB161B-CI vs AT49LV040-90VC
AT45DB161B-CI vs AT49LV040-90TI
AT45DB161B-CI vs AT49LV040-90TC
AT45DB161B-CI vs AT49LV040-90JI
AT45DB161B-CI vs AT49LV040-90JC
AT45DB161B-CI vs AT49LV040-70VI
AT45DB161B-CI vs AT49LV040-70VC
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.