☰
AT45DB321D-MU
AT45DB321D-MU
Obsolete
Description:  IC FLASH 32MBIT SPI 66MHZ 8VDFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 12640
AT45DB321D-MU Specification
Specification
Part No
AT45DB321D-MU
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
32Mbit
Memory Organization
528 Bytes x 8192 pages
Memory Interface
SPI
Clock Frequency
66 MHz
Write Cycle Time - Word, Page
6ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-VDFN (6x5)
AT45DB321D-MU PDF Datasheet
AT45DB321D-MU Related Parts
AT45CS1282-TC
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45DB321D-MU Description
Overview of Microchip Technology AT45DB321D-MU

The Microchip Technology AT45DB321D-MU is a high-performance serial NOR Flash memory device designed for a variety of applications requiring non-volatile storage. This memory chip is particularly suitable for embedded systems, consumer electronics, and industrial applications where reliable data retention and fast access times are essential. The AT45DB321D-MU is known for its flexibility, high density, and ease of integration into various designs.

Key Specifications

- Memory Density: The AT45DB321D-MU offers a memory capacity of 32 Mbits, which is equivalent to 4 Mbytes of storage, providing ample space for firmware, configuration data, and other critical information.
- Interface: The device utilizes a Serial Peripheral Interface (SPI), supporting both standard SPI and dual/quad SPI modes, allowing for high-speed data transfer rates.
- Operating Voltage: The memory operates over a supply voltage range of 2.7V to 3.6V, making it compatible with a wide range of microcontrollers and systems.
- Data Transfer Rate: In dual and quad SPI modes, the AT45DB321D-MU can achieve data transfer rates of up to 66 MHz, significantly enhancing performance in data-intensive applications.
- Page Size: The memory is organized into 256 pages, each containing 256 bytes, allowing for efficient data management and access.
- Erase and Write Cycles: The device supports a minimum of 100,000 erase cycles per sector and has a data retention period of 20 years at 85°C, ensuring long-term reliability.
- Package Type: The AT45DB321D-MU is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount applications and helps save board space.

Features and Benefits

The AT45DB321D-MU comes with several features that enhance its functionality and usability:

- High-Speed Operation: The support for dual and quad SPI modes allows for faster data access and programming, making it ideal for applications that require quick read and write operations.
- Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications. It features a deep power-down mode that reduces power consumption to as low as 1 µA.
- Flexible Programming Options: The AT45DB321D-MU supports various programming modes, including page programming and sector erase, providing flexibility in how data is managed and stored.
- Robust Data Protection: The memory includes features such as hardware and software write protection, ensuring data integrity and security against accidental overwrites.

Typical Applications

The Microchip AT45DB321D-MU is widely used in various applications, including:

- Embedded Systems: It is commonly found in embedded applications, such as firmware storage in microcontrollers and digital signal processors, where reliable non-volatile memory is essential.
- Consumer Electronics: The device is suitable for use in consumer electronics, including smart appliances, wearable devices, and portable gadgets, where compact and efficient memory solutions are required.
- Industrial Automation: In industrial settings, the AT45DB321D-MU can be used for data logging, configuration storage, and firmware updates in automation systems.
- Telecommunications: The memory is utilized in telecommunications equipment, providing storage for configuration data and firmware in networking devices.

Conclusion

The Microchip Technology AT45DB321D-MU is a versatile and high-performance serial NOR Flash memory device that meets the demands of modern embedded applications. With its substantial memory capacity, high-speed operation, and low power consumption, it provides an excellent solution for designers looking to implement reliable non-volatile storage in their systems. Whether in embedded systems, consumer electronics, or industrial automation, the AT45DB321D-MU delivers dependable performance and flexibility for a wide range of applications.
AT45DB321D-MU Compare Parts
  • AT45DB321D-MU vs AT49SV802A-90TU
  • AT45DB321D-MU vs AT49SV802A-90TI
  • AT45DB321D-MU vs AT49SV322DT-80TU
  • AT45DB321D-MU vs AT49SV322D-80TU
  • AT45DB321D-MU vs AT49SV163DT-80TU
  • AT45DB321D-MU vs AT49SV163D-80TU
  • AT45DB321D-MU vs AT49LW080-33TC-T
  • AT45DB321D-MU vs AT49LW080-33TC
  • AT45DB321D-MU vs AT49LW080-33JX-T
  • AT45DB321D-MU vs AT49LW080-33JX
  • AT45DB321D-MU vs AT49LW080-33JC-T
  • AT45DB321D-MU vs AT49LW080-33JC
  • AT45DB321D-MU vs AT49LV321T-90TI
  • AT45DB321D-MU vs AT49LV321T-11TI
  • AT45DB321D-MU vs AT49LV321T-11TC
  • AT45DB321D-MU vs AT49LV321-90TI
  • AT45DB321D-MU vs AT49LV320T-90TI
  • AT45DB321D-MU vs AT49LV320-90TI
  • AT45DB321D-MU vs AT49LV161T-70TI
  • AT45DB321D-MU vs AT49LV1614AT-70TI
  • AT45DB321D-MU vs AT49LV1614A-70TI
  • AT45DB321D-MU vs AT49LV161-70TI
  • AT45DB321D-MU vs AT49LV1025-90VC
  • AT45DB321D-MU vs AT49LV1025-90JC
  • AT45DB321D-MU vs AT49LV1025-70VC
  • AT45DB321D-MU vs AT49LV1025-70JC
  • AT45DB321D-MU vs AT49LV1024A-45VL
  • AT45DB321D-MU vs AT49LV1024A-45VC
  • AT45DB321D-MU vs AT49LV1024-90VI
  • AT45DB321D-MU vs AT49LV1024-90VC
  • AT45DB321D-MU vs AT49LV1024-90JC
  • AT45DB321D-MU vs AT49LV1024-70VC
  • AT45DB321D-MU vs AT49LV040-90VI
  • AT45DB321D-MU vs AT49LV040-90VC
  • AT45DB321D-MU vs AT49LV040-90TI
  • AT45DB321D-MU vs AT49LV040-90TC
  • AT45DB321D-MU vs AT49LV040-90JI
  • AT45DB321D-MU vs AT49LV040-90JC
  • AT45DB321D-MU vs AT49LV040-70VI
  • AT45DB321D-MU vs AT49LV040-70VC
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.