☰
AT49F512-70PC
AT49F512-70PC
Obsolete
Description:  IC FLASH 512KBIT PARALLEL 32DIP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 2240
AT49F512-70PC Specification
Specification
Part No
AT49F512-70PC
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
50μs
Access Time
70 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TC)
Mounting Type
Through Hole
Package / Case
32-DIP (0.600", 15.24mm)
Supplier Device Package
32-PDIP
AT49F512-70PC PDF Datasheet
AT49F512-70PC Related Parts
AT45CS1282-TC
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT49F512-70PC Description
The Microchip Technology AT49F512-70PC is a high-performance, 512 Kbit (64 K x 8) Flash memory device designed for a variety of applications requiring non-volatile storage. This device is particularly suitable for embedded systems, consumer electronics, and telecommunications, where reliable data storage and fast access times are critical. Below is a detailed overview of the AT49F512-70PC, including its specifications and features.

## Overview

The AT49F512-70PC is a Flash memory chip that utilizes a single 5V power supply and is organized as 64 K words of 8 bits each. It is designed to provide a high level of performance, with fast read and write times, making it ideal for applications that require quick data access and storage. The device is available in a 32-pin plastic DIP package, which is suitable for various PCB designs.

## Key Features

1. Memory Organization: The AT49F512-70PC is organized as 64 K x 8 bits, providing a total of 512 Kbits of storage capacity. This organization allows for efficient data management and retrieval.

2. Fast Access Times: The device features a fast access time of 70 ns, enabling quick read operations. This speed is essential for applications that require rapid data processing.

3. Single Supply Voltage: The AT49F512-70PC operates on a single 5V power supply, simplifying the design and reducing the number of required power sources in the system.

4. Sector Erase Capability: The device supports sector erase operations, allowing users to erase and reprogram specific sections of memory without affecting the entire chip. This feature enhances flexibility and efficiency in data management.

5. Byte and Word Programming: The AT49F512-70PC allows for both byte and word programming, providing versatility in how data is written to the memory.

6. Data Retention: The device offers excellent data retention capabilities, with a minimum retention period of 20 years at 125°C, ensuring that stored data remains intact over long periods.

7. Endurance: The AT49F512-70PC supports a minimum of 10,000 program/erase cycles per sector, making it suitable for applications that require frequent updates to stored data.

8. Low Power Consumption: The device features low power consumption during both active and standby modes, making it ideal for battery-operated devices and energy-efficient applications.

## Electrical Specifications

Here are some of the key electrical specifications for the AT49F512-70PC:

- Memory Size: 512 Kbits (64 K x 8)
- Access Time: 70 ns (max)
- Supply Voltage: 4.5V to 5.5V
- Programming Voltage: 12V (for programming operations)
- Read Current: 20 mA (typ)
- Program Current: 30 mA (typ)
- Erase Current: 30 mA (typ)
- Standby Current: 100 µA (max)
- Data Retention: 20 years at 125°C
- Endurance: 10,000 program/erase cycles per sector

## Pin Configuration

The AT49F512-70PC is housed in a 32-pin DIP package. The pin configuration includes:

- A0-A15: Address inputs
- D0-D7: Data inputs/outputs
- CE: Chip Enable
- OE: Output Enable
- WE: Write Enable
- RESET: Reset pin
- VCC: Power supply
- GND: Ground

## Applications

The AT49F512-70PC is suitable for a wide range of applications, including:

- Embedded systems
- Consumer electronics
- Telecommunications equipment
- Automotive electronics
- Industrial control systems
- Data loggers

## Conclusion

The Microchip Technology AT49F512-70PC is a versatile and high-performance Flash memory device that meets the demands of modern electronic applications. With its fast access times, sector erase capability, and low power consumption, it is an excellent choice for designers looking to implement reliable non-volatile storage in their systems. Its robust specifications and features make it suitable for a variety of applications, ensuring that it remains a valuable component in the field of memory technology.
AT49F512-70PC Compare Parts
  • AT49F512-70PC vs AT49SV802A-90TU
  • AT49F512-70PC vs AT49SV802A-90TI
  • AT49F512-70PC vs AT49SV322DT-80TU
  • AT49F512-70PC vs AT49SV322D-80TU
  • AT49F512-70PC vs AT49SV163DT-80TU
  • AT49F512-70PC vs AT49SV163D-80TU
  • AT49F512-70PC vs AT49LW080-33TC-T
  • AT49F512-70PC vs AT49LW080-33TC
  • AT49F512-70PC vs AT49LW080-33JX-T
  • AT49F512-70PC vs AT49LW080-33JX
  • AT49F512-70PC vs AT49LW080-33JC-T
  • AT49F512-70PC vs AT49LW080-33JC
  • AT49F512-70PC vs AT49LV321T-90TI
  • AT49F512-70PC vs AT49LV321T-11TI
  • AT49F512-70PC vs AT49LV321T-11TC
  • AT49F512-70PC vs AT49LV321-90TI
  • AT49F512-70PC vs AT49LV320T-90TI
  • AT49F512-70PC vs AT49LV320-90TI
  • AT49F512-70PC vs AT49LV161T-70TI
  • AT49F512-70PC vs AT49LV1614AT-70TI
  • AT49F512-70PC vs AT49LV1614A-70TI
  • AT49F512-70PC vs AT49LV161-70TI
  • AT49F512-70PC vs AT49LV1025-90VC
  • AT49F512-70PC vs AT49LV1025-90JC
  • AT49F512-70PC vs AT49LV1025-70VC
  • AT49F512-70PC vs AT49LV1025-70JC
  • AT49F512-70PC vs AT49LV1024A-45VL
  • AT49F512-70PC vs AT49LV1024A-45VC
  • AT49F512-70PC vs AT49LV1024-90VI
  • AT49F512-70PC vs AT49LV1024-90VC
  • AT49F512-70PC vs AT49LV1024-90JC
  • AT49F512-70PC vs AT49LV1024-70VC
  • AT49F512-70PC vs AT49LV040-90VI
  • AT49F512-70PC vs AT49LV040-90VC
  • AT49F512-70PC vs AT49LV040-90TI
  • AT49F512-70PC vs AT49LV040-90TC
  • AT49F512-70PC vs AT49LV040-90JI
  • AT49F512-70PC vs AT49LV040-90JC
  • AT49F512-70PC vs AT49LV040-70VI
  • AT49F512-70PC vs AT49LV040-70VC
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.