☰
AT73C224-A
AT73C224-A
Obsolete
Description:  IC PWR MGMT ANALOG PMAAC 32QFN
Manufacturer:  Microchip Technology
Datasheet:   AT73C224-A Datasheet
History Price: Obsolete
In Stock: 38080
AT73C224-A Specification
Specification
Part No
AT73C224-A
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
-
Voltage - Supply
2.8V ~ 5.25V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
AT73C224-A PDF Datasheet
AT73C224-A Related Parts
AT73C202
AT73C202
Microchip Technology
IC PWR/BATT MGMT FOR CELL 49FBGA
AT73C202J
AT73C202J
Microchip Technology
IC PWR/BATT MNGMT CELL 49-BGA
AT73C203J
AT73C203J
Microchip Technology
IC PWR/BATT MGT DATACOM 100-BGA
AT73C209
AT73C209
Microchip Technology
IC PMAAC USB MP3 32QFN
AT73C212J
AT73C212J
Microchip Technology
IC PWR MGMNT FOR MOBILES 49-FBGA
AT73C213
AT73C213
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
AT73C213B
AT73C213B
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C239
AT73C239
Microchip Technology
IC PWR MGMT FOR MOBILES 16QFN
AT73C240
AT73C240
Microchip Technology
IC POWER MANAGEMENT PMAAC 32QFN
AT73C240C
AT73C240C
Microchip Technology
IC NGD MONOLITHIC NUMERIC 32-QFN
AT73C246
AT73C246
Atmel
POWER SUPPLY SUPPORT CIRCUIT, FI
AT73C246
AT73C246
Microchip Technology
IC PWR MANAGEMENT PMAAC 64QFN
AT73C224-A Compare Parts
  • AT73C224-A vs AT73C246
  • AT73C224-A vs AT73C246
  • AT73C224-A vs AT73C240C
  • AT73C224-A vs AT73C240
  • AT73C224-A vs AT73C239
  • AT73C224-A vs AT73C213B
  • AT73C224-A vs AT73C213
  • AT73C224-A vs AT73C212J
  • AT73C224-A vs AT73C209
  • AT73C224-A vs AT73C203J
  • AT73C224-A vs AT73C202J
  • AT73C224-A vs AT73C202
  • AT73C224-A vs AT73C238
  • AT73C224-A vs AT73C225J
  • AT73C224-A vs AT73C221J
  • AT73C224-A vs AT73C212-ZI
  • AT73C224-A vs AT73C212-CI
  • AT73C224-A vs AT73C211-ZI
  • AT73C224-A vs AT73C211-CI
  • AT73C224-A vs AT73C205
  • AT73C224-A vs AT73C204J
  • AT73C224-A vs AT73C204
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!