☰
AT88SC0404CA-SU
AT88SC0404CA-SU
Obsolete
Description:  IC EEPROM 4K I2C 4MHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 8380
AT88SC0404CA-SU Specification
Specification
Part No
AT88SC0404CA-SU
Category
Specialized ICs
Manufacturer
Microchip Technology
Series
CryptoMemory
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Secure Memory
Applications
Embedded, Smart Card
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AT88SC0404CA-SU PDF Datasheet
AT88SC0404CA-SU Related Parts
AT88SA100S-SH-T
AT88SA100S-SH-T
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
AT88SA100S-TSU-T
AT88SA100S-TSU-T
Microchip Technology
IC BATT AUTHENTICATION SOT23-3
AT88SA102S-SH-T
AT88SA102S-SH-T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
AT88SA102S-TSU-T
AT88SA102S-TSU-T
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
AT88SA10HS-SH-T
AT88SA10HS-SH-T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
AT88SA10HS-TSU-T
AT88SA10HS-TSU-T
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
AT88SC0104C-CI
AT88SC0104C-CI
Microchip Technology
IC EEPROM 1K I2C 5MHZ 8LAP
AT88SC0104C-PU
AT88SC0104C-PU
Microchip Technology
IC EEPROM 1K I2C 5MHZ 8DIP
AT88SC0104C-SI
AT88SC0104C-SI
Microchip Technology
IC EEPROM 1K I2C 5MHZ 8SOIC
AT88SC0104C-SU
AT88SC0104C-SU
Microchip Technology
IC EEPROM 1K I2C 5MHZ 8SOIC
AT88SC0104CA-PU
AT88SC0104CA-PU
Microchip Technology
IC EEPROM 1K I2C 4MHZ 8DIP
AT88SC0104CA-SH
AT88SC0104CA-SH
Microchip Technology
IC EEPROM 1K I2C 4MHZ 8SOIC
AT88SC0404CA-SU Compare Parts
  • AT88SC0404CA-SU vs AT88SC6416C-PU
  • AT88SC0404CA-SU vs AT88SC6416C-CI
  • AT88SC0404CA-SU vs AT88SC3216C-SU
  • AT88SC0404CA-SU vs AT88SC3216C-PU
  • AT88SC0404CA-SU vs AT88SC3216C-PU
  • AT88SC0404CA-SU vs AT88SC3216C-CI
  • AT88SC0404CA-SU vs AT88SC25616C-SU
  • AT88SC0404CA-SU vs AT88SC25616C-PU
  • AT88SC0404CA-SU vs AT88SC25616C-CI
  • AT88SC0404CA-SU vs AT88SC1616C-SU
  • AT88SC0404CA-SU vs AT88SC1616C-SH-T
  • AT88SC0404CA-SU vs AT88SC1616C-SH
  • AT88SC0404CA-SU vs AT88SC1616C-PU
  • AT88SC0404CA-SU vs AT88SC1616C-PIA
  • AT88SC0404CA-SU vs AT88SC1616C-CI
  • AT88SC0404CA-SU vs AT88SC12816C-SU
  • AT88SC0404CA-SU vs AT88SC12816C-PU
  • AT88SC0404CA-SU vs AT88SC12816C-CI
  • AT88SC0404CA-SU vs AT88SC118-SH-CN-T
  • AT88SC0404CA-SU vs AT88SC118-SH-CN
  • AT88SC0404CA-SU vs AT88SC118-SH-CM-T
  • AT88SC0404CA-SU vs AT88SC118-SH-CM
  • AT88SC0404CA-SU vs AT88SC0808CA-Y6H-T
  • AT88SC0404CA-SU vs AT88SC0808CA-SU
  • AT88SC0404CA-SU vs AT88SC0808CA-SH-T
  • AT88SC0404CA-SU vs AT88SC0808CA-SH
  • AT88SC0404CA-SU vs AT88SC0808CA-PU
  • AT88SC0404CA-SU vs AT88SC0808C-SU
  • AT88SC0404CA-SU vs AT88SC0808C-SI
  • AT88SC0404CA-SU vs AT88SC0808C-PU
  • AT88SC0404CA-SU vs AT88SC0808C-CI
  • AT88SC0404CA-SU vs AT88SC0404CA-Y6H-T
  • AT88SC0404CA-SU vs AT88SC0404CA-SH-T
  • AT88SC0404CA-SU vs AT88SC0404CA-SH
  • AT88SC0404CA-SU vs AT88SC0404CA-PU
  • AT88SC0404CA-SU vs AT88SC0404C-SU
  • AT88SC0404CA-SU vs AT88SC0404C-SH-TR
  • AT88SC0404CA-SU vs AT88SC0404C-PU
  • AT88SC0404CA-SU vs AT88SC0404C-CI
  • AT88SC0404CA-SU vs AT88SC0204CA-Y6H-T
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much