ATA6829-T3SY
ATA6829-T3SY
Obsolete
Description:  IC HALF BRIDGE DRVR 1.5A 16PSOP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 7600
ATA6829-T3SY Specification
Specification
Part No
ATA6829-T3SY
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
Bulbs, DC Motors, Resistors
Interface
SPI
Load Type
Inductive, Capacitive, Resistive
Technology
DMOS
Rds On (Typ)
1.1Ohm
Current - Output / Channel
1.5A
Current - Peak Output
2A
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
7V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-PSO
ATA6829-T3SY PDF Datasheet
ATA6829-T3SY Related Parts
ATA6826-TUQY
ATA6826-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826-TUSY
ATA6826-TUSY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQW
ATA6826C-TUQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQY-66
ATA6826C-TUQY-66
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826N-TUQY
ATA6826N-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6827-PIQW
ATA6827-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6828-T2SY
ATA6828-T2SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 14SOIC
ATA6831-PIPW
ATA6831-PIPW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PIQW
ATA6831-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PISW
ATA6831-PISW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831C-PIQW
ATA6831C-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831C-PIQW-1
ATA6831C-PIQW-1
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18QFN
ATA6829-T3SY Description
Microchip Technology ATA6829-T3SY: Comprehensive Technical Overview

The ATA6829-T3SY is a high-performance, full half-bridge driver IC developed by Microchip Technology. Designed primarily for automotive and industrial applications, this device offers efficient control of inductive, capacitive, and resistive loads, such as DC motors, bulbs, and resistors. Its robust features and specifications make it suitable for demanding environments requiring reliable power management and control.([lisleapex.com][1])

Key Specifications

* Output Configuration: Triple half-bridge driver
* Technology: DMOS (Double-Diffused Metal-Oxide-Semiconductor)
* Rds(on) (Typ): 1.1 Ω
* Output Current per Channel: 1.5 A continuous, 2 A peak
* Supply Voltage (Vcc): 4.75 V to 5.25 V
* Load Voltage (Vload): 7 V to 40 V
* Operating Temperature Range: -40°C to 150°C (junction temperature)
* Interface: SPI (Serial Peripheral Interface)
* Mounting Type: Surface mount
* Package Type: 16-SOIC (0.154", 3.90 mm width) with exposed pad
* Moisture Sensitivity Level (MSL): Level 1 (unlimited)
* RoHS Compliance: Yes
* Product Status: Obsolete([icone-chip.com][2], [xecor.com][3], [DigiKey][4])

Functional Description

The ATA6829-T3SY integrates three independent half-bridge drivers in a single package, allowing for efficient control of multiple loads simultaneously. Each channel can drive inductive, capacitive, or resistive loads, making the device versatile for various applications. The DMOS technology ensures low on-resistance (Rds(on)), contributing to reduced power dissipation and improved thermal performance. The device operates within a supply voltage range of 4.75 V to 5.25 V and can handle load voltages between 7 V and 40 V, providing flexibility for different system requirements.([lisleapex.com][1])

Electrical Characteristics

* Supply Voltage (Vcc): 4.75 V to 5.25 V
* Load Voltage (Vload): 7 V to 40 V
* Output Current per Channel: 1.5 A continuous, 2 A peak
* Rds(on) (Typ): 1.1 Ω
* Operating Temperature Range: -40°C to 150°C (junction temperature)([icone-chip.com][2], [xecor.com][3])

Applications

The ATA6829-T3SY is designed for applications requiring efficient and reliable control of various loads. Its features make it suitable for:

* Automotive Systems: Control of lights, motors, and other actuators in vehicles.
* Industrial Equipment: Driving motors and other loads in industrial machinery.
* Consumer Electronics: Managing power to various components in electronic devices.

Conclusion

The ATA6829-T3SY from Microchip Technology is a versatile and efficient full half-bridge driver IC, offering reliable performance for controlling a variety of loads. Its robust specifications and features make it an excellent choice for applications in automotive, industrial, and consumer electronics sectors. Despite its obsolescence, the ATA6829-T3SY remains a valuable component for existing designs and systems.([lisleapex.com][1])

[1]: https://www.lisleapex.com/product-ata6829-t3sy?srsltid=AfmBOorw4Fzpz4U0llq8otAOtaL27sCi06b25wd5n2w3Wzeg2NPgbUXm&utm_source=chatgpt.com "ATA6829-T3SY | Microchip Technology | Power Management (PMIC ..."
[2]: https://www.icone-chip.com/productdetail/ata6829-t3sy-1026987?utm_source=chatgpt.com "ATA6829-T3SY - Microchip Technology Power Management (PMIC ..."
[3]: https://www.xecor.com/product/ata6829-t3sy?utm_source=chatgpt.com "ATA6829-T3SY Microchip Technology | Full Half,Bridge Drivers ..."
[4]: https://www.digikey.com/en/products/detail/microchip-technology/ATA6829-T3SY/1026987?utm_source=chatgpt.com "ATA6829-T3SY Microchip Technology | Integrated Circuits (ICs)"
ATA6829-T3SY Compare Parts
  • ATA6829-T3SY vs ATA6836C-TIQY
  • ATA6829-T3SY vs ATA6836C-TIQW
  • ATA6829-T3SY vs ATA6836C-PXQW-1
  • ATA6829-T3SY vs ATA6836C-PXQW 19
  • ATA6829-T3SY vs ATA6836C-PXQW
  • ATA6829-T3SY vs ATA6836-TIQY
  • ATA6829-T3SY vs ATA6836-PXQW 19
  • ATA6829-T3SY vs ATA6832C-PIQW-1
  • ATA6829-T3SY vs ATA6832C-PIQW
  • ATA6829-T3SY vs ATA6831C-PIQW-1
  • ATA6829-T3SY vs ATA6831C-PIQW
  • ATA6829-T3SY vs ATA6831-PISW
  • ATA6829-T3SY vs ATA6831-PIQW
  • ATA6829-T3SY vs ATA6831-PIPW
  • ATA6829-T3SY vs ATA6828-T2SY
  • ATA6829-T3SY vs ATA6827-PIQW
  • ATA6829-T3SY vs ATA6826N-TUQY
  • ATA6829-T3SY vs ATA6826C-TUQY-66
  • ATA6829-T3SY vs ATA6826C-TUQW
  • ATA6829-T3SY vs ATA6826-TUSY
  • ATA6829-T3SY vs ATA6826-TUQY
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.