☰
ATA6830-PKH
ATA6830-PKH
Obsolete
Description:  IC MTR DRVR BIPOLAR 7-20V 28QFN
Manufacturer:  Microchip Technology
Datasheet:   ATA6830-PKH Datasheet
History Price: $3.72000
In Stock: 25200
ATA6830-PKH Specification
Specification
Part No
ATA6830-PKH
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Serial
Technology
NMOS, PMOS
Step Resolution
-
Applications
Automotive
Current - Output
1.1A
Voltage - Supply
7V ~ 20V
Voltage - Load
7V ~ 20V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-VQFN Exposed Pad
Supplier Device Package
28-QFN (7x7)
ATA6830-PKH PDF Datasheet
ATA6830-PKH Related Parts
ATA6823-PHQW
ATA6823-PHQW
Microchip Technology
IC MOTOR DRIVER 6.5V-22.7V 32QFN
ATA6823C-PHQW
ATA6823C-PHQW
Microchip Technology
IC MOTOR DRIVER 6.5V-22.7V 32QFN
ATA6823C-PHQW-1
ATA6823C-PHQW-1
Microchip Technology
IC MOTOR DRIVER 6.5V-22.7V 32QFN
ATA6823C-PHQW-19
ATA6823C-PHQW-19
Microchip Technology
IC MOTOR DRIVER 6.5V-22.7V 32QFN
ATA6824-MFHW
ATA6824-MFHW
Microchip Technology
IC MOTOR DRVR 6.5V-22.7V 32TQFP
ATA6824-MFQW
ATA6824-MFQW
Microchip Technology
IC MOTOR DRVR 6.5V-22.7V 32VQFN
ATA6824-PNQW
ATA6824-PNQW
Microchip Technology
IC MOTOR DRVR 6.5V-22.7V 32VQFN
ATA6824C-MFHW
ATA6824C-MFHW
Microchip Technology
IC MOTOR DRVR 6.5V-22.7V 32TQFP
ATA6824C-MFHW-1
ATA6824C-MFHW-1
Microchip Technology
IC MOTOR DRVR 6.5V-22.7V 32TQFP
ATA6824C-PNQW
ATA6824C-PNQW
Microchip Technology
IC MOTOR DRVR 6.5V-22.7V 32VQFN
ATA6827N-PIQW
ATA6827N-PIQW
Microchip Technology
IC MTR DRIVER 4.75V-5.25V 18VQFN
ATA6828-T2QY
ATA6828-T2QY
Microchip Technology
IC MOTOR DRVR 4.75V-5.25V 14SOIC
ATA6830-PKH Compare Parts
  • ATA6830-PKH vs ATA6844-PLQW
  • ATA6830-PKH vs ATA6843-PLQW-1
  • ATA6830-PKH vs ATA6843-PLQW
  • ATA6830-PKH vs ATA6839-PXQW
  • ATA6830-PKH vs ATA6838C-PXQW-1
  • ATA6830-PKH vs ATA6838C-PXQW
  • ATA6830-PKH vs ATA6838-PXQW
  • ATA6830-PKH vs ATA6837-PXQW 19
  • ATA6830-PKH vs ATA6834C-PLQW-1
  • ATA6830-PKH vs ATA6834C-PLQW
  • ATA6830-PKH vs ATA6834-PLQW
  • ATA6830-PKH vs ATA6833C-PLQW-1
  • ATA6830-PKH vs ATA6833C-PLQW
  • ATA6830-PKH vs ATA6833-PLQW
  • ATA6830-PKH vs ATA6832N-PIQW
  • ATA6830-PKH vs ATA6832-PIQW
  • ATA6830-PKH vs ATA6831N-PIQW
  • ATA6830-PKH vs ATA6829-T3QY-44
  • ATA6830-PKH vs ATA6828-T2QY
  • ATA6830-PKH vs ATA6827N-PIQW
  • ATA6830-PKH vs ATA6824C-PNQW
  • ATA6830-PKH vs ATA6824C-MFHW-1
  • ATA6830-PKH vs ATA6824C-MFHW
  • ATA6830-PKH vs ATA6824-PNQW
  • ATA6830-PKH vs ATA6824-MFQW
  • ATA6830-PKH vs ATA6824-MFHW
  • ATA6830-PKH vs ATA6823C-PHQW-19
  • ATA6830-PKH vs ATA6823C-PHQW-1
  • ATA6830-PKH vs ATA6823C-PHQW
  • ATA6830-PKH vs ATA6823-PHQW
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!