☰
ATECC608B-SSHDA-B
ATECC608B-SSHDA-B
Active
Description:  IC AUTHENTICATION CHIP
Manufacturer:  Microchip Technology
History Price: $0.95000
In Stock: 26560
ATECC608B-SSHDA-B Specification
Specification
Part No
ATECC608B-SSHDA-B
Category
Specialized ICs
Manufacturer
Microchip Technology
Series
CryptoAuthentication
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Authentication Chip
Applications
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ATECC608B-SSHDA-B PDF Datasheet
ATECC608B-SSHDA-B Related Parts
ATECC108-MAHCZ-T
ATECC108-MAHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108-MAHDA-T
ATECC108-MAHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108-RBHCZ-T
ATECC108-RBHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 3SMD
ATECC108-SSHCZ-B
ATECC108-SSHCZ-B
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108-SSHCZ-T
ATECC108-SSHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108-SSHDA-B
ATECC108-SSHDA-B
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108-SSHDA-T
ATECC108-SSHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108A-MAHCZ-T
ATECC108A-MAHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108A-MAHDA-T
ATECC108A-MAHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108A-MXHDA-T
ATECC108A-MXHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108A-RBHCZ-T
ATECC108A-RBHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 3SMD
ATECC108A-SSHCZ-B
ATECC108A-SSHCZ-B
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC608B-SSHDA-B Compare Parts
  • ATECC608B-SSHDA-B vs ATECC608B-TNGTLSU-C
  • ATECC608B-SSHDA-B vs ATECC608B-TNGTLSU-B
  • ATECC608B-SSHDA-B vs ATECC608B-TNGTLSS-G
  • ATECC608B-SSHDA-B vs ATECC608B-TNGTLSS-C
  • ATECC608B-SSHDA-B vs ATECC608B-TNGTLSS-B
  • ATECC608B-SSHDA-B vs ATECC608B-TNGLORAU-G
  • ATECC608B-SSHDA-B vs ATECC608B-TNGLORAU-C
  • ATECC608B-SSHDA-B vs ATECC608B-TNGLORAU-B
  • ATECC608B-SSHDA-B vs ATECC608B-TNGLORAS-G
  • ATECC608B-SSHDA-B vs ATECC608B-TNGLORAS-C
  • ATECC608B-SSHDA-B vs ATECC608B-TNGLORAS-B
  • ATECC608B-SSHDA-B vs ATECC608B-TNGACTU-G
  • ATECC608B-SSHDA-B vs ATECC608B-TNGACTU-C
  • ATECC608B-SSHDA-B vs ATECC608B-TNGACTU-B
  • ATECC608B-SSHDA-B vs ATECC608B-TNGACTS-G
  • ATECC608B-SSHDA-B vs ATECC608B-TNGACTS-C
  • ATECC608B-SSHDA-B vs ATECC608B-TNGACTS-B
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXTLSU-PROTO
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXTLSU
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXTLSS-PROTO
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXTLSS
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXLORAU-PROTO
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXLORAU
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXLORAS-PROTO
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXLORAS
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXACTU-PROTO
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXACTU
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXACTS-PROTO
  • ATECC608B-SSHDA-B vs ATECC608B-TFLXACTS
  • ATECC608B-SSHDA-B vs ATECC608B-TCSMU
  • ATECC608B-SSHDA-B vs ATECC608B-TCSMS
  • ATECC608B-SSHDA-B vs ATECC608B-SSVDA-T
  • ATECC608B-SSHDA-B vs ATECC608B-SSHDA-T
  • ATECC608B-SSHDA-B vs ATECC608B-SSHCZ-T
  • ATECC608B-SSHDA-B vs ATECC608B-SSHCZ-B
  • ATECC608B-SSHDA-B vs ATECC608B-RBHCZ-T
  • ATECC608B-SSHDA-B vs ATECC608B-RBHCZ-B
  • ATECC608B-SSHDA-B vs ATECC608B-MAVDA-T
  • ATECC608B-SSHDA-B vs ATECC608B-MAVDA-S
  • ATECC608B-SSHDA-B vs ATECC608B-MAHDA-T
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered