☰
ATECC608B-SSHDA-T
ATECC608B-SSHDA-T
Active
Description:  IC AUTHENTICATION CHIP
Manufacturer:  Microchip Technology
History Price: $0.95000
In Stock: 38200
ATECC608B-SSHDA-T Specification
Specification
Part No
ATECC608B-SSHDA-T
Category
Specialized ICs
Manufacturer
Microchip Technology
Series
CryptoAuthentication
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Authentication Chip
Applications
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ATECC608B-SSHDA-T PDF Datasheet
ATECC608B-SSHDA-T Related Parts
ATECC108-MAHCZ-T
ATECC108-MAHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108-MAHDA-T
ATECC108-MAHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108-RBHCZ-T
ATECC108-RBHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 3SMD
ATECC108-SSHCZ-B
ATECC108-SSHCZ-B
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108-SSHCZ-T
ATECC108-SSHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108-SSHDA-B
ATECC108-SSHDA-B
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108-SSHDA-T
ATECC108-SSHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC108A-MAHCZ-T
ATECC108A-MAHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108A-MAHDA-T
ATECC108A-MAHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108A-MXHDA-T
ATECC108A-MXHDA-T
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
ATECC108A-RBHCZ-T
ATECC108A-RBHCZ-T
Microchip Technology
IC AUTHENTICATION CHIP 3SMD
ATECC108A-SSHCZ-B
ATECC108A-SSHCZ-B
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
ATECC608B-SSHDA-T Description

The Microchip Technology ATECC608B-SSHDA-T is a secure authentication device from Microchip's CryptoAuthentication series, designed to provide robust security features for embedded systems and applications. This chip utilizes advanced cryptographic algorithms to help secure communications and ensure data integrity, making it ideal for IoT devices, embedded applications, automotive systems, and any system where security is a critical concern. The ATECC608B is designed to protect sensitive information from various cyber threats, providing solutions for secure key storage, authentication, and data encryption.

## Key Specifications

1. Chip Type:

* Device: ATECC608B-SSHDA-T
The ATECC608B is part of the family of secure authentication chips designed by Microchip. It features a high-performance microcontroller with dedicated cryptographic hardware accelerators, enhancing the security level of embedded applications.

2. Cryptographic Algorithms Supported:

* ECC (Elliptic Curve Cryptography): Supports ECC-based public key cryptography for authentication, key exchange, and secure data transmission. It uses the NIST P-256 curve for secure communication.
* AES (Advanced Encryption Standard): Hardware acceleration for AES encryption and decryption, enabling fast encryption of data with 128-bit keys.
* SHA (Secure Hash Algorithm): Supports SHA-256 for generating secure message digests.
* HMAC (Hash-based Message Authentication Code): Provides secure hashing with symmetric keys for data integrity verification.

3. Key Storage:

* The device features secure storage for up to 16 keys, allowing it to securely store cryptographic keys for use in authentication and encryption operations. It supports both private and symmetric keys, ensuring a high level of flexibility for developers.

4. Interface:

* I2C Interface: The ATECC608B communicates with host systems using a standard I2C interface, which allows for simple integration with microcontrollers and other embedded systems.
* Operating Voltage: The chip operates with a supply voltage range of 2.7V to 5.5V, making it compatible with a wide range of microcontroller power systems.

5. Security Features:

* Secure Key Storage: The ATECC608B has a secure, non-volatile memory for storing cryptographic keys, which are protected by hardware-based mechanisms to prevent unauthorized access.
* Tamper-Resistant: The chip is designed to be tamper-resistant, making it difficult for attackers to extract or modify the stored keys, even if they have physical access to the device.
* Secure Boot: Supports secure boot processes by enabling the verification of firmware integrity, ensuring that only authenticated firmware can run on the embedded system.
* Physical Unclonable Function (PUF): The ATECC608B uses a PUF for generating unique device secrets, providing hardware-based key generation for authentication purposes.

6. Temperature Range:

* The ATECC608B operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of industrial, automotive, and outdoor applications.

7. Package Type:

* The device is packaged in a 5x5mm, 14-pin SOIC (Small Outline Integrated Circuit) package, making it compact and easy to integrate into embedded systems and designs where space is limited.

8. Authentication Protocols:

* Device Authentication: The ATECC608B provides strong authentication capabilities, supporting protocols such as ECDSA (Elliptic Curve Digital Signature Algorithm) for public key authentication.
* Mutual Authentication: Supports both mutual authentication between devices, ensuring that both the device and the server are verified, preventing unauthorized access to the system.

## Features

1. Advanced Cryptography for Secure Authentication:
The ATECC608B integrates advanced cryptographic functions, including ECC for public key cryptography, which is highly efficient for embedded systems. ECC provides a strong level of security with smaller key sizes, which is particularly useful for resource-constrained environments like IoT.

2. Flexible Key Storage and Management:
With the ability to securely store up to 16 keys, the ATECC608B allows developers to implement secure key management protocols in applications. This feature enables the chip to handle multiple use cases, such as device-to-device authentication, data encryption, and secure communications.

3. Hardware-Accelerated Cryptography:
The ATECC608B includes dedicated hardware accelerators for AES, SHA, and ECC operations, ensuring that cryptographic operations are performed quickly and efficiently without overwhelming the host system’s resources.

4. Anti-Tampering Features:
The ATECC608B has built-in tamper protection mechanisms to guard against physical and software attacks. It can detect and react to tamper attempts, making it highly secure for applications that require protection from physical attacks.

5. Small Form Factor and Low Power Consumption:
The chip is available in a small SOIC package, which is ideal for applications where space is at a premium. Additionally, the ATECC608B has low power consumption, making it suitable for battery-powered systems and low-power embedded devices.

6. I2C Communication Interface:
The device utilizes a widely used I2C interface, making it easy to interface with microcontrollers, FPGAs, or other I2C-based systems. The simple integration into existing designs makes it an attractive choice for developers who need robust security features with minimal overhead.

7. Tamper Detection and Response:
The ATECC608B has the ability to detect tamper events and take appropriate actions, such as disabling the device or erasing sensitive data from memory. This is crucial for safeguarding against unauthorized physical access to secure keys and data.

8. Secure Boot Support:
The ATECC608B can be used to ensure the integrity of boot firmware by verifying that only trusted firmware is executed during the boot process, providing a secure foundation for the entire system.

## Applications

1. IoT Security:
The ATECC608B is ideal for IoT applications where secure device authentication and data integrity are crucial. It can be used in smart home devices, industrial IoT systems, and connected wearables to ensure secure communications and prevent unauthorized access.

2. Automotive Security:
In automotive systems, the ATECC608B can be employed for secure key management, enabling encrypted communications between vehicle components, external devices, and cloud services. This helps protect against cyber threats in modern connected vehicles.

3. Embedded Systems and Devices:
The chip is highly suitable for embedded systems requiring authentication and encryption for secure communication, such as payment terminals, RFID readers, medical devices, and industrial control systems. Its low power consumption makes it a good fit for battery-operated devices.

4. Secure Firmware and Boot Authentication:
For embedded devices that require secure boot processes, the ATECC608B can verify the integrity of boot firmware to prevent malicious software from running on the system. This ensures that only trusted software is executed on the device, protecting against firmware attacks.

5. Authentication for Cloud-Based Systems:
The device can be used for secure authentication between devices and cloud platforms, providing secure key management and authentication protocols that prevent unauthorized access to cloud-based data and services.

6. Consumer Electronics:
In consumer electronics, the ATECC608B provides a secure solution for authenticating devices, enabling secure communications, and encrypting sensitive data. It can be used in applications such as mobile phones, tablets, and smart appliances.

## Performance Characteristics

1. High-Performance Cryptography:
The ATECC608B is designed for high-speed cryptographic operations, ensuring that it can handle real-time authentication and encryption without significant delays. This is particularly important for systems with time-sensitive security requirements.

2. Low Latency and Fast Response:
The chip has a fast response time, which is crucial for applications that require real-time processing, such as secure transactions, authentication in IoT systems, and secure communications in industrial applications.

3. Scalability and Flexibility:
The ATECC608B can be used in a wide range of security applications, from simple device authentication to complex encryption and decryption tasks. The ability to securely store multiple keys and integrate easily with microcontrollers makes it a highly scalable solution.

4. Power Efficiency:
Designed with low-power consumption in mind, the ATECC608B is ideal for battery-powered and energy-efficient systems. Its low current consumption makes it suitable for use in portable, remote, and IoT devices where battery life is critical.

## Conclusion

The Microchip Technology ATECC608B-SSHDA-T is a highly secure, versatile, and efficient cryptographic solution for a wide range of embedded systems and applications. Its ability to provide robust encryption, secure key storage, and device authentication makes it an essential component for modern IoT, automotive, consumer electronics, and industrial systems. The integration of hardware-based security features, low power consumption, and small form factor makes it a compelling choice for developers seeking to implement strong security measures in resource-constrained environments. With its comprehensive set of cryptographic algorithms, tamper detection, and secure boot capabilities, the ATECC608B ensures that devices remain secure and protected from evolving cyber threats.
ATECC608B-SSHDA-T Compare Parts
  • ATECC608B-SSHDA-T vs ATECC608B-TNGTLSU-C
  • ATECC608B-SSHDA-T vs ATECC608B-TNGTLSU-B
  • ATECC608B-SSHDA-T vs ATECC608B-TNGTLSS-G
  • ATECC608B-SSHDA-T vs ATECC608B-TNGTLSS-C
  • ATECC608B-SSHDA-T vs ATECC608B-TNGTLSS-B
  • ATECC608B-SSHDA-T vs ATECC608B-TNGLORAU-G
  • ATECC608B-SSHDA-T vs ATECC608B-TNGLORAU-C
  • ATECC608B-SSHDA-T vs ATECC608B-TNGLORAU-B
  • ATECC608B-SSHDA-T vs ATECC608B-TNGLORAS-G
  • ATECC608B-SSHDA-T vs ATECC608B-TNGLORAS-C
  • ATECC608B-SSHDA-T vs ATECC608B-TNGLORAS-B
  • ATECC608B-SSHDA-T vs ATECC608B-TNGACTU-G
  • ATECC608B-SSHDA-T vs ATECC608B-TNGACTU-C
  • ATECC608B-SSHDA-T vs ATECC608B-TNGACTU-B
  • ATECC608B-SSHDA-T vs ATECC608B-TNGACTS-G
  • ATECC608B-SSHDA-T vs ATECC608B-TNGACTS-C
  • ATECC608B-SSHDA-T vs ATECC608B-TNGACTS-B
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXTLSU-PROTO
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXTLSU
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXTLSS-PROTO
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXTLSS
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXLORAU-PROTO
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXLORAU
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXLORAS-PROTO
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXLORAS
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXACTU-PROTO
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXACTU
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXACTS-PROTO
  • ATECC608B-SSHDA-T vs ATECC608B-TFLXACTS
  • ATECC608B-SSHDA-T vs ATECC608B-TCSMU
  • ATECC608B-SSHDA-T vs ATECC608B-TCSMS
  • ATECC608B-SSHDA-T vs ATECC608B-SSVDA-T
  • ATECC608B-SSHDA-T vs ATECC608B-SSHDA-B
  • ATECC608B-SSHDA-T vs ATECC608B-SSHCZ-T
  • ATECC608B-SSHDA-T vs ATECC608B-SSHCZ-B
  • ATECC608B-SSHDA-T vs ATECC608B-RBHCZ-T
  • ATECC608B-SSHDA-T vs ATECC608B-RBHCZ-B
  • ATECC608B-SSHDA-T vs ATECC608B-MAVDA-T
  • ATECC608B-SSHDA-T vs ATECC608B-MAVDA-S
  • ATECC608B-SSHDA-T vs ATECC608B-MAHDA-T
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered