☰
ATSAM4E16CA-AUR
ATSAM4E16CA-AUR
Active
Description:  IC MCU 32BIT 1MB FLASH 100LQFP
Manufacturer:  Microchip Technology
History Price: $10.98000
In Stock: 42400
ATSAM4E16CA-AUR Specification
Specification
Part No
ATSAM4E16CA-AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
SAM4E
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
120MHz
Connectivity
CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
79
Program Memory Size
1MB (1M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
1.62V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
ATSAM4E16CA-AUR PDF Datasheet
ATSAM4E16CA-AUR Related Parts
ATSAM3A4CA-AU
ATSAM3A4CA-AU
Microchip Technology
IC MCU 32BIT 256KB FLASH 100LQFP
ATSAM3A4CA-CU
ATSAM3A4CA-CU
Microchip Technology
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A4CA-CU
ATSAM3A4CA-CU
Atmel
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A8CA-AU
ATSAM3A8CA-AU
Microchip Technology
IC MCU 32BIT 512KB FLASH 100LQFP
ATSAM3A8CA-CU
ATSAM3A8CA-CU
Microchip Technology
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3A8CA-CU
ATSAM3A8CA-CU
Atmel
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3N00AA-AU
ATSAM3N00AA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-AUR
ATSAM3N00AA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-MU
ATSAM3N00AA-MU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00AA-MUR
ATSAM3N00AA-MUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00BA-AU
ATSAM3N00BA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM3N00BA-AUR
ATSAM3N00BA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM4E16CA-AUR Compare Parts
  • ATSAM4E16CA-AUR vs ATSAMV71Q21B-CB
  • ATSAM4E16CA-AUR vs ATSAMV71Q21B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71Q21B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71Q20B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV71Q20B-CB
  • ATSAM4E16CA-AUR vs ATSAMV71Q20B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71Q20B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71Q19B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV71Q19B-CB
  • ATSAM4E16CA-AUR vs ATSAMV71Q19B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71Q19B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71N21B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV71N21B-CB
  • ATSAM4E16CA-AUR vs ATSAMV71N21B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71N21B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71N20B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV71N20B-CB
  • ATSAM4E16CA-AUR vs ATSAMV71N20B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71N20B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71N19B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV71N19B-CB
  • ATSAM4E16CA-AUR vs ATSAMV71N19B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71N19B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71J21B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71J21B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71J20B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71J20B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV71J19B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV71J19B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV70Q20B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV70Q20B-CB
  • ATSAM4E16CA-AUR vs ATSAMV70Q20B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV70Q20B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV70Q19B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV70Q19B-CB
  • ATSAM4E16CA-AUR vs ATSAMV70Q19B-AABT
  • ATSAM4E16CA-AUR vs ATSAMV70Q19B-AAB
  • ATSAM4E16CA-AUR vs ATSAMV70N20B-CBT
  • ATSAM4E16CA-AUR vs ATSAMV70N20B-CB
  • ATSAM4E16CA-AUR vs ATSAMV70N20B-AABT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!