☰
ATSAM4E8EA-CU
ATSAM4E8EA-CU
Active
Description:  IC MCU 32BIT 512KB FLSH 144LFBGA
Manufacturer:  Microchip Technology
History Price: $11.95000
In Stock: 40280
ATSAM4E8EA-CU Specification
Specification
Part No
ATSAM4E8EA-CU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
SAM4E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
120MHz
Connectivity
CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
117
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
1.62V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LFBGA
Supplier Device Package
144-LFBGA (10x10)
ATSAM4E8EA-CU PDF Datasheet
ATSAM4E8EA-CU Related Parts
ATSAM3A4CA-AU
ATSAM3A4CA-AU
Microchip Technology
IC MCU 32BIT 256KB FLASH 100LQFP
ATSAM3A4CA-CU
ATSAM3A4CA-CU
Microchip Technology
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A4CA-CU
ATSAM3A4CA-CU
Atmel
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A8CA-AU
ATSAM3A8CA-AU
Microchip Technology
IC MCU 32BIT 512KB FLASH 100LQFP
ATSAM3A8CA-CU
ATSAM3A8CA-CU
Microchip Technology
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3A8CA-CU
ATSAM3A8CA-CU
Atmel
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3N00AA-AU
ATSAM3N00AA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-AUR
ATSAM3N00AA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-MU
ATSAM3N00AA-MU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00AA-MUR
ATSAM3N00AA-MUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00BA-AU
ATSAM3N00BA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM3N00BA-AUR
ATSAM3N00BA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM4E8EA-CU Description

## Overview of Microchip Technology ATSAM4E8EA-CU

The Microchip Technology ATSAM4E8EA-CU is a high-performance 32-bit microcontroller from the SAM4E family, based on the ARM Cortex-M4 processor core. This microcontroller is designed for a wide range of embedded applications, offering a powerful combination of performance, connectivity, and peripheral support. The ATSAM4E8EA-CU is specifically tailored for applications requiring high-speed data processing, precision control, and reliable communication, such as industrial automation, medical devices, home appliances, and IoT systems.

With its integrated Flash memory, SRAM, and extensive set of peripheral interfaces, the ATSAM4E8EA-CU is a versatile solution for developers seeking a cost-effective yet high-performance microcontroller for their systems. The ARM Cortex-M4 core provides an optimal balance between performance and power consumption, while the microcontroller’s rich set of features enables advanced functionality in diverse applications.

## Key Specifications

The ATSAM4E8EA-CU comes with a rich set of specifications that enhance its capability for various embedded system applications. Below are the critical specifications of the microcontroller:

* Core Processor: ARM Cortex-M4

* The ATSAM4E8EA-CU is powered by an ARM Cortex-M4 core, which provides a high level of performance for a variety of tasks, including signal processing, control, and communication. The Cortex-M4 is known for its low power consumption and efficient processing, with features such as hardware division and single-cycle multiplication.

* Clock Speed: 120 MHz

* The microcontroller operates at a clock speed of up to 120 MHz, which ensures high processing power for applications requiring fast computation and real-time processing.

* Flash Memory: 512 KB

* The ATSAM4E8EA-CU features 512 KB of Flash memory for program storage, providing ample space for firmware, libraries, and application code. The Flash memory is non-volatile, ensuring data persistence even when the device is powered off.

* SRAM: 128 KB

* With 128 KB of SRAM, the microcontroller provides fast, temporary storage for data during runtime. This amount of SRAM is suitable for applications that require efficient data handling and storage for tasks like buffers, stacks, and dynamic memory allocation.

* DMA (Direct Memory Access): Yes

* The ATSAM4E8EA-CU includes a Direct Memory Access controller, allowing peripherals to access memory directly, bypassing the CPU and improving data throughput. This feature reduces the CPU's load, allowing for more efficient data transfer in high-speed systems.

* I/O Pins: 77 GPIO pins

* The microcontroller offers 77 general-purpose input/output (GPIO) pins, providing flexibility for a wide range of digital I/O operations. These pins can be configured for various functions, including input, output, and interrupt handling, making the device suitable for interfacing with external sensors, actuators, and other devices.

* Timers/Counters: 4 x 16-bit timers, 1 x 32-bit timer

* The ATSAM4E8EA-CU includes four 16-bit timers and one 32-bit timer for precise timing, event counting, and pulse-width modulation (PWM) generation. These timers are crucial for real-time control and measurement applications, where accurate timing is essential.

* Communication Interfaces:

* USART (Universal Synchronous/Asynchronous Receiver/Transmitter): 4 channels
* SPI (Serial Peripheral Interface): 2 channels
* I2C (Inter-Integrated Circuit): 2 channels
* CAN (Controller Area Network): 1 channel
* USB: Full-speed USB 2.0
* The microcontroller offers multiple communication interfaces, including USART, SPI, I2C, CAN, and USB. This extensive support for various communication protocols makes it ideal for networking, industrial control, and data exchange with peripheral devices.

* Analog Features:

* 12-bit ADC: 16 channels
* 12-bit DAC: 2 channels
* Analog Comparator: Yes
* The ATSAM4E8EA-CU includes a 12-bit analog-to-digital converter (ADC) with 16 input channels, allowing for high-resolution measurements from analog sensors. Additionally, it has two 12-bit digital-to-analog converters (DACs) and an analog comparator for precise analog signal processing.

* Power Supply Voltage: 1.62V to 3.6V

* The device operates with a supply voltage range of 1.62V to 3.6V, which makes it compatible with low-voltage systems and energy-efficient applications, especially those requiring battery operation.

* Package Type: QFN-64 (64-lead Quad Flat No-lead)

* The ATSAM4E8EA-CU is available in a 64-lead QFN package, which provides a compact and efficient design for integration into high-density PCB layouts.

* Operating Temperature Range: -40°C to +85°C

* The microcontroller is designed for operation within an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments that require high reliability under varying temperature conditions.

## Key Features

* ARM Cortex-M4 Core with Floating Point Unit (FPU):

* The presence of the ARM Cortex-M4 core with an integrated floating-point unit (FPU) enhances the microcontroller’s ability to handle complex mathematical computations, including trigonometric and logarithmic operations. This is particularly useful in signal processing, motor control, and other real-time applications requiring high-performance computation.

* Low Power Consumption:

* The ATSAM4E8EA-CU features several low-power modes, including Sleep and Standby modes, which reduce power consumption when the device is idle or in low-activity states. These features make the microcontroller suitable for battery-powered applications, where energy efficiency is critical.

* Integrated Debugging and Trace:

* The microcontroller includes advanced debugging and trace capabilities, including a Serial Wire Debug (SWD) interface and a Data Watchpoint and Trace (DWT) unit, which allows developers to monitor and debug applications in real-time. This facilitates easier system development and troubleshooting.

* Comprehensive Peripheral Set:

* The ATSAM4E8EA-CU is equipped with a broad range of peripherals, such as timers, communication interfaces, and analog components. This makes the microcontroller highly adaptable to various applications, enabling designers to integrate many functions into a single device, simplifying system design and reducing component count.

* Advanced Security Features:

* The ATSAM4E8EA-CU offers hardware-based cryptographic features, including AES and SHA algorithms, for secure communication and data storage. These features are crucial for applications where data protection and secure communication are essential, such as in IoT and automotive systems.

* Real-Time Performance:

* The combination of the ARM Cortex-M4 core and advanced timers, along with the low-latency Direct Memory Access (DMA) controller, enables the ATSAM4E8EA-CU to handle real-time operations with minimal delays. This is critical in time-sensitive applications like motor control, industrial automation, and sensor data acquisition.

## Applications

The ATSAM4E8EA-CU microcontroller is highly versatile and suitable for a wide range of embedded system applications:

* Industrial Automation:

* The microcontroller is ideal for industrial control systems such as programmable logic controllers (PLCs), motor control, and process automation. Its multiple communication interfaces (e.g., CAN, UART, SPI) make it perfect for connecting to industrial networks and sensors.

* Automotive Systems:

* With its robust performance, wide operating voltage range, and low power consumption, the ATSAM4E8EA-CU is used in automotive applications, including body control modules, lighting systems, and infotainment.

* Consumer Electronics:

* The microcontroller is suitable for a variety of consumer electronics, such as home appliances, remote controls, and wearable devices. Its low power modes make it especially useful for battery-operated devices.

* Medical Devices:

* With its precision analog peripherals (e.g., ADC, DAC), the ATSAM4E8EA-CU is well-suited for medical applications requiring high-accuracy data acquisition, such as patient monitoring systems, diagnostic equipment, and portable medical devices.

* IoT (Internet of Things):

* The ATSAM4E8EA-CU is widely used in IoT applications due to its connectivity options, low power consumption, and processing capabilities. It can be used in smart home devices, remote sensors, environmental monitoring, and more.

* Signal Processing and Control Systems:

* The microcontroller's powerful ARM Cortex-M4 core with an FPU makes it well-suited for applications requiring advanced signal processing, such as audio processing, motor control, and digital signal processing (DSP).

## Performance Characteristics

* Real-Time Data Processing:

* The ARM Cortex-M4 processor allows the ATSAM4E8EA-CU to perform real-time data processing with high efficiency. Its ability to handle floating-point operations accelerates complex mathematical calculations, which is vital for applications like sensor data processing, control systems, and communication.

* Efficient Peripheral Management:

* With a rich set of peripherals, including UART, SPI, I2C, and CAN, the ATSAM4E8EA-CU offers flexible connectivity options, enabling efficient communication with external devices, sensors, and other microcontrollers.

* Optimized Power Consumption:

* The ATSAM4E8EA-CU is designed to operate with minimal power consumption, offering various low-power modes to extend battery life in portable and remote applications. Its low quiescent current ensures that it is energy-efficient, even in standby or idle states.

## Conclusion

The Microchip Technology ATSAM4E8EA-CU is a powerful and feature-rich microcontroller ideal for applications requiring high performance, low power consumption, and advanced peripheral support. Its ARM Cortex-M4 core with FPU provides excellent processing power for signal processing and real-time control, while its wide range of communication interfaces and integrated analog features make it versatile in various applications. With its low-power capabilities, comprehensive peripheral set, and high reliability, the ATSAM4E8EA-CU is an excellent choice for industrial, automotive, consumer electronics, medical, and IoT systems.
ATSAM4E8EA-CU Compare Parts
  • ATSAM4E8EA-CU vs ATSAMV71Q21B-CB
  • ATSAM4E8EA-CU vs ATSAMV71Q21B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71Q21B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71Q20B-CBT
  • ATSAM4E8EA-CU vs ATSAMV71Q20B-CB
  • ATSAM4E8EA-CU vs ATSAMV71Q20B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71Q20B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71Q19B-CBT
  • ATSAM4E8EA-CU vs ATSAMV71Q19B-CB
  • ATSAM4E8EA-CU vs ATSAMV71Q19B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71Q19B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71N21B-CBT
  • ATSAM4E8EA-CU vs ATSAMV71N21B-CB
  • ATSAM4E8EA-CU vs ATSAMV71N21B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71N21B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71N20B-CBT
  • ATSAM4E8EA-CU vs ATSAMV71N20B-CB
  • ATSAM4E8EA-CU vs ATSAMV71N20B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71N20B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71N19B-CBT
  • ATSAM4E8EA-CU vs ATSAMV71N19B-CB
  • ATSAM4E8EA-CU vs ATSAMV71N19B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71N19B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71J21B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71J21B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71J20B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71J20B-AAB
  • ATSAM4E8EA-CU vs ATSAMV71J19B-AABT
  • ATSAM4E8EA-CU vs ATSAMV71J19B-AAB
  • ATSAM4E8EA-CU vs ATSAMV70Q20B-CBT
  • ATSAM4E8EA-CU vs ATSAMV70Q20B-CB
  • ATSAM4E8EA-CU vs ATSAMV70Q20B-AABT
  • ATSAM4E8EA-CU vs ATSAMV70Q20B-AAB
  • ATSAM4E8EA-CU vs ATSAMV70Q19B-CBT
  • ATSAM4E8EA-CU vs ATSAMV70Q19B-CB
  • ATSAM4E8EA-CU vs ATSAMV70Q19B-AABT
  • ATSAM4E8EA-CU vs ATSAMV70Q19B-AAB
  • ATSAM4E8EA-CU vs ATSAMV70N20B-CBT
  • ATSAM4E8EA-CU vs ATSAMV70N20B-CB
  • ATSAM4E8EA-CU vs ATSAMV70N20B-AABT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!