Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATSAMD20E15B-MUT
ATSAMD20E15B-MUT
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 32VQFN
Manufacturer:
Microchip Technology
Datasheet:
ATSAMD20E15B-MUT Datasheet
History Price: $2.40000
In Stock: 4620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATSAMD20E15B-MUT Specification
Specification
Part No
ATSAMD20E15B-MUT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
SAM D20E
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
26
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.62V ~ 3.6V
Data Converters
A/D 10x12b; D/A 1x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATSAMD20E15B-MUT PDF Datasheet
ATSAMD20E15B-MUT Datasheet
Click and Download: ATSAMD20E15B-MUT Datasheet
ATSAMD20E15B-MUT Related Parts
ATSAM3A4CA-AU
Microchip Technology
IC MCU 32BIT 256KB FLASH 100LQFP
ATSAM3A4CA-CU
Microchip Technology
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A4CA-CU
Atmel
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A8CA-AU
Microchip Technology
IC MCU 32BIT 512KB FLASH 100LQFP
ATSAM3A8CA-CU
Microchip Technology
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3A8CA-CU
Atmel
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3N00AA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-MU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00AA-MUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00BA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM3N00BA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAMD20E15B-MUT Compare Parts
ATSAMD20E15B-MUT vs ATSAMV71Q21B-CB
ATSAMD20E15B-MUT vs ATSAMV71Q21B-AABT
ATSAMD20E15B-MUT vs ATSAMV71Q21B-AAB
ATSAMD20E15B-MUT vs ATSAMV71Q20B-CBT
ATSAMD20E15B-MUT vs ATSAMV71Q20B-CB
ATSAMD20E15B-MUT vs ATSAMV71Q20B-AABT
ATSAMD20E15B-MUT vs ATSAMV71Q20B-AAB
ATSAMD20E15B-MUT vs ATSAMV71Q19B-CBT
ATSAMD20E15B-MUT vs ATSAMV71Q19B-CB
ATSAMD20E15B-MUT vs ATSAMV71Q19B-AABT
ATSAMD20E15B-MUT vs ATSAMV71Q19B-AAB
ATSAMD20E15B-MUT vs ATSAMV71N21B-CBT
ATSAMD20E15B-MUT vs ATSAMV71N21B-CB
ATSAMD20E15B-MUT vs ATSAMV71N21B-AABT
ATSAMD20E15B-MUT vs ATSAMV71N21B-AAB
ATSAMD20E15B-MUT vs ATSAMV71N20B-CBT
ATSAMD20E15B-MUT vs ATSAMV71N20B-CB
ATSAMD20E15B-MUT vs ATSAMV71N20B-AABT
ATSAMD20E15B-MUT vs ATSAMV71N20B-AAB
ATSAMD20E15B-MUT vs ATSAMV71N19B-CBT
ATSAMD20E15B-MUT vs ATSAMV71N19B-CB
ATSAMD20E15B-MUT vs ATSAMV71N19B-AABT
ATSAMD20E15B-MUT vs ATSAMV71N19B-AAB
ATSAMD20E15B-MUT vs ATSAMV71J21B-AABT
ATSAMD20E15B-MUT vs ATSAMV71J21B-AAB
ATSAMD20E15B-MUT vs ATSAMV71J20B-AABT
ATSAMD20E15B-MUT vs ATSAMV71J20B-AAB
ATSAMD20E15B-MUT vs ATSAMV71J19B-AABT
ATSAMD20E15B-MUT vs ATSAMV71J19B-AAB
ATSAMD20E15B-MUT vs ATSAMV70Q20B-CBT
ATSAMD20E15B-MUT vs ATSAMV70Q20B-CB
ATSAMD20E15B-MUT vs ATSAMV70Q20B-AABT
ATSAMD20E15B-MUT vs ATSAMV70Q20B-AAB
ATSAMD20E15B-MUT vs ATSAMV70Q19B-CBT
ATSAMD20E15B-MUT vs ATSAMV70Q19B-CB
ATSAMD20E15B-MUT vs ATSAMV70Q19B-AABT
ATSAMD20E15B-MUT vs ATSAMV70Q19B-AAB
ATSAMD20E15B-MUT vs ATSAMV70N20B-CBT
ATSAMD20E15B-MUT vs ATSAMV70N20B-CB
ATSAMD20E15B-MUT vs ATSAMV70N20B-AABT
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!