☰
ATTINY102F-MFR
ATTINY102F-MFR
Active
Description:  IC MCU 8BIT 1KB FLASH 8UDFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 30720
ATTINY102F-MFR Specification
Specification
Part No
ATTINY102F-MFR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
12MHz
Connectivity
UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
6
Program Memory Size
1KB (1K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 5x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-UDFN (2x3)
ATTINY102F-MFR PDF Datasheet
ATTINY102F-MFR Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-MFR Description
The ATTINY102F-MFR from Microchip Technology is a low-power, high-performance 8-bit microcontroller designed for cost-sensitive, space-constrained applications requiring efficient control and signal processing capabilities. This device belongs to the TinyAVR® family and integrates a range of peripherals and memory resources within a compact footprint, facilitating single-chip solutions for embedded systems. The ATTINY102F-MFR features an 8-bit RISC architecture optimized for minimal instruction cycle execution, supporting predictable timing for time-critical applications. The device operates at low supply voltages ranging from 1.8 V to 5.5 V, enabling deployment in battery-powered and energy-conscious systems. Its ultra-low power consumption is supported through multiple sleep modes, which reduce active and idle current while preserving essential peripheral functionality. The microcontroller integrates a configurable analog comparator, timers, and a flexible I/O structure, allowing diverse control and measurement applications within industrial, consumer, and instrumentation domains.

## Functional positioning and device classification

The ATTINY102F-MFR is classified as an 8-bit microcontroller with integrated Flash program memory, SRAM, and EEPROM, suitable for embedded control tasks where compact size and minimal component count are priorities. Its primary function is to execute program code for real-time monitoring, signal processing, and control, with the ability to interface directly with analog and digital peripherals. The device supports single-chip operation for sensor management, user interface control, and communication protocols, thereby reducing board complexity. The microcontroller’s TinyAVR architecture enables efficient instruction execution, facilitating predictable performance in deterministic control loops. Integrated peripheral modules provide essential hardware functions such as pulse-width modulation, analog comparison, and event monitoring without the need for external circuitry.

## Memory and storage parameters

The ATTINY102F-MFR incorporates 1 KB of self-programmable Flash memory for code storage, providing non-volatile retention of program instructions. It also features 32 bytes of SRAM for temporary data storage and 64 bytes of EEPROM for long-term configuration or calibration parameters. Flash endurance supports a minimum of 10,000 write/erase cycles per location, and data retention is guaranteed for at least 20 years under recommended operating conditions. Memory architecture is structured to optimize execution speed and minimize access time, with single-cycle access to registers and efficient Flash instruction fetches. The compact memory resources are aligned with the device’s low pin count and small form factor, enabling embedded control applications without requiring external memory devices.

## Clocking and timing characteristics

The microcontroller includes an internal calibrated 8 MHz RC oscillator, supporting operation without an external clock source, which reduces component count and simplifies PCB layout. Clock accuracy is specified with a ±10% tolerance over the full voltage and temperature range. For applications requiring precise timing, the device supports the use of an external crystal or resonator. Timers include an 8-bit Timer/Counter with configurable prescalers, enabling pulse-width modulation generation, event counting, and software-defined delay functions. The timer module supports both normal and CTC (Clear Timer on Compare Match) operation modes, providing flexibility for real-time control applications. All timing resources are synchronized with the system clock, ensuring deterministic behavior for time-critical processes.

## I/O capabilities and peripheral integration

The ATTINY102F-MFR features a minimalistic I/O structure with five general-purpose I/O pins, each configurable as digital input or output. Each I/O pin supports programmable pull-up resistors, configurable drive strength, and high-impedance input mode, allowing interface with a variety of external devices. The integrated analog comparator supports single-ended or differential input configurations, enabling voltage threshold detection, window comparator functionality, or simple ADC replacement in space-constrained designs. The device also includes a configurable reset pin, enabling external monitoring and fail-safe operation. Peripherals are designed for low-power operation, allowing analog and digital functions to remain active even during sleep modes to maintain critical monitoring capabilities.

## Power consumption and operational modes

The microcontroller is optimized for ultra-low power operation, supporting multiple sleep modes including Idle, Power-down, and Standby. Active mode current consumption is typically 0.3 mA at 3.3 V and 1 MHz operation, while power-down mode reduces current to under 0.1 μA. Brown-out detection circuitry monitors the supply voltage and generates a reset if the voltage falls below a programmable threshold, ensuring reliable operation in battery-powered environments. The device’s operating temperature range extends from –40°C to +85°C, suitable for industrial-grade applications. Power management features allow selective peripheral operation during sleep, minimizing overall system energy consumption without compromising responsiveness.

## Programming interface and communication

The ATTINY102F-MFR supports In-System Programming (ISP) via a two-wire interface, enabling field updates and firmware modifications without removal from the PCB. The programming protocol allows secure and efficient reprogramming of Flash memory, facilitating software maintenance and feature updates. The device does not integrate native UART, SPI, or I²C modules due to pin limitations, but its small number of I/O pins allows bit-banged implementations of these protocols when required. The flexible architecture supports minimal hardware for control or communication tasks, providing designers with a high degree of software configurability.

## Typical application scenarios

This microcontroller is particularly suited for small-scale embedded systems such as sensor interfacing, portable medical devices, wearable electronics, and simple motor control tasks. Its ultra-low power profile makes it suitable for battery-powered or energy-harvesting applications where minimal quiescent current is essential. The integrated analog comparator enables threshold detection and analog signal monitoring without external ADCs, reducing bill of materials and board complexity. Additionally, the device is used in consumer electronics for user interface management, timing, and event-driven control. Its small footprint and minimal I/O count allow integration into applications with stringent space and component count constraints.

## Design considerations

Designers should account for the limited number of I/O pins and memory capacity when selecting the ATTINY102F-MFR for embedded applications. Optimal use of sleep modes and power-down features is essential for energy-sensitive designs. Proper decoupling of the supply voltage and adherence to recommended PCB layout guidelines are necessary to maintain signal integrity and avoid inadvertent resets due to voltage transients. The on-chip analog comparator requires careful reference voltage selection and bypassing to achieve stable threshold detection.

## Conclusion

The ATTINY102F-MFR is a compact, low-power 8-bit microcontroller from Microchip Technology, delivering efficient control and analog monitoring capabilities within a minimal footprint. Its combination of integrated Flash, SRAM, EEPROM, analog comparator, and timers makes it suitable for small-scale, energy-conscious embedded applications. With low quiescent current, flexible peripheral integration, and support for In-System Programming, the device offers a complete microcontroller solution for portable, battery-operated, and space-constrained designs, balancing performance, reliability, and power efficiency.
ATTINY102F-MFR Compare Parts
  • ATTINY102F-MFR vs ATTINY9-TSHR
  • ATTINY102F-MFR vs ATTINY9-TS8R
  • ATTINY102F-MFR vs ATTINY9-MAHR
  • ATTINY102F-MFR vs ATTINY9-MAH
  • ATTINY102F-MFR vs ATTINY9-MAH
  • ATTINY102F-MFR vs ATTINY88-PU
  • ATTINY102F-MFR vs ATTINY88-MUR
  • ATTINY102F-MFR vs ATTINY88-MU
  • ATTINY102F-MFR vs ATTINY88-MMUR
  • ATTINY102F-MFR vs ATTINY88-MMU
  • ATTINY102F-MFR vs ATTINY88-MMHR
  • ATTINY102F-MFR vs ATTINY88-MMH
  • ATTINY102F-MFR vs ATTINY88-AUR
  • ATTINY102F-MFR vs ATTINY88-AU
  • ATTINY102F-MFR vs ATTINY88-15MZ
  • ATTINY102F-MFR vs ATTINY88-15AZ
  • ATTINY102F-MFR vs ATTINY88-15AZ
  • ATTINY102F-MFR vs ATTINY87-XUR
  • ATTINY102F-MFR vs ATTINY87-XU
  • ATTINY102F-MFR vs ATTINY87-SUR
  • ATTINY102F-MFR vs ATTINY87-SU
  • ATTINY102F-MFR vs ATTINY87-MUR
  • ATTINY102F-MFR vs ATTINY87-MU
  • ATTINY102F-MFR vs ATTINY87-MU
  • ATTINY102F-MFR vs ATTINY87-A15XZ
  • ATTINY102F-MFR vs ATTINY87-A15XD
  • ATTINY102F-MFR vs ATTINY87-A15SZ
  • ATTINY102F-MFR vs ATTINY87-A15SZ
  • ATTINY102F-MFR vs ATTINY87-A15MZ
  • ATTINY102F-MFR vs ATTINY87-A15MD
  • ATTINY102F-MFR vs ATTINY87-15XZ
  • ATTINY102F-MFR vs ATTINY87-15SZ
  • ATTINY102F-MFR vs ATTINY87-15SZ
  • ATTINY102F-MFR vs ATTINY87-15MZ
  • ATTINY102F-MFR vs ATTINY861V-10SUR
  • ATTINY102F-MFR vs ATTINY861V-10SU
  • ATTINY102F-MFR vs ATTINY861V-10PU
  • ATTINY102F-MFR vs ATTINY861V-10MUR
  • ATTINY102F-MFR vs ATTINY861V-10MU
  • ATTINY102F-MFR vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object