☰
ATTINY2313A-SU
ATTINY2313A-SU
Active
Description:  IC MCU 8BIT 2KB FLASH 20SOIC
Manufacturer:  Microchip Technology
History Price: $1.57000
In Stock: 44920
ATTINY2313A-SU Specification
Specification
Part No
ATTINY2313A-SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
Program Memory Size
2KB (1K x 16)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ATTINY2313A-SU PDF Datasheet
ATTINY2313A-SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY2313A-SU Description
The ATTINY2313A-SU is a microcontroller from Atmel (now part of Microchip Technology) in the AVR family. It is designed for small-scale applications where low power consumption and compact size are essential. Here%27s a detailed overview of the ATTINY2313A-SU, covering its features, architecture, applications, and design considerations.

## Overview

The ATTINY2313A-SU is an 8-bit microcontroller with a 14-bit instruction set architecture. It is housed in a 20-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for applications where space is limited. The microcontroller is part of the ATtiny series, known for its compact size and efficient performance.

## Key Features

1. Memory:
- Flash Memory: 2 KB of In-System Programmable Flash memory for storing the program code.
- SRAM: 128 bytes of Static Random-Access Memory for temporary data storage.
- EEPROM: 128 bytes of Electrically Erasable Programmable Read-Only Memory for non-volatile data storage.

2. Processing Core:
- CPU Speed: The microcontroller operates at a maximum clock speed of 20 MHz, enabling it to handle a range of tasks efficiently.
- Instruction Set: The 14-bit instruction set provides a good balance between performance and complexity, allowing for efficient coding and execution.

3. I/O Ports:
- GPIO: 18 general-purpose input/output (I/O) pins, which can be used for interfacing with various peripherals and external devices.
- Timers: Two 8-bit timers/counters and one 16-bit timer/counter for time-based operations and event counting.

4. Communication Interfaces:
- USART: A Universal Synchronous and Asynchronous serial Receiver and Transmitter for serial communication.
- SPI: Serial Peripheral Interface for high-speed data exchange with other devices.
- I2C: Inter-Integrated Circuit (TWI) interface for communication with other I2C-compatible devices.

5. Analog Features:
- ADC: 10-bit Analog-to-Digital Converter with 8 channels for converting analog signals to digital form.
- Analog Comparator: Allows for comparing two analog inputs and generating an interrupt when a comparison condition is met.

6. Power Supply:
- Operating Voltage: The ATTINY2313A-SU operates within a voltage range of 1.8V to 5.5V, which makes it suitable for battery-operated and low-power applications.
- Power Modes: Various power-saving modes, including Sleep and Idle, to reduce power consumption during periods of inactivity.

7. Package:
- Package Type: 20-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface-mount applications.

8. Programming:
- In-System Programming (ISP): Supports programming via SPI interface, allowing for easy updates and modifications without removing the microcontroller from the circuit.

## Architecture

1. CPU Core:
- 8-bit RISC Architecture: The ATTINY2313A-SU features an 8-bit Reduced Instruction Set Computer (RISC) architecture, which enables efficient execution of instructions and fast processing speeds.
- Registers: It includes 32 general-purpose registers, which are used for arithmetic and data manipulation tasks.

2. Memory Map:
- Flash Memory: Organized for program storage, with the capability to be read and written during system operation.
- SRAM: Used for temporary data storage during runtime.
- EEPROM: Provides non-volatile storage for parameters and settings that need to persist between power cycles.

3. Clock System:
- Oscillator: The microcontroller supports internal and external oscillators, with options for different frequencies to suit various application needs.

4. Interrupts:
- Interrupt Sources: Multiple interrupt sources, including timers, external interrupts, and communication interfaces, allow for responsive and efficient handling of events.

## Applications

1. Consumer Electronics:
- Devices: Suitable for small consumer electronics like remote controls, electronic toys, and portable gadgets where space and power efficiency are critical.

2. Industrial Automation:
- Control Systems: Can be used in simple control systems, sensor interfaces, and monitoring applications within industrial environments.

3. Automotive:
- Automotive Electronics: Ideal for basic automotive applications such as lighting control, dashboard displays, and simple communication tasks.

4. Embedded Systems:
- Custom Applications: Perfect for embedded systems where a compact microcontroller is required for specific, custom functionalities.

5. Educational Projects:
- Learning Tool: Commonly used in educational projects and hobbyist applications to teach and learn about microcontroller programming and digital systems design.

## Design Considerations

1. Power Management:
- Power Consumption: Ensure proper power management to maximize battery life or minimize power usage in energy-sensitive applications. Utilize sleep modes and efficient coding practices.

2. Timing and Performance:
- Clock Configuration: Choose the appropriate clock frequency and timer settings to meet the performance requirements of your application while maintaining accuracy.

3. PCB Layout:
- Design Practices: Follow best practices for PCB layout to ensure signal integrity, minimize electromagnetic interference, and achieve reliable operation.

4. Programming and Debugging:
- Development Tools: Use available development tools and software, such as Atmel Studio or Microchip’s MPLAB X, for programming, debugging, and testing the microcontroller.

5. Peripherals Integration:
- Interface Design: Carefully integrate and test peripherals and communication interfaces to ensure proper functionality and compatibility with other system components.

## Summary

The ATTINY2313A-SU is a versatile 8-bit microcontroller offering a range of features suitable for various applications, including consumer electronics, industrial automation, automotive systems, and educational projects. With its compact 20-pin package, 2 KB of Flash memory, 128 bytes of SRAM, and multiple communication interfaces, it provides a balance of performance, power efficiency, and flexibility. Effective design practices, including power management, timing analysis, and careful integration of peripherals, are crucial for optimizing the microcontroller%27s performance and reliability in your application.
ATTINY2313A-SU Compare Parts
  • ATTINY2313A-SU vs ATTINY9-TSHR
  • ATTINY2313A-SU vs ATTINY9-TS8R
  • ATTINY2313A-SU vs ATTINY9-MAHR
  • ATTINY2313A-SU vs ATTINY9-MAH
  • ATTINY2313A-SU vs ATTINY9-MAH
  • ATTINY2313A-SU vs ATTINY88-PU
  • ATTINY2313A-SU vs ATTINY88-MUR
  • ATTINY2313A-SU vs ATTINY88-MU
  • ATTINY2313A-SU vs ATTINY88-MMUR
  • ATTINY2313A-SU vs ATTINY88-MMU
  • ATTINY2313A-SU vs ATTINY88-MMHR
  • ATTINY2313A-SU vs ATTINY88-MMH
  • ATTINY2313A-SU vs ATTINY88-AUR
  • ATTINY2313A-SU vs ATTINY88-AU
  • ATTINY2313A-SU vs ATTINY88-15MZ
  • ATTINY2313A-SU vs ATTINY88-15AZ
  • ATTINY2313A-SU vs ATTINY88-15AZ
  • ATTINY2313A-SU vs ATTINY87-XUR
  • ATTINY2313A-SU vs ATTINY87-XU
  • ATTINY2313A-SU vs ATTINY87-SUR
  • ATTINY2313A-SU vs ATTINY87-SU
  • ATTINY2313A-SU vs ATTINY87-MUR
  • ATTINY2313A-SU vs ATTINY87-MU
  • ATTINY2313A-SU vs ATTINY87-MU
  • ATTINY2313A-SU vs ATTINY87-A15XZ
  • ATTINY2313A-SU vs ATTINY87-A15XD
  • ATTINY2313A-SU vs ATTINY87-A15SZ
  • ATTINY2313A-SU vs ATTINY87-A15SZ
  • ATTINY2313A-SU vs ATTINY87-A15MZ
  • ATTINY2313A-SU vs ATTINY87-A15MD
  • ATTINY2313A-SU vs ATTINY87-15XZ
  • ATTINY2313A-SU vs ATTINY87-15SZ
  • ATTINY2313A-SU vs ATTINY87-15SZ
  • ATTINY2313A-SU vs ATTINY87-15MZ
  • ATTINY2313A-SU vs ATTINY861V-10SUR
  • ATTINY2313A-SU vs ATTINY861V-10SU
  • ATTINY2313A-SU vs ATTINY861V-10PU
  • ATTINY2313A-SU vs ATTINY861V-10MUR
  • ATTINY2313A-SU vs ATTINY861V-10MU
  • ATTINY2313A-SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object