☰
ATTINY26-16SU
ATTINY26-16SU
Active
Description:  IC MCU 8BIT 2KB FLASH 20SOIC
Manufacturer:  Microchip Technology
History Price: $2.83000
In Stock: 12720
ATTINY26-16SU Specification
Specification
Part No
ATTINY26-16SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
16
Program Memory Size
2KB (1K x 16)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 11x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ATTINY26-16SU PDF Datasheet
ATTINY26-16SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY26-16SU Description
The Microchip Technology ATTINY26-16SU is a compact and powerful 8-bit microcontroller from the AVR family, designed for a variety of embedded applications. This microcontroller is particularly well-suited for low-power and space-constrained designs, making it a popular choice among hobbyists, engineers, and developers. Below is a detailed overview of its features, specifications, and potential applications.

## Key Features

1. Architecture: The ATTINY26 is based on the AVR 8-bit RISC architecture, which allows for high-speed execution of instructions and efficient use of resources. This architecture enables the microcontroller to execute most instructions in a single clock cycle, resulting in fast performance and low power consumption.

2. Memory:
- Flash Memory: The microcontroller features 2 KB of in-system programmable Flash memory, which is used to store the application code. This memory can be reprogrammed using standard programming techniques, allowing for easy updates and modifications.
- SRAM: It has 128 bytes of SRAM for temporary data storage during program execution, allowing for efficient data handling and manipulation.
- EEPROM: The device includes 128 bytes of EEPROM for non-volatile data storage, enabling data retention even when the power is turned off. This is particularly useful for storing configuration settings or calibration data.

3. Operating Voltage: The ATTINY26 operates within a voltage range of 2.7V to 6.0V, making it suitable for a wide range of applications, including battery-powered devices and low-voltage systems.

4. Clock Speed: The microcontroller can operate at a maximum clock frequency of 16 MHz, providing sufficient processing power for most applications. This high clock speed allows for quick execution of tasks and efficient handling of multiple operations.

5. I/O Ports: The ATTINY26 features 8 general-purpose I/O pins, which can be configured as either input or output. This flexibility allows for easy interfacing with various sensors, actuators, and other peripherals, making it suitable for diverse applications.

6. Timers: It includes two 8-bit Timer/Counters (Timer/Counter 0 and Timer/Counter 1) that can be used for timing applications, pulse-width modulation (PWM) generation, and event counting. These timers can be configured for various modes, allowing for precise control over timing-related tasks.

7. ADC: The microcontroller has a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling it to read analog signals from sensors. This feature is essential for applications that require analog input, such as temperature sensing or light level detection.

8. Communication Interfaces:
- USART: The Universal Synchronous and Asynchronous serial Receiver and Transmitter allows for serial communication with other devices, facilitating data exchange and communication in embedded systems.
- SPI: The Serial Peripheral Interface enables high-speed communication with other microcontrollers and peripherals, making it suitable for applications requiring fast data transfer.

9. Interrupts: The ATTINY26 supports external and internal interrupts, allowing the microcontroller to respond quickly to events. This feature is crucial for real-time applications where immediate action is required based on external stimuli.

10. Low Power Modes: It features several power-saving modes, including Idle and Power-down modes, which help extend battery life in portable applications. These modes allow the microcontroller to conserve energy when not actively processing tasks, making it ideal for battery-operated devices.

## Specifications

- Part Number: ATTINY26-16SU
- Package Type: 20-pin PDIP (Plastic Dual In-line Package)
- Temperature Range: -40°C to +85°C (industrial grade)
- Pin Count: 20
- Program Memory: 2 KB Flash
- Data Memory: 128 bytes SRAM
- EEPROM: 128 bytes
- Clock Speed: Up to 16 MHz
- Operating Voltage: 2.7V to 6.0V
- I/O Pins: 8
- ADC Channels: Up to 8
- Timers: 2 x 8-bit Timer/Counters
- Communication Interfaces: USART, SPI
- Interrupts: External and internal interrupts supported

## Applications

The ATTINY26-16SU microcontroller is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for small embedded projects where space and power efficiency are critical.
- Consumer Electronics: Used in devices such as remote controls, toys, and home automation systems.
- Industrial Automation: Can be employed in control systems, sensors, and data acquisition systems.
- Hobby Projects: Popular among hobbyists for DIY electronics projects, robotics, and prototyping.

## Conclusion

The Microchip Technology ATTINY26-16SU microcontroller is a
ATTINY26-16SU Compare Parts
  • ATTINY26-16SU vs ATTINY9-TSHR
  • ATTINY26-16SU vs ATTINY9-TS8R
  • ATTINY26-16SU vs ATTINY9-MAHR
  • ATTINY26-16SU vs ATTINY9-MAH
  • ATTINY26-16SU vs ATTINY9-MAH
  • ATTINY26-16SU vs ATTINY88-PU
  • ATTINY26-16SU vs ATTINY88-MUR
  • ATTINY26-16SU vs ATTINY88-MU
  • ATTINY26-16SU vs ATTINY88-MMUR
  • ATTINY26-16SU vs ATTINY88-MMU
  • ATTINY26-16SU vs ATTINY88-MMHR
  • ATTINY26-16SU vs ATTINY88-MMH
  • ATTINY26-16SU vs ATTINY88-AUR
  • ATTINY26-16SU vs ATTINY88-AU
  • ATTINY26-16SU vs ATTINY88-15MZ
  • ATTINY26-16SU vs ATTINY88-15AZ
  • ATTINY26-16SU vs ATTINY88-15AZ
  • ATTINY26-16SU vs ATTINY87-XUR
  • ATTINY26-16SU vs ATTINY87-XU
  • ATTINY26-16SU vs ATTINY87-SUR
  • ATTINY26-16SU vs ATTINY87-SU
  • ATTINY26-16SU vs ATTINY87-MUR
  • ATTINY26-16SU vs ATTINY87-MU
  • ATTINY26-16SU vs ATTINY87-MU
  • ATTINY26-16SU vs ATTINY87-A15XZ
  • ATTINY26-16SU vs ATTINY87-A15XD
  • ATTINY26-16SU vs ATTINY87-A15SZ
  • ATTINY26-16SU vs ATTINY87-A15SZ
  • ATTINY26-16SU vs ATTINY87-A15MZ
  • ATTINY26-16SU vs ATTINY87-A15MD
  • ATTINY26-16SU vs ATTINY87-15XZ
  • ATTINY26-16SU vs ATTINY87-15SZ
  • ATTINY26-16SU vs ATTINY87-15SZ
  • ATTINY26-16SU vs ATTINY87-15MZ
  • ATTINY26-16SU vs ATTINY861V-10SUR
  • ATTINY26-16SU vs ATTINY861V-10SU
  • ATTINY26-16SU vs ATTINY861V-10PU
  • ATTINY26-16SU vs ATTINY861V-10MUR
  • ATTINY26-16SU vs ATTINY861V-10MU
  • ATTINY26-16SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object