☰
ATTINY45-20SU
ATTINY45-20SU
Active
Description:  IC MCU 8BIT 4KB FLASH 8SOIC
Manufacturer:  Microchip Technology
History Price: $1.51000
In Stock: 7700
ATTINY45-20SU Specification
Specification
Part No
ATTINY45-20SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny, Functional Safety (FuSa)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
6
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
ATTINY45-20SU PDF Datasheet
ATTINY45-20SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY45-20SU Description
The Atmel ATTINY45-20SU is a compact and efficient 8-bit microcontroller that is part of the AVR family, designed for a variety of applications ranging from simple embedded systems to more complex automation tasks. This microcontroller is particularly favored for its low power consumption, small size, and versatility, making it an excellent choice for both hobbyists and professionals.

## Overview

The ATTINY45-20SU is built on the AVR architecture, which is known for its high performance and ease of use. It features a rich set of peripherals and a flexible I/O configuration, allowing developers to create a wide range of applications with minimal effort.

## Key Specifications

1. Microcontroller Core:
- Architecture: AVR 8-bit
- Instruction Set: 16-bit
- Maximum Clock Frequency: 20 MHz

2. Memory:
- Flash Memory: 4 KB (with 10,000 write/erase cycles)
- SRAM: 256 Bytes
- EEPROM: 256 Bytes (with 100,000 write/erase cycles)

3. I/O Ports:
- Number of I/O Pins: 6
- Configurable as input or output
- High current drive capability (up to 20 mA per pin)

4. Timers and Counters:
- 1 x 8-bit Timer/Counter with PWM (Pulse Width Modulation)
- 1 x 16-bit Timer/Counter
- Supports various modes of operation (normal, CTC, PWM)

5. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with 8 channels
- Internal voltage reference

6. Communication Interfaces:
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)

7. Power Supply:
- Operating Voltage: 2.7V to 5.5V
- Low power consumption modes (sleep modes)
- Active current: 10 mA at 20 MHz

8. Package:
- Package Type: SOIC (Small Outline Integrated Circuit)
- Pin Count: 8

## Features

- Low Power Consumption: The ATTINY45-20SU is designed for low power applications, making it ideal for battery-operated devices and energy-efficient designs.
- Flexible I/O Configuration: The microcontroller allows for flexible pin configuration, enabling users to adapt the device to their specific needs.
- Integrated ADC: The built-in 10-bit ADC allows for easy interfacing with analog sensors, making it suitable for data acquisition applications.
- Rich Peripheral Set: The presence of timers, communication interfaces, and PWM capabilities makes the ATTINY45-20SU a versatile choice for various projects.

## Applications

The ATTINY45-20SU is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in remote controls, toys, and home automation devices.
- Industrial Automation: Ideal for sensor interfacing, control systems, and monitoring applications.
- Wearable Technology: Its low power consumption makes it suitable for wearable devices and health monitoring systems.
- DIY Projects: Popular among hobbyists and makers for prototyping and small-scale projects.

## Conclusion

The Atmel ATTINY45-20SU is a powerful and efficient microcontroller that offers a range of features suitable for various applications. Its compact size, low power consumption, and versatile I/O capabilities make it an excellent choice for both professional and hobbyist projects. Whether you are developing a simple embedded system or a complex automation solution, the ATTINY45-20SU provides the necessary tools to bring your ideas to life. With its robust performance and flexibility, it continues to be a popular choice in the microcontroller market.
ATTINY45-20SU Compare Parts
  • ATTINY45-20SU vs ATTINY9-TSHR
  • ATTINY45-20SU vs ATTINY9-TS8R
  • ATTINY45-20SU vs ATTINY9-MAHR
  • ATTINY45-20SU vs ATTINY9-MAH
  • ATTINY45-20SU vs ATTINY9-MAH
  • ATTINY45-20SU vs ATTINY88-PU
  • ATTINY45-20SU vs ATTINY88-MUR
  • ATTINY45-20SU vs ATTINY88-MU
  • ATTINY45-20SU vs ATTINY88-MMUR
  • ATTINY45-20SU vs ATTINY88-MMU
  • ATTINY45-20SU vs ATTINY88-MMHR
  • ATTINY45-20SU vs ATTINY88-MMH
  • ATTINY45-20SU vs ATTINY88-AUR
  • ATTINY45-20SU vs ATTINY88-AU
  • ATTINY45-20SU vs ATTINY88-15MZ
  • ATTINY45-20SU vs ATTINY88-15AZ
  • ATTINY45-20SU vs ATTINY88-15AZ
  • ATTINY45-20SU vs ATTINY87-XUR
  • ATTINY45-20SU vs ATTINY87-XU
  • ATTINY45-20SU vs ATTINY87-SUR
  • ATTINY45-20SU vs ATTINY87-SU
  • ATTINY45-20SU vs ATTINY87-MUR
  • ATTINY45-20SU vs ATTINY87-MU
  • ATTINY45-20SU vs ATTINY87-MU
  • ATTINY45-20SU vs ATTINY87-A15XZ
  • ATTINY45-20SU vs ATTINY87-A15XD
  • ATTINY45-20SU vs ATTINY87-A15SZ
  • ATTINY45-20SU vs ATTINY87-A15SZ
  • ATTINY45-20SU vs ATTINY87-A15MZ
  • ATTINY45-20SU vs ATTINY87-A15MD
  • ATTINY45-20SU vs ATTINY87-15XZ
  • ATTINY45-20SU vs ATTINY87-15SZ
  • ATTINY45-20SU vs ATTINY87-15SZ
  • ATTINY45-20SU vs ATTINY87-15MZ
  • ATTINY45-20SU vs ATTINY861V-10SUR
  • ATTINY45-20SU vs ATTINY861V-10SU
  • ATTINY45-20SU vs ATTINY861V-10PU
  • ATTINY45-20SU vs ATTINY861V-10MUR
  • ATTINY45-20SU vs ATTINY861V-10MU
  • ATTINY45-20SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object