Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATTINY45V-10SHR
ATTINY45V-10SHR
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB FLASH 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
ATTINY45V-10SHR Datasheet
History Price: Obsolete
In Stock: 14360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATTINY45V-10SHR Specification
Specification
Part No
ATTINY45V-10SHR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny, Functional Safety (FuSa)
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
6
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
ATTINY45V-10SHR PDF Datasheet
ATTINY45V-10SHR Datasheet
Click and Download: ATTINY45V-10SHR Datasheet
ATTINY45V-10SHR Related Parts
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY45V-10SHR Compare Parts
ATTINY45V-10SHR vs ATTINY9-TSHR
ATTINY45V-10SHR vs ATTINY9-TS8R
ATTINY45V-10SHR vs ATTINY9-MAHR
ATTINY45V-10SHR vs ATTINY9-MAH
ATTINY45V-10SHR vs ATTINY9-MAH
ATTINY45V-10SHR vs ATTINY88-PU
ATTINY45V-10SHR vs ATTINY88-MUR
ATTINY45V-10SHR vs ATTINY88-MU
ATTINY45V-10SHR vs ATTINY88-MMUR
ATTINY45V-10SHR vs ATTINY88-MMU
ATTINY45V-10SHR vs ATTINY88-MMHR
ATTINY45V-10SHR vs ATTINY88-MMH
ATTINY45V-10SHR vs ATTINY88-AUR
ATTINY45V-10SHR vs ATTINY88-AU
ATTINY45V-10SHR vs ATTINY88-15MZ
ATTINY45V-10SHR vs ATTINY88-15AZ
ATTINY45V-10SHR vs ATTINY88-15AZ
ATTINY45V-10SHR vs ATTINY87-XUR
ATTINY45V-10SHR vs ATTINY87-XU
ATTINY45V-10SHR vs ATTINY87-SUR
ATTINY45V-10SHR vs ATTINY87-SU
ATTINY45V-10SHR vs ATTINY87-MUR
ATTINY45V-10SHR vs ATTINY87-MU
ATTINY45V-10SHR vs ATTINY87-MU
ATTINY45V-10SHR vs ATTINY87-A15XZ
ATTINY45V-10SHR vs ATTINY87-A15XD
ATTINY45V-10SHR vs ATTINY87-A15SZ
ATTINY45V-10SHR vs ATTINY87-A15SZ
ATTINY45V-10SHR vs ATTINY87-A15MZ
ATTINY45V-10SHR vs ATTINY87-A15MD
ATTINY45V-10SHR vs ATTINY87-15XZ
ATTINY45V-10SHR vs ATTINY87-15SZ
ATTINY45V-10SHR vs ATTINY87-15SZ
ATTINY45V-10SHR vs ATTINY87-15MZ
ATTINY45V-10SHR vs ATTINY861V-10SUR
ATTINY45V-10SHR vs ATTINY861V-10SU
ATTINY45V-10SHR vs ATTINY861V-10PU
ATTINY45V-10SHR vs ATTINY861V-10MUR
ATTINY45V-10SHR vs ATTINY861V-10MU
ATTINY45V-10SHR vs ATTINY861A-XUR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object