☰
ATTINY85-20SU
ATTINY85-20SU
Active
Description:  IC MCU 8BIT 8KB FLASH 8SOIC
Manufacturer:  Microchip Technology
History Price: $1.65000
In Stock: 28920
ATTINY85-20SU Specification
Specification
Part No
ATTINY85-20SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny, Functional Safety (FuSa)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
6
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
ATTINY85-20SU PDF Datasheet
ATTINY85-20SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY85-20SU Description
The Microchip Technology ATTINY85-20SU is a compact and efficient 8-bit microcontroller that is part of the AVR family. It is designed for a wide range of applications, particularly in embedded systems, consumer electronics, and automation. The ATTINY85 is known for its small size, low power consumption, and versatility, making it a popular choice among hobbyists and professionals alike.

## Overview

The ATTINY85-20SU is an 8-bit microcontroller that features a RISC (Reduced Instruction Set Computing) architecture, allowing for efficient instruction execution. It is available in a 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which makes it easy to integrate into various projects and prototyping boards. The microcontroller is well-suited for applications that require a small footprint and low power operation.

## Key Specifications

1. Core Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers

2. Operating Frequency:
- Up to 20 MHz with an external crystal oscillator
- Internal oscillator options available (up to 8 MHz)

3. Memory:
- Flash Memory: 8 KB (with 4 KB bootloader section)
- SRAM: 512 Bytes
- EEPROM: 512 Bytes

4. I/O Ports:
- 6 general-purpose I/O pins
- Configurable as input or output
- Supports high-current drive capability

5. Timers/Counters:
- 1 x 8-bit Timer/Counter with PWM (Pulse Width Modulation)
- 1 x 16-bit Timer/Counter with PWM
- Supports various modes of operation (normal, CTC, PWM)

6. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with up to 4 channels
- Internal voltage reference options

7. Communication Interfaces:
- 1 x USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- 1 x SPI (Serial Peripheral Interface)
- 1 x I2C (Inter-Integrated Circuit)

8. Power Supply:
- Operating Voltage: 2.7V to 5.5V
- Low power consumption: Active mode, sleep modes, and power-down modes available

9. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

10. Package:
- 8-pin TSSOP (Thin Shrink Small Outline Package)

## Features

- Low Power Consumption: The ATTINY85-20SU is designed for low power applications, making it ideal for battery-operated devices and energy-efficient designs.
- Flexible I/O Configuration: The microcontroller allows for flexible pin configuration, enabling various functionalities to be assigned to the I/O pins.
- Built-in Oscillator: The internal oscillator can be calibrated, reducing the need for external components and simplifying design.
- Development Support: Microchip provides a range of development tools, including the MPLAB X IDE and the XC8 compiler, to facilitate software development and debugging.

## Applications

The ATTINY85-20SU is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Remote controls, toys, and home automation devices.
- Industrial Automation: Sensor interfaces, control systems, and data acquisition.
- Wearable Devices: Fitness trackers and health monitoring devices.
- Embedded Systems: Prototyping and custom embedded solutions.
- Internet of Things (IoT): Smart devices and connected applications.

## Conclusion

The Microchip Technology ATTINY85-20SU microcontroller is a powerful and efficient solution for a variety of applications. Its combination of features, low power consumption, and compact size make it an excellent choice for developers looking to create innovative and efficient electronic designs. With robust support from Microchip, developers can leverage the capabilities of the ATTINY85-20SU to bring their projects to life, whether for hobbyist applications or professional product development.
ATTINY85-20SU Compare Parts
  • ATTINY85-20SU vs ATTINY9-TSHR
  • ATTINY85-20SU vs ATTINY9-TS8R
  • ATTINY85-20SU vs ATTINY9-MAHR
  • ATTINY85-20SU vs ATTINY9-MAH
  • ATTINY85-20SU vs ATTINY9-MAH
  • ATTINY85-20SU vs ATTINY88-PU
  • ATTINY85-20SU vs ATTINY88-MUR
  • ATTINY85-20SU vs ATTINY88-MU
  • ATTINY85-20SU vs ATTINY88-MMUR
  • ATTINY85-20SU vs ATTINY88-MMU
  • ATTINY85-20SU vs ATTINY88-MMHR
  • ATTINY85-20SU vs ATTINY88-MMH
  • ATTINY85-20SU vs ATTINY88-AUR
  • ATTINY85-20SU vs ATTINY88-AU
  • ATTINY85-20SU vs ATTINY88-15MZ
  • ATTINY85-20SU vs ATTINY88-15AZ
  • ATTINY85-20SU vs ATTINY88-15AZ
  • ATTINY85-20SU vs ATTINY87-XUR
  • ATTINY85-20SU vs ATTINY87-XU
  • ATTINY85-20SU vs ATTINY87-SUR
  • ATTINY85-20SU vs ATTINY87-SU
  • ATTINY85-20SU vs ATTINY87-MUR
  • ATTINY85-20SU vs ATTINY87-MU
  • ATTINY85-20SU vs ATTINY87-MU
  • ATTINY85-20SU vs ATTINY87-A15XZ
  • ATTINY85-20SU vs ATTINY87-A15XD
  • ATTINY85-20SU vs ATTINY87-A15SZ
  • ATTINY85-20SU vs ATTINY87-A15SZ
  • ATTINY85-20SU vs ATTINY87-A15MZ
  • ATTINY85-20SU vs ATTINY87-A15MD
  • ATTINY85-20SU vs ATTINY87-15XZ
  • ATTINY85-20SU vs ATTINY87-15SZ
  • ATTINY85-20SU vs ATTINY87-15SZ
  • ATTINY85-20SU vs ATTINY87-15MZ
  • ATTINY85-20SU vs ATTINY861V-10SUR
  • ATTINY85-20SU vs ATTINY861V-10SU
  • ATTINY85-20SU vs ATTINY861V-10PU
  • ATTINY85-20SU vs ATTINY861V-10MUR
  • ATTINY85-20SU vs ATTINY861V-10MU
  • ATTINY85-20SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object