☰
AY0438/L
AY0438/L
Active
Description:  IC DRVR 32 SEGMENT 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   AY0438/L Datasheet
History Price: $6.83000
In Stock: 17480
AY0438/L Specification
Specification
Part No
AY0438/L
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
32 Segment
Interface
Parallel
Digits or Characters
16 Characters
Current - Supply
25 μA
Voltage - Supply
3V ~ 8.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AY0438/L PDF Datasheet
AY0438/L Compare Parts
  • AY0438/L vs AY0438T-I/L
  • AY0438/L vs AY0438/P
  • AY0438/L vs AY0438-I/P
  • AY0438/L vs AY0438-I/L
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci