☰
COM20019I-DZD
COM20019I-DZD
Active
Description:  IC CTRLR ARCNET 2KX8 RAM 28-PLCC
Manufacturer:  Microchip Technology
History Price: $13.45000
In Stock: 40160
COM20019I-DZD Specification
Specification
Part No
COM20019I-DZD
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
ARCNET
Function
Controller
Interface
Parallel
Standards
ARCNET 878.1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
20mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
COM20019I-DZD PDF Datasheet
COM20019I-DZD Related Parts
COM20019I-DZD-TR
COM20019I-DZD-TR
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28PLCC
COM20019I3V-HT
COM20019I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48TQFP
COM20020I-DZD
COM20020I-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I-DZD-TR
COM20020I-DZD-TR
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20020I-HT
COM20020I-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020I3V-DZD
COM20020I3V-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I3V-DZD-TR
COM20020I3V-DZD-TR
Microchip Technology
IC CTRLR ARCNET 28PLCC
COM20020I3V-HT
COM20020I3V-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020ILJP
COM20020ILJP
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20022I-HT
COM20022I-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM20022I3V-HT
COM20022I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM-16278
COM-16278
SparkFun Electronics
USB TO SERIAL IC - CH340E (10 PA
COM20019I-DZD Compare Parts
  • COM20019I-DZD vs COM20022I-HT
  • COM20019I-DZD vs COM20020ILJP
  • COM20019I-DZD vs COM20020I3V-HT
  • COM20019I-DZD vs COM20020I3V-DZD-TR
  • COM20019I-DZD vs COM20020I3V-DZD
  • COM20019I-DZD vs COM20020I-HT
  • COM20019I-DZD vs COM20020I-DZD-TR
  • COM20019I-DZD vs COM20020I-DZD
  • COM20019I-DZD vs COM20019I3V-HT
  • COM20019I-DZD vs COM20019I-DZD-TR
  • COM20019I-DZD vs COM-16278
  • COM20019I-DZD vs COM20019IP
  • COM20019I-DZD vs COM90C26LJP
  • COM20019I-DZD vs COM9026P
  • COM20019I-DZD vs COM9026CD
  • COM20019I-DZD vs COM52C50P
  • COM20019I-DZD vs COM52C50LJP
  • COM20019I-DZD vs COM20010IP
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much